location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 850 G8 Intel® Core™ i7 i7-1165G7 Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
850 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3C7Z7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195908309352 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27169
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 05 May 2025 21:45:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP EliteBook 850 G8 Intel® Core™ i7 i7-1165G7 Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Ordinador portàtil Petxina de cloïssa Plata
  • - Intel® Core™ i7 i7-1165G7 Processador nombre de nuclis: 4
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixeles IPS Retroil·luminació LED 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0 4G
  • - Liti-Ion (Li-Ion) 56 Wh 65 W
  • - Windows 10 Pro 64-bit
More>>>
Diseñado pensando en ti

El HP EliteBook 850 ha sido diseñado en base a la forma en que trabajas y con una nueva experiencia de audio basada en la inteligencia artificial. Este compacto equipo profesional y comodísimo de transportar, gracias a su reducido peso, cuenta con un 85 % de relación entre pantalla y cuerpo. Además, incorpora un cómodo y silencioso teclado con el que trabajar.

Persigue tus objetivos

Realiza tu mejor trabajo en el HP EliteBook 850 con Wi-Fi 6[6,7], una batería de larga duración y un potente procesador Intel® Core™ de 11.ª generación.[4]

Trabaja sin preocupaciones

HP Wolf Security for Business crea una defensa siempre activa mediante hardware resiliente. Desde la BIOS al navegador, dentro y fuera del SO, estas soluciones en constante evolución permiten proteger al ordenador de las amenazas modernas.[3]

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Premium
Elegibilitat de la plataforma Intel® vPro™
No
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Brillantor de la pantalla
1000 cd/m²
Mida de pantalla diagonal
39,6 cm
Espai de color RGB
NTSC
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 11. Generacije
Processador *
i7-1165G7
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,7 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Freqüència de TDP-up configurable
2,8 GHz
TDP-up configurable
28 W
Configurable TDP-down
12 W
Freqüència de Configurable TDP-down
1,2 GHz
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 16 GB
Ranures de memòria
1x SO-DIMM
Màxima de memòria interna *
64 GB
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Sistema d'àudio
Bang & Olufsen
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
3
Càmera
Càmera frontal
Yes
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Càmera d'infraroigs (IR)
Yes
Xarxes
Generació de la xarxa mòbil
4G
4G estàndard
LTE-A
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
Yes
Tipus d'antena
2x2
Xarxes
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Tipus MIMO
Multi User MIMO
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
2.0b
Cantidad de puertos Thunderbolt 4
2
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Teclat
Característiques especials de teclat
Protection against liquid ingress
Dispositiu assenyalat
Clickpad
Teclat numèric *
Yes
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Model de dispositiu d'entrada
HP Premium keyboard
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Pro
Característiques especials del processador
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
Estats inactius
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Sure View
Yes
Tipus d'altaveu HP
HP Dual Speakers
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Adaptador Smart AC HP
Yes
Càmera frontal HP
HP Webcam HD IR
Eines de seguretat HP
Absolute persistence module; HP DriveLock and Automatic DriveLock; HP Secure Erase; Power-on authentication; Preboot authentication; TPM 2.0 embedded security chip shipped with Windows 10 (Common Criteria EAL4+ Certified); HP Sure Click; HP Sure Sense; Support for chassis padlocks and cable lock devices; HP Sure Start Gen6; HP Sure Run Gen3; HP Sure Recover Gen3; HP Sure Admin; HP BIOSphere Gen6
Eines de gestió HP
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen4
Programari HP proporcionat
HP Connection Optimizer; HP Image Assistant; HP Hotkey Support; HP Noise Cancellation Software; HP PC Hardware Diagnostics UEFI; HP Support Assistant; Buy Office (Sold separately); HP Power Manager; HP WorkWell; myHP; HP Privacy Settings; HSA Fusion for Commercial; HSA Telemetry for Commercial; Touchpoint Customizer for Commercial; HP Notifications; HP QuickDrop; Tile App; HP Wireless Button Driver
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
56 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Pes de la bateria
204 g
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Jack d'entrada DC
Yes
USB Power Delivery
Yes
Seguretat
Ranura de bloqueig del cable
Yes
Lector d'empremtes dactilars
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Certificats
Halogen baix
Yes
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada
356 mm
Profunditat
233,7 mm
Alçada
19,2 mm
Pes *
1,68 kg