location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-bs508ns Intel® Core™ i7 i7-7500U Ordinador portàtil 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Negre, Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portátil - 15-bs508ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3CC72EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192018494817 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18800
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 28 Jan 2025 10:43:33
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Apr 2018
Product end of life date
HP Notebook - 15-bs508ns (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15-bs508ns Intel® Core™ i7 i7-7500U Ordinador portàtil 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Negre, Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinador portàtil Petxina de cloïssa Negre, Blanc
  • - Intel® Core™ i7 i7-7500U 2,7 GHz Processador nombre de nuclis: 2
  • - 39,6 cm (15.6") HD 1366 x 768 Pixeles SVA Retroil·luminació LED Mat 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 256 GB Dispositiu d'estat sòlid (SSD) DVD±RW
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Liti-Ion (Li-Ion) 41 Wh 11,45 h 45 W
  • - Windows 10 Home 64-bit
More>>>
El PC en el que puedes confiar
El PC en el que puedes confiar

Los últimos procesadores Intel[2] te garantizan el rendimiento fiable que necesitas para trabajar y jugar. Disfruta de una larga durabilidad en un portátil que se ha diseñado para hacer lo que deseas con facilidad.

Conecta lo que realmente importa
Conecta lo que realmente importa

Entreténte y manténte conectado con tus amigos y familiares, a través de una pantalla completa HD de HP o FHD en algunos modelos, que en determinados modelos incorpora una cámara HD[3]. Además, almacena y disfruta con facilidad de tu música, películas y fotos favoritas.

Diseñado con mimo. Por dentro y por fuera.
Diseñado con mimo. Por dentro y por fuera.

Con un diseño elaborado tanto por fuera como por dentro, este portátil HP de 39,6 cm (15,6 pulgadas) en diagonal representa la elección perfecta para tu estilo de vida. Sus patrones divertidos y texturas únicas, junto con su bisagra chapada en cromo (solo en algunos modelos), añaden un poco de color a tu vida.

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Negre, Blanc
Factor de forma *
Petxina de cloïssa
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
HD
Tipus de panell
SVA
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Superfície de pantalla
Mat
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
7th gen Intel® Core™ i7
Processador *
i7-7500U
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
3,5 GHz
Freqüència de processador *
2,7 GHz
Bus del sistema
4 GT/s
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
Smart Cache
Socket del processador
BGA 1356
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Kaby Lake
Tipus de Bus
OPI
Execució pas a pas
H0
Potència de disseny tèrmic (TDP)
15 W
Freqüència de TDP-up configurable
2,9 GHz
TDP-up configurable
25 W
Configurable TDP-down
7,5 W
Freqüència de Configurable TDP-down
0,8 GHz
Tjunction
100 °C
Número màxim de carrils PCI Express
12
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
ECC suportat pel processador
No
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2133 MHz
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
16 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Tipus d'unitat òptica *
DVD±RW
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 620
Freqüència base d'adaptador de gràfics en funcionament
300 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1050 MHz
Memòria d'adaptador de gràfics en funcionament màxima
32 GB
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
0x5916
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports USB 2.0 *
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Port DVI
No
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Connector d'acoblament
No
Mode alternatiu DisplayPort USB Tipus-C
No
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat estil illa
Yes
Teclat de mida completa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Controladors inclosos
Yes
Programari Pre-instal · Lat
Netflix
Programari de prova
Microsoft Office 365
Sistema operatiu subministrat *
Windows 10 Home
Software inclòs
McAfee LiveSafe
Característiques especials del processador
Intel Wireless Display (widi) Technology
Yes
Intel My wifi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
42 x 24 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Codi de processador
SR2ZV
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Litografia d'imc i gràfics
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de la tecnologia Intel Smart Response
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
0,00
Versió de la tecnologia Intel Secure Key
1,00
Versió de l'Intel TSX-NI
0,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Processador sense conflictes
Yes
Special features
HP JumpStart
Yes
HP Sure Connect
Yes
HP CoolSense
Yes
HP Audio Switch
Yes
HP Orbit
Yes
Segment HP
Casa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
4
Battery capacity *
41 Wh
Durada de la bateria
11,45 h
Temps de reproducció de vídeo continu
9,5 h
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Jack d'entrada DC
Yes
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Protecció de contrasenya
Yes
Protecció de contrasenya
Encès
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Pes i dimensions
Amplada
380 mm
Profunditat
253,8 mm
Alçada
23,8 mm
Pes *
1,91 kg
Contingut de l'embalatge
Adaptador de CA agrupades *
Yes
Cable d'alimentació inclòs
Yes
Altres característiques
Tipus de disc
CD, DVD
Compatibilitat 3D
No
Màxim de memòria interna (64 bits)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 23:56:34
Es ha coleccionado 5 opiniones de expertos para HP Portátil - 15-bs508ns y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Review comments Score
gizcomputer.com
Updated:
2019-11-13 23:56:34
El catálogo de portátiles de Hewlett-Packard está lleno de modelos súper interesantes. El equipo que os traemos hoy es una buena prueba de ello. El HP 15-BS508NS ha sido diseñado para llevar a cabo las tareas más cotidianas con total éxito. Y es que está...
Good Diseño compacto y elegante, Un hardware fiable, Batería con excelente autonomía, Buena relación calidad/precio...
Bad No tiene puerto USB Tipo-C...
73%
gizcomputer.com
Updated:
2019-11-13 23:56:34
Los portátiles de la serie BS de Hewlett-Packard, como el HP 15-BS512NS, sobresalen por tener una relación precio/calidad difícil de encontrar en equipos de otras compañías. Se trata de un portátil muy versátil, que incluye todo lo que te hace falta pa...
Good Muy buena autonomía, Diseño elegante, Hardware equilibrado, Relación calidad/precio excelente...
Bad No tiene puerto USB Tipo C...
72%
Brand Image Product code Product Stock Price from
HP 15-bs513ns Intel® Celeron® N3060 Ordinador portàtil 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Negre, Blanc HP 15-bs513ns Intel® Celeron® N3060 Ordinador portàtil 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Negre, Blanc
(show image)
3CD29EA Notebook - 15-bs513ns 0.00
(excl. VAT)
0 (incl. VAT)
HP 15-bs507ns Intel® Core™ i5 i5-7200U Ordinador portàtil 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Negre, Blanc HP 15-bs507ns Intel® Core™ i5 i5-7200U Ordinador portàtil 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Negre, Blanc
(show image)
3CC71EA Portátil - 15-bs507ns 0.00
(excl. VAT)
0 (incl. VAT)
HP 15-bs510ns Intel® Celeron® N3060 Ordinador portàtil 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Negre, Blanc HP 15-bs510ns Intel® Celeron® N3060 Ordinador portàtil 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Negre, Blanc
(show image)
3CC74EA Portátil - 15-bs510ns 0.00
(excl. VAT)
0 (incl. VAT)
HP 15-bs511ns Intel® Core™ i3 i3-6006U Ordinador portàtil 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Negre, Plata HP 15-bs511ns Intel® Core™ i3 i3-6006U Ordinador portàtil 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Negre, Plata
(show image)
3CC75EA Portátil - 15-bs511ns 0.00
(excl. VAT)
0 (incl. VAT)