location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t730 2,7 GHz ThinPro 1,8 kg Plata RX-427BB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3JJ17EA
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34433
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Feb 2020
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t730 2,7 GHz ThinPro 1,8 kg Plata RX-427BB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Embedded R-Series SoC RX-427BB 2,7 GHz
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 64 GB Flash
  • - AMD FirePro W2100 AMD Radeon HD 9000
  • - Ethernet / connexió LAN
  • - ThinPro
More>>>
Processador
Freqüència de processador *
2,7 GHz
Fabricant de processadors *
AMD
Família de processador
AMD Embedded R-Series SoC
Generació de processadors
2nd Generation AMD Embedded R-Series APU
Processador
RX-427BB
Processador nombre de nuclis
4
Freqüència d'acceleració del processador
3,7 GHz
Memòria cau de processador
4 MB
Cache L2
4 MB
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR3L-SDRAM
Velocitat de rellotge de memòria
1600 MHz
Ranures de memòria
2x SO-DIMM
Disseny de memòria
2 x 4 GB
Màxima de memòria interna
16 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
64 GB
Suport d'emmagatzematge *
Flash
Lector de targetes integrat
No
Gràfics
Model d'adaptador de gràfics en funcionament
AMD Radeon HD 9000
Model d'adaptador de gràfics discret
AMD FirePro W2100
Xarxes
Ethernet / connexió LAN *
Yes
Tecnologia de cablatge
10/100/1000Base-T(X)
Protocols suportats
Citrix ICA/HDX; Microsoft RFX/RDP; VMware Horizon View through RDP/PCoIP, and Blast Extreme
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45) *
1
Quantitat de ports USB 2.0 *
6
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Sortides per a auriculars
1
Quantitat d'interficies DisplayPorts
4
Quantitat de ports paral · Lels
1
Quantitat de ports sèrie
2
Quantitat de ports PS / 2
2
Disseny
Color de producte *
Plata
Exposar
Visualitzador inclòs *
No
Programari
Sistema operatiu subministrat *
ThinPro
Gestió de l'energia
Font d'alimentació
85 W
Tensió d'entrada de CA
100 - 240 MB/s
Freqüència d'entrada de CA
50 - 60 Hz
Certificats
País d'origen
Xina
Pes i dimensions
Amplada
221 mm
Profunditat
67 mm
Alçada
240 mm
Pes
1,8 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes