location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly 14 G8 Intel® Core™ i7 i7-1165G7 Estació de treball mòbil 35,6 cm (14") Full HD 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Gris

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Firefly
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Estación de trabajo portátil HP ZBook Firefly 14 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4F8Y0EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15527
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 05 May 2025 21:44:02
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP ZBook Firefly 14 G8 Intel® Core™ i7 i7-1165G7 Estació de treball mòbil 35,6 cm (14") Full HD 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rendiment Estació de treball mòbil Petxina de cloïssa Gris
  • - Intel® Core™ i7 i7-1165G7 Processador nombre de nuclis: 4
  • - 35,6 cm (14") Full HD 1920 x 1080 Pixeles IPS 16:9
  • - 32 GB DDR4-SDRAM 3200 MHz 1 x 32 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA Quadro T500 4 GB Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Polímer de liti (LiPo) 53 Wh 65 W
  • - Windows 10 Pro 64-bit
More>>>
Gestiona de camino

Con un peso inferior a 2,26 kg[1], el Zbook más portátil de la gama está pensado para que lo transportes. Con un Wi-Fi® tres veces más rápido[2] y una mayor duración de la batería[4], lo tienes todo para aquellos días en los que te encuentres fuera de casa o de la oficina.

Rendimiento profesional. Todo listo.

Di adiós a las esperas, siente la potencia en todos los proyectos y afronta las grandes cargas de trabajo gracias al último procesador Intel® Core™ y la tarjeta gráfica NVIDIA® T500, certificada para aplicaciones profesionales. Abre aplicaciones y ejecuta archivos de gran tamaño de forma simultánea para llevar a cabo una multitarea rápida y acelerar la productividad.

Un color preciso que cumple los estándares más altos

Disfruta de la belleza de las imágenes incluso con luz directa en una pantalla superbrillante. Las imágenes son más detalladas y requieren menos panoramización y ampliación[7]. Todo ello en un moderno diseño con un fino bisel que maximiza tu área de visión.

Disseny
Tipus de producte *
Estació de treball mòbil
Color de producte *
Gris
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Rendiment
Elegibilitat de la plataforma Intel® vPro™
No
País d'origen
Xina
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
sRGB
Gamma de colors
100%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 11. Generacije
Processador *
i7-1165G7
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,7 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Freqüència de TDP-up configurable
2,8 GHz
TDP-up configurable
28 W
Configurable TDP-down
12 W
Freqüència de Configurable TDP-down
1,2 GHz
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 32 GB
Ranures de memòria
2x SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
No
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA Quadro T500
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
Yes
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Sistema d'àudio
Bang & Olufsen
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Càmera
Càmera d'infraroigs (IR)
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Cantidad de puertos Thunderbolt 4
2
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
2
Rendiment
Chipset de placa mare
Intel® SoC
Sensor de llum ambiental
Yes
Teclat
Característiques especials de teclat
Étanche
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Pro
Característiques especials del processador
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
Estats inactius
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
3
Battery capacity *
53 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
USB Power Delivery
Yes
Seguretat
Lector d'empremtes dactilars
Yes
Pes i dimensions
Amplada
323 mm
Profunditat
214,6 mm
Alçada
17,9 mm
Pes *
1,35 kg
Dades logístiques
Codi del Sistema harmonitzat (HS)
84713000