location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP5 5810 i5-4570U 2,9 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP5 5810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VZ90EA show
Show alternative article codes used in the online market place
Category:
Point of sale terminals
Terminals de punt de venta Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73822
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Jun 2025 03:46:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2020
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Experiencia de cliente excepcional: impulse su negocio a otro nivel con las soluciones de HP en retail (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP RP5 5810 i5-4570U 2,9 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5 2,9 GHz 6 MB
  • - DDR3-SDRAM 16 GB
  • - HDD 500 GB
  • - Altaveus incorporats
  • - Ethernet / connexió LAN USB alimentat
  • - 240 W
More>>>
Processador
Família de processador *
Intel® Core™ i5
Generació de processadors
4th gen Intel® Core™ i5
Processador *
i5-4570U
Processador nombre de nuclis
4
Freqüència de processador
2,9 GHz
Memòria cau de processador
6 MB
Chipset de placa mare
Intel® Q87
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR3-SDRAM
Màxima de memòria interna
32 GB
Número de ranures de memòria
4
Memory slots type
DIMM
Velocitat de rellotge de memòria
1600 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
500 GB
Suport d'emmagatzematge *
HDD
Unitat de disc dur de capacitat
500 GB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Gràfics
Fabricant de l'adaptador de gràfics
Intel
Adaptador gràfic
HD Graphics 4600
Multimèdia
Altaveus incorporats
Yes
Sistema d'àudio
Realtek ALC261
Multimèdia
Tipus d'unitat òptica
DVD-ROM
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0
5
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1)
2
USB alimentat
Yes
Quantitat de ports VGA (D-Sub)
1
En línia
Yes
Sortida de línia
Yes
Quantitat de ports RJ-12
1
Programari
Sistema operatiu subministrat *
Windows 10 Pro
Arquitectura del sistema operatiu
64-bit
Gestió de l'energia
Font d'alimentació
240 W
Pes i dimensions
Amplada
338 mm
Profunditat
379 mm
Alçada
100 mm
Pes
6,84 kg
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR