location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel Xeon W W-2223 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4000 Windows 11 Pro Tower Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
523T8EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029466723 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14723
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G4 Intel Xeon W W-2223 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4000 Windows 11 Pro Tower Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rendiment Lloc de treball Negre 750 W
  • - Intel Xeon W W-2223 3,6 GHz Processador nombre de nuclis: 4
  • - 32 GB DDR4-SDRAM 2933 MHz 4 x 8 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA RTX A4000 16 GB
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro
More>>>
Amplia funcionalidad

La Z4 se adelanta a su tiempo con más características estándar que cualquier otra estación de trabajo HP de un único procesador. Con múltiples opciones de configuración, puede elegir la combinación perfecta de componentes para satisfacer sus requisitos de rendimiento.

Potente visualización

Visualice en cualquier momento su proyecto con la potencia de poder moverse sin problemas entre 3D CAD, renderizados y aplicaciones de simulación. El Z4 puede gestionar con facilidad tareas que requieran una gran cantidad de procesamiento, varios núcleos y unas GPU de gran potencia para un proceso de diseño optimizado.

Las estaciones de trabajo más seguras de HP

Las funciones de seguridad avanzadas son estándar en cada Z4. Descansa tranquilo sabiendo que tu dispositivo, tu identidad y tus datos están seguros con un software de seguridad como HP Client Security Suite Gen3[2] y HP Sure Start Gen3[10], que cuenta con BIOS con reparación automática.

Almacenamiento

Instale hardware de almacenamiento profesional y eleve sus aplicaciones con almacenamiento limitado sin sacrificar las ranuras PCIe estándar.

Diseño funcional

Su impresionante diseño cuenta con asas delanteras y traseras para permitirle trasladar su sistema con facilidad.

Ahorre espacio

Ahorre espacio en el diseño de su oficina con un chasis que es un 10 % más pequeño que la generación anterior.

Procesadores Intel® Core™ X-Series

Experimenta una relación precio-rendimiento sin interrupciones en aplicaciones con múltiples subprocesos, o flujos de trabajo combinados como el diseño basado en simulación, con procesadores Intel® Core™ serie X: los procesadores de alto rendimiento de un solo zócalo de Intel®. [8]

Gráficos

Tómese en serio los gráficos y alcance la productividad máxima con el acceso a una amplia gama de gráficos profesionales NVIDIA® y AMD, desde básicos, hasta 3D de alta gama. [4]

Conexiones rápidas

Las múltiples conexiones de red de gran velocidad son sencillas y veloces gracias a los puertos LAN de 1 GbE integrados con la tecnología Thunderbolt™ 3* para transferencias de datos rápidas. [6,9]

USB Type -C™

El módulo opcional USB 3.1 de E/S frontal dual G2 Type C™ permite transferir datos a dispositivos utilizando una tecnología de conexión moderna a velocidades de datos más altas. [5]

Unidades de autocifrado

Las unidades de autocifrado opcionales impiden el acceso del exterior para que su valiosa propiedad intelectual no caiga en las manos equivocadas. [4]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP. [1]

Procesador Intel® Xeon® W

Obtenga un rendimiento optimizado tanto si su aplicación profesional utiliza un gran número de núcleos o una alta frecuencia con el procesador Intel® Xeon® W. [3]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Xeon W
Processador *
W-2223
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
3,9 GHz
Freqüència de processador *
3,6 GHz
Memòria cau de processador
8,25 MB
Tipus de memòria cau de processador
L3
Número de processadors instal · Lats
1
Memòria
Memòria interna *
32 GB
Màxima de memòria interna *
256 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
4 x 8 GB
Ranures de memòria
8x DIMM
Velocitat de rellotge de memòria
2933 MHz
ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA RTX A4000
Memòria d'adaptador de gràfics discret
16 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Model d'adaptador de gràfics en funcionament *
No disponible
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
10
Quantitat de ports PS / 2
2
Quantitat de ports Ethernet LAN (RJ-45)
2
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Connectivitat
Port de micròfon/auricular combo
Yes
Quantitat de ports sèrie
1
Disseny
Tipus de xassís *
Tower
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
Rendiment
Posicionament al mercat
Rendiment
Chipset de placa mare
Intel® C422
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Mòdul de Plataforma fiable (TPM)
Yes
Tipus de producte *
Lloc de treball
Versió de Mòdul de plataforma fiable (TPM)
2.0
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Estats inactius
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Demand Based Switching
Yes
Intel® Software Guard Extensions (Intel® SGX)
No
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
750 W
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
386 mm
Profunditat *
169 mm
Alçada *
445 mm
Pes *
10,2 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Connectivitat del ratolí
Sense fils
Teclat inclòs
Yes
Connectivitat del teclat
Sense fils
Exposar
Visualitzador inclòs *
No
Altres característiques
Número de memòria interna lliure de ranures d'expansió
4
Interfície d'adaptador gràfic
PCIe x16
Country Distributor
Switzerland 1 distributor(s)