location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 745 G5 AMD Ryzen™ 7 2700U Ordinador portàtil 33,8 cm (13.3") Full HD 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
745 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5DF45EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193424132607 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10647
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 08 Nov 2024 04:59:58
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2019
Product end of life date
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 745 G5 AMD Ryzen™ 7 2700U Ordinador portàtil 33,8 cm (13.3") Full HD 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinador portàtil Petxina de cloïssa Plata
  • - AMD Ryzen™ 7 2700U 2,2 GHz Processador nombre de nuclis: 4
  • - 33,8 cm (13.3") Full HD 1920 x 1080 Pixeles IPS Retroil·luminació LED 16:9
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 256 GB Dispositiu d'estat sòlid (SSD)
  • - AMD Radeon RX Vega 10
  • - Wi-Fi 5 (802.11ac) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Liti-Ion (Li-Ion) 50 Wh 11,5 h 65 W
  • - Windows 10 Home 64-bit
More>>>
Precisión de diseño

El diseño ultradelgado y la potente experiencia de visualización en la pantalla ultrabrillante de borde estrecho hacen que trabajar sea cómodo en casi cualquier condición de luz. Transición rápida del trabajo exterior al de oficina gracias a la base opcional HP Thunderbolt G2[2].

Concebido sobre una base segura

Proteja su equipo contra las amenazas evolutivas de malware gracias a las soluciones gestionables de seguridad de HP con recuperación automática y ejecutadas en el hardware. Desde la BIOS hasta el navegador, HP Sure Start Gen4[3] y HP Sure Click[4] ayudan a proteger su PC.

Colaboración sin interferencias

Unas llamadas con un sonido nítido y claro gracias a funciones avanzadas de colaboración como la cancelación de ruido de HP. Los altavoces de gran proyección y volumen elevado producen un sonido de gran calidad. Las teclas de colaboración y de tercer micrófono orientadas hacia el exterior, permiten realizar llamadas telefónicas productivas desde el PC.

Navegue sin miedo

Proteja su PC de páginas web, ficheros adjuntos, malware, ransomware y virus con la seguridad reforzada por hardware de HP Sure Click[4].

Proteja su privacidad

Nunca se preguntará si alguien le está viendo gracias a la tranquilidad añadida que ofrece la cámara de privacidad opcional de HP[6], con un obturador físico que protege frente a vigilancias malintencionadas.

Puro rendimiento

Realice su trabajo con un potente, fiable y seguro procesador AMD Ryzen™ Pro[5] con gráficos Radeon™.

No deje que nada se interponga en su camino

Sea productivo durante todo el día con Windows 10 Pro[1] y las sólidas características de seguridad, colaboración y conectividad de HP.

Proteja los procesos de seguridad críticos

HP Sure Run amplía la protección de recuperación automática[7] al sistema operativo para mantener las aplicaciones y procesos más importantes en ejecución, incluso en el caso de que un malware intentara ponerlos fuera de servicio.

Protección a nivel del firmware

Proteja su PC con la seguridad de recuperación automática ejecutada en el hardware de HP Sure Start Gen4[5] que recupera la BIOS automáticamente.

Proteja sus datos con autenticación multifactor

Refuerce la seguridad mediante el uso de varios factores de autenticación, como la lectura de huellas dactilares y el reconocimiento facial opcionales[9].

Mantenga a los hackers visuales en la oscuridad

Protéjase al instante frente a hackers visuales con la pantalla de privacidad integrada HP Sure View Gen2[8] opcional. Con tan solo tocar un botón, la pantalla se volverá ilegible para aquellos que le rodean, mientras que usted podrá verla con claridad.

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
País d'origen
Xina
Exposar
Pantalla diagonal *
33,8 cm (13.3")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Mida de pantalla diagonal
33,8 cm
Pantalla dual
No
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Generació de processadors
AMD Ryzen 2000 Series
Processador *
2700U
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
3,8 GHz
Freqüència de processador *
2,2 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Litografia de processador
14 nm
Potència de disseny tèrmic (TDP)
15 W
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2400 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 4 GB
Ranures de memòria
1x SO-DIMM
Màxima de memòria interna *
32 GB
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Tipus de memòria SSD
TLC
Factor de forma SSD
M.2
Unitat amb autoencriptació (SED)
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
AMD Radeon RX Vega 10
Freqüència base d'adaptador de gràfics en funcionament
1300 MHz
Àudio
Sistema d'àudio
Bang & Olufsen
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Tipus d'antena
2x2
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.0
Port de micròfon/auricular combo
Yes
Connector d'acoblament
Yes
Teclat
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Special features
HP JumpStart
Yes
Tipus d'altaveu HP
HP Dual Speakers
HP ePrint
Yes
HP Support Assistant
Yes
Adaptador Smart AC HP
Yes
Càmera frontal HP
HP Webcam
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
50 Wh
Durada de la bateria
11,5 h
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
326 mm
Profunditat
234 mm
Alçada
17,9 mm
Pes *
1,48 kg
Contingut de l'embalatge
Adaptador de CA agrupades *
Yes
Altres característiques
Compatibilitat 3D
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:33:07
Es ha coleccionado 25 opiniones de expertos para HP EliteBook 745 G5 AMD Ryzen™ 7 2700U Portátil 33,8 cm (13.3") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Plata y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Review comments Score
notebookcheck.org
Updated:
2019-12-02 01:33:06
Muy buena decepción. AMD Ryzen, conocido sobre todo por ofrecer CPUs para productos de consumo, ahora quiere competir con Intel en el mercado empresarial. El EliteBook 745 G5, basado en el muy buen EliteBook 840 G5, parece ajustarse a la realidad - al men...
Good La CPU AMD ofrece un mayor rendimiento, Mayor rendimiento de la GPU que las GPU Intel-iGPUs, Robusta carcasa metálica, Cómodos dispositivos de entrada, Puertos sólidos, incluido un puerto de acoplamiento, Muchas características de seguridad, Permanece si...
Bad La CPU y la GPU se estrangulan mucho en algunos casos, Mala duración de la batería en comparación con la competencia, No Thunderbolt 3, Sin opción de visualización de alta resolución, SSD lento para una SSD PCIe-NVMe, Sin lector de tarjetas SD, No alcanz...
Bottom line Pro+ La CPU AMD ofrece un mayor rendimiento+ Mayor rendimiento de la GPU que las GPU Intel-iGPUs+ Robusta carcasa metálica+ Cómodos dispositivos de entrada+ Puertos sólidos, incluido un puerto de acoplamiento+ Muchas característica...
89%