location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 SFF G9 Intel® Core™ i5 i5-12600K 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro T600 Windows 11 Pro Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 SFF G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5F0T9EA
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5886
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 SFF G9 Intel® Core™ i5 i5-12600K 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro T600 Windows 11 Pro Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rendiment Lloc de treball Negre 450 W
  • - Intel® Core™ i5 i5-12600K 3,7 GHz Processador nombre de nuclis: 10
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA Quadro T600 4 GB Intel UHD Graphics 770
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro
More>>>
Máximo rendimiento

Diseña, simula y traza rayos en tiempo real en una tarjeta gráfica Z SFF -- FHFL pro y procesadores Intel® Core™.

Configuraciones para el día a día. Ampliaciones para el mañana.

Acelera tu flujo de trabajo actual con opciones de procesador, tarjeta gráfica, memoria, almacenamiento y puertos E/S.

Certificación ISV

Trabaja con confianza sabiendo que tu equipo está certificado con aplicaciones de software líderes a fin de garantizar un rendimiento máximo.[3]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 12. Generacije
Processador *
i5-12600K
Processador nombre de nuclis
10
Fils de processador
16
Freqüència d'acceleració del processador
4,9 GHz
Freqüència de processador *
3,7 GHz
Memòria cau de processador
20 MB
Tipus de memòria cau de processador
L3
Tipus de Bus
DMI4
Número de processadors instal · Lats
1
Memòria
Memòria interna *
32 GB
Màxima de memòria interna *
128 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
2 x 16 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
4800 MHz
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA Quadro T600
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 770
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
3
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
6
Quantitat de ports USB 3.2 Gen 2x2 tipus C
1
Connectivitat
USB Power Delivery
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Quantitat d'interficies DisplayPorts
2
Versió de DisplayPort
1.4
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
SFF
Número de badies de 3,5"
1
Número de badies de 2,5"
1
Color de producte *
Negre
Rendiment
Posicionament al mercat
Rendiment
Xip d'àudio
Realtek ALC3252
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Support Assistant
Yes
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
450 W
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
384 mm
Profunditat *
308 mm
Alçada *
100 mm
Pes *
5,9 kg
Amplària d'embalatge
100 mm
Profunditat d'embalatge
384 mm
Alçada d'embalatge
308 mm
Contingut de l'embalatge
Ratolí inclòs
Yes
Connectivitat del ratolí
Cablejat
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Exposar
Visualitzador inclòs *
No
Altres característiques
Número de memòria interna lliure de ranures d'expansió
2