location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t755 3 GHz Windows 10 IoT Enterprise 1,4 kg Negre V2546

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite t755
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5H0Z6EA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47480
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 31 Jul 2025 05:59:35
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite t755 3 GHz Windows 10 IoT Enterprise 1,4 kg Negre V2546
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen Embedded V2546 3 GHz
  • - 8 GB DDR4-SDRAM 3200 MHz 2 x 4 GB
  • - 256 GB Dispositiu d'estat sòlid (SSD)
  • - AMD Radeon RX 6300 2 GB AMD Radeon Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Windows 10 IoT Enterprise
  • - ENERGY STAR
More>>>
Disfruta del máximo rendimiento

Mejora la eficiencia con el procesador progresivo AMD Ryzen™ V2546 de 45 W.[1] Optimizado para flujos de trabajo de misión crítica, este procesador con un rápido rendimiento permite una productividad impecable.

Seguridad total

Refuerza las aplicaciones de seguridad, datos y proyectos críticos en los terminales al borrar los datos después de cada inicio de sesión del thin client. Disfruta de protección avanzada, tanto frente a ataques físicos como cibernéticos con un sistema operativo de solo lectura y la detección física de intrusiones.

Diseñado para tareas de misión crítica

Facilita el trabajo de tu personal con thin clients bien equipados y con componentes de nivel industrial para una mayor fiabilidad y longevidad al tiempo que ofrecen una experiencia fluida de gestión y para los usuarios. Preparado para el futuro con soporte ampliado de periféricos y distintas opciones de gestión de dispositivos.

Protege nuestro futuro compartido

El Thin Client HP Elite t755 utiliza al menos un 50 % de plástico reciclado posconsumo, las teclas están fabricadas con un 50 % de plástico reciclado posconsumo procedente de DVDs[2] y tanto el embalaje exterior como amortiguador procede de fuentes 100 % sostenibles o recicladas.[3]

Processador
Freqüència de processador *
3 GHz
Fabricant de processadors *
AMD
Família de processador
AMD Ryzen Embedded
Generació de processadors
AMD Ryzen Embedded V2000 Series
Processador
V2546
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
3,9 GHz
Memòria cau de processador
8 MB
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Ranures de memòria
2x SO-DIMM
Disseny de memòria
2 x 4 GB
Màxima de memòria interna
32 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Interfície de la unitat d'emmagatzematge
PCI Express
Storage drive size
M.2
Factor de forma SSD
M.2
NVMe
Yes
Gràfics
Model d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Fabricant de la GPU discreta
AMD
Model d'adaptador de gràfics discret
AMD Radeon RX 6300
Memòria d'adaptador de gràfics discret
2 GB
Àudio
Altaveus incorporats
Yes
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Ethernet / connexió LAN *
Yes
Xarxes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.3
Model de controlador WLAN
Realtek RTL8852CE
Fabricant del controlador WLAN
Realtek
Tipus d'antena
2x2
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45) *
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports USB Tipus-C
1
Port de micròfon/auricular combo
Yes
Quantitat d'interficies DisplayPorts
4
Disseny
Color de producte *
Negre
Exposar
Visualitzador inclòs *
No
Programari
Sistema operatiu subministrat *
Windows 10 IoT Enterprise
Gestió de l'energia
Font d'alimentació
90 W
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
50 mm
Profunditat
210 mm
Alçada
210 mm
Pes
1,4 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del ratolí
Cablejat
Connectivitat del teclat
Cablejat
Altres característiques
Tipus de teclat
USB
Country Distributor
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)