location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t655 2,1 GHz IGEL OS 1,12 kg Negre R2314

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite t655
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5H106EA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6765
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 18 Jun 2025 22:48:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite t655 2,1 GHz IGEL OS 1,12 kg Negre R2314
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen Embedded R2314 2,1 GHz
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 32 GB eMMC
  • - AMD Radeon Graphics
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s
  • - IGEL OS
  • - ENERGY STAR
More>>>
Seguridad refinada

El Thin Client HP Elite t655 cuenta con una seguridad de varias capas con AMD Memory Guard y un sistema operativo integrado, entre otras opciones.

Configuraciones flexibles

Crea un espacio de trabajo funcional con monitores y estaciones de acoplamiento, y selecciona dispositivos periféricos.[4]

Diseñado para la productividad

Mejora el rendimiento con un procesador de la serie R integrado AMD Ryzen™ de próxima generación[1] y hasta tres monitores UHD/4K.[5]

Processador
Freqüència de processador *
2,1 GHz
Fabricant de processadors *
AMD
Família de processador
AMD Ryzen Embedded
Generació de processadors
AMD Ryzen Embedded R2000 Series
Processador
R2314
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,5 GHz
Memòria cau de processador
2 MB
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Ranures de memòria
2x SO-DIMM
Disseny de memòria
1 x 8 GB
Màxima de memòria interna
32 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
32 GB
Suport d'emmagatzematge *
eMMC
Gràfics
Model d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Àudio
Altaveus incorporats
Yes
Xarxes
Wi-Fi *
No
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45) *
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Port de micròfon/auricular combo
Yes
Quantitat d'interficies DisplayPorts
3
Disseny
Color de producte *
Negre
Exposar
Visualitzador inclòs *
No
Programari
Sistema operatiu subministrat *
IGEL OS
Gestió de l'energia
Font d'alimentació
45 W
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
35 mm
Profunditat
200 mm
Alçada
200 mm
Pes
1,12 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del ratolí
Cablejat
Connectivitat del teclat
Cablejat
Altres característiques
Tipus de teclat
USB
Country Distributor
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)