location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 400 G9 Intel® Core™ i5 i5-13500 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro SFF PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 400 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
628R4ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961098235 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13649
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 21 Jul 2025 10:46:23
The date of the most recent change of the data-sheet in Icecat's system
Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Gestiona la BIOS desde cualquier punto de la red

HP Sure Admin, una moderna herramienta de gestión del BIOS, elimina la necesidad de una contraseña o utilidad de configuración del BIOS en el sistema operativo al crear una firma digital que permite a los administradores de IT gestionar de forma segura la configuración del BIOS a través de una red.[1]

Navegue sin miedo

Proteja su ordenador de páginas web y lea solo archivos adjuntos de Microsoft Office y PDF con malware, ransomware o virus incorporados con la seguridad ejecutada en el hardware de HP Sure Click.[4]

Recuperación automática ante ataques de firmware

Los ataques de firmware pueden destruir por completo tu ordenador. Protégete con la BIOS con recuperación automática de HP: HP Sure Start Gen7 recupera la BIOS automáticamente de ataques de malware, rootkits y daños.

HP Sure Sense

El malware evoluciona de forma rápida y los antivirus tradicionales no siempre reconocen los nuevos ataques. Protege tu ordenador de ataques nunca antes vistos con HP Sure Sense, que utiliza la IA de aprendizaje profundo para proporcionar una protección excepcional frente a malware avanzado.

Borra tu unidad

HP Secure Erase elimina el contenido de un disco duro para su reutilización o reasignación.[6]

Gestión de ordenador sencilla

Emplee menos tiempo y obtenga directamente las actualizaciones que necesite con HP Support Assistant.[7]

Acelere los aspectos básicos de la gestión de IT

El kit de integración HP Manageability acelera la creación de imágenes y la gestión de hardware, BIOS y seguridad a través del Microsoft System Center Configuration Manager.[8]

Bahías y ranuras de expansión

El HP Pro SFF 400 incluye una ranura m.2 para WLAN y una para almacenamiento, una ranura PCIe x16 y una ranura PCIe x1.

Conecta hasta 3 monitores

Aumenta la productividad y aborda una amplia gama de flujos de trabajo con unos puertos de vídeo que admiten hasta tres monitores.[3]

Protegido por HP Wolf Security

HP Wolf Security for Business crea una defensa siempre activa mediante hardware resiliente.[6]

Protege nuestro futuro compartido

La fuente de alimentación de gran eficiencia y el embalaje de celulosa moldeada9 permiten reducir el impacto medioambiental.[9]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 13. Generacije
Processador *
i5-13500
Processador nombre de nuclis
14
Fils de processador
20
Freqüència d'acceleració del processador
4,8 GHz
Nuclis de rendiment
6
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
4,8 GHz
Freqüència turbo màxima del nucli d'eficiència
3,5 GHz
Freqüència base de nucli de rendiment
2,5 GHz
Freqüència base de nucli eficient
1,8 GHz
Memòria cau de processador
24 MB
Tipus de memòria cau de processador
L3
Número de processadors instal · Lats
1
Potència base del processador
65 W
Potència turbo màxima
154 W
Memòria
Memòria interna *
16 GB
Màxima de memòria interna *
64 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
3200 MHz
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 770
Xarxes
Ethernet / connexió LAN *
Yes
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
2
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
3
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Quantitat d'interficies DisplayPorts
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
Ranures PCI Express x1 (Gen 3.x)
1
Ranures PCI Express x16 (Gen 4.x)
1
Disseny
Tipus de xassís *
SFF
Nom del color
Jack black
Número de badies de 3,5"
1
Color de producte *
Negre
Any d'introducció
2023
País d'origen
Xina, República Txeca
Rendiment
Posicionament al mercat
Productivitat demostrada
Chipset de placa mare
Intel Q670
Xip d'àudio
Realtek ALC3252
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Mòdul de Plataforma fiable (TPM)
Yes
Tipus de producte *
PC
Versió de Mòdul de plataforma fiable (TPM)
2.0
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP Support Assistant
Yes
Eines de seguretat HP
HP Secure Erase; HP Sure Click; HP Tamper Lock; HP Sure Start Gen7; HP Sure Sense2
Programari HP proporcionat
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer; HP Privacy Settings; HP Desktop Support Utilities; MyHP; HP QuickDrop; HP Easy Clean; HP Easy Clean Keyboard Driver
Segment HP
Empresa
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang d'humitat
10 - 90%
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
270 mm
Profunditat *
95 mm
Alçada *
308 mm
Pes *
4,2 kg
Amplària d'embalatge
394 mm
Profunditat d'embalatge
205 mm
Alçada d'embalatge
499 mm
Pes de paquet
7,25 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Country Distributor
United Kingdom 1 distributor(s)