location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 400 G9 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA T400 Windows 11 Pro Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 400 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
628R8ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961098280 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10002
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 29 Jul 2025 14:33:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 400 G9 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA T400 Windows 11 Pro Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Productivitat demostrada PC Negre
  • - Intel® Core™ i7 i7-13700 Processador nombre de nuclis: 16
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA T400 4 GB Intel UHD Graphics 770
  • - Ethernet / connexió LAN 10,1000,100 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Potencie su creatividad

Potencia en aplicaciones creativas con gráficas dedicadas.

Gestiona la BIOS desde cualquier punto de la red

HP Sure Admin, una moderna herramienta de gestión del BIOS, elimina la necesidad de una contraseña o utilidad de configuración del BIOS en el sistema operativo al crear una firma digital que permite a los administradores de IT gestionar de forma segura la configuración del BIOS a través de una red.[1]

Navegue sin miedo

Proteja su ordenador de páginas web y lea solo archivos adjuntos de Microsoft Office y PDF con malware, ransomware o virus incorporados con la seguridad ejecutada en el hardware de HP Sure Click.[3]

Recuperación automática ante ataques de firmware

Los ataques de firmware pueden destruir por completo tu ordenador. Protégete con la BIOS con recuperación automática de HP: HP Sure Start Gen7 recupera la BIOS automáticamente de ataques de malware, rootkits y daños.

HP Sure Sense

El malware evoluciona de forma rápida y los antivirus tradicionales no siempre reconocen los nuevos ataques. Protege tu ordenador de ataques nunca antes vistos con HP Sure Sense, que utiliza la IA de aprendizaje profundo para proporcionar una protección excepcional frente a malware avanzado.

Borra tu unidad

HP Secure Erase elimina el contenido de un disco duro para su reutilización o reasignación.[6]

Gestión de ordenador sencilla

Emplee menos tiempo y obtenga directamente las actualizaciones que necesite con HP Support Assistant.[7]

Acelere los aspectos básicos de la gestión de IT

El kit de integración HP Manageability acelera la creación de imágenes y la gestión de hardware, BIOS y seguridad a través del Microsoft System Center Configuration Manager.[8]

Procesador Intel Core™

Mantén tu nivel de productividad a lo largo de todo el día con el HP Pro Tower 400, equipado con el procesador Intel Core™ más reciente.[2]

Admite hasta 3 monitores

Aumenta la productividad y aborda una amplia gama de flujos de trabajo con puertos de vídeo que admiten hasta tres monitores.[9]

Protegido por HP Wolf Security

HP Wolf Security for Business crea una defensa siempre activa mediante hardware resiliente.[5]

Protege nuestro futuro compartido

La fuente de alimentación de gran eficiencia y el embalaje de celulosa moldeada permiten reducir el impacto medioambiental.[8]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 13. Generacije
Processador *
i7-13700
Processador nombre de nuclis
16
Fils de processador
24
Freqüència d'acceleració del processador
5,2 GHz
Nuclis de rendiment
8
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
5,1 GHz
Freqüència turbo màxima del nucli d'eficiència
4,1 GHz
Freqüència base de nucli de rendiment
2,1 GHz
Freqüència base de nucli eficient
1,5 GHz
Memòria cau de processador
30 MB
Tipus de memòria cau de processador
L3
Potència base del processador
65 W
Potència turbo màxima
219 W
Memòria
Memòria interna *
16 GB
Màxima de memòria interna *
64 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
3200 MHz
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA T400
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 770
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8852BE
Tipus d'antena
2x2
Bluetooth
Yes
Xarxes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
3
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Quantitat d'interficies DisplayPorts
2
Versió de DisplayPort
1.4
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
1 slot PCI Express
1
Ranures PCI Express x16 (Gen 4.x)
1
Slots PCI
1
Disseny
Tipus de xassís *
Tower
Nom del color
Jack black
Número de badies de 3,5"
2
Color de producte *
Negre
Any d'introducció
2023
País d'origen
República Txeca
Rendiment
Posicionament al mercat
Productivitat demostrada
Chipset de placa mare
Intel Q670
Xip d'àudio
Realtek ALC3252
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Mòdul de Plataforma fiable (TPM)
Yes
Tipus de producte *
PC
Versió de Mòdul de plataforma fiable (TPM)
2.0
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP Support Assistant
Yes
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50 - 60 Hz
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang d'humitat
10 - 90%
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
155 mm
Profunditat *
308 mm
Alçada *
337 mm
Pes *
5,31 kg
Amplària d'embalatge
400 mm
Profunditat d'embalatge
287 mm
Alçada d'embalatge
499 mm
Pes de paquet
8,4 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Altres característiques
Tipus de teclat
USB
Interfície d'adaptador gràfic
PCIe x16
Country Distributor
United Kingdom 1 distributor(s)