location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury G8 Intel® Core™ i9 i9-11950H Estació de treball mòbil 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A3000 Wi-Fi 6 (802.11ax) Windows 11 Pro Gris

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62U08EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786058127 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33194
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 26 Jun 2024 14:25:41
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury G8 Intel® Core™ i9 i9-11950H Estació de treball mòbil 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A3000 Wi-Fi 6 (802.11ax) Windows 11 Pro Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rendiment Estació de treball mòbil Petxina de cloïssa Gris
  • - Intel® Core™ i9 i9-11950H 2,6 GHz Processador nombre de nuclis: 8
  • - 43,9 cm (17.3") Full HD 1920 x 1080 Pixeles IPS
  • - 32 GB DDR4-SDRAM 3200 MHz 2 x 16 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA RTX A3000 6 GB Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Polímer de liti (LiPo) 94 Wh 200 W
  • - Windows 11 Pro
More>>>
Un dispositivo que evoluciona con tus necesidades

Hazte con un dispositivo con capacidad de almacenamiento y memoria dignos de un ordenador de sobremesa y con grandes posibilidades de ampliación. Ampliar y reparar el equipo es fácil porque no se necesitan herramientas para acceder a los componentes extraíbles y porque incluye una amplia selección de puertos para poder conectar accesorios imprescindibles.

Libera una potencia sin límites

Consigue rendimiento sin límites[1] con las últimas CPU Intel® y las GPU de portátil NVIDIA RTX™ A5000 o AMD Radeon Pro.[2] Traza rayos[23] en segundo plano mientras trabajas en tu diseño o comparte tu potencia con tus compañeros con el software incluido ZCentral Remote Boost.[3]

Diseñado para rendir desde cualquier lugar

Con sus 27 mm de grosor[4] y 3,2 kg de peso, ZBook Fury ofrece rendimiento extremo desde cualquier lugar.[5] Colabora con confianza con características avanzadas, como la reducción de ruidos DNN[22] que elimina los ruidos de fondo y un micrófono orientado hacia el exterior para disfrutar de un sonido nítido y claro durante tus llamadas.

Pantalla FHD de 17,3" (43,9 cm)

Obtenga imágenes claras y definidas en alta definición completa. Trabaje cómodamente en cualquier entorno de iluminación con menos deslumbramientos y con un sensor de iluminación ambiental que aumenta o reduce el brillo de la pantalla de forma automática en base al entorno.

Teclado resistente a salpicaduras

Los accidentes ocurren, por eso hemos diseñado nuestro teclado con un orificio de drenaje para que los derrames menores salgan por la parte inferior para una fácil limpieza.

Características de seguridad líderes del sector

Las funciones de seguridad avanzadas vienen de serie. Protecciones de sistema como HP Sure Start, la primera BIOS del sector con recuperación automática, significan que tu dispositivo está bien protegido, así que tus datos e identidad también lo están.

Cámara HP Privacy

Gracias a la cámara de privacidad HP puede controlar fácilmente quién y qué ve la webcam con solo deslizar el obturador de privacidad.

Procesador Intel® Core™ i9

Obtenga un rendimiento de gama alta para tareas intensivas como el renderizado o la edición de vídeos con el procesador Intel® Core™ i9. [2]

Unidad HP Z Turbo de almacenamiento de alta velocidad

Trabaje sin limitaciones desde cualquier lugar con un almacenamiento PCIe local que es hasta 6 veces más rápido que los SSD SATA, y hasta 21 veces más rápido que el almacenamiento tradicional en los HDD. [6]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Disseny
Tipus de producte *
Estació de treball mòbil
Color de producte *
Gris
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Rendiment
Any d'introducció
2022
País d'origen
Xina
Exposar
Pantalla diagonal *
43,9 cm (17.3")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Pantalla antireflectora
Yes
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
43,9 cm
Espai de color RGB
NTSC
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i9
Generació de processadors
11th gen Intel® Core™ i9
Processador *
i9-11950H
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
5 GHz
Freqüència de processador *
2,6 GHz
Memòria cau de processador
24 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 16 GB
Ranures de memòria
4x SO-DIMM
Número de memòria interna lliure de ranures d'expansió
2
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA RTX A3000
Memòria d'adaptador de gràfics discret
6 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Número d'adaptadors de gràfics discrets
1
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Càmera
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Càmera d'infraroigs (IR)
Yes
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports USB4 Gen 3x2
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.0b
Mini DisplayPort quantity
1
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
2
Rendiment
Chipset de placa mare
Intel WM590
Teclat
Característiques especials de teclat
Spilltåligt
Dispositiu assenyalat
DualPoint
Teclat numèric *
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Model de dispositiu d'entrada
HP Premium tyst tangentbord
Programari
Actualització gratuïta del Windows 11
Yes
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
8
Battery capacity *
94 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
200 W
USB Power Delivery
Yes
Seguretat
Ranura de bloqueig del cable
Yes
Lector d'empremtes dactilars
Yes
Lector de targetes intel·Ligent
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
TCO
Pes i dimensions
Amplada
398,4 mm
Profunditat
267,1 mm
Alçada
26,9 mm
Pes *
2,76 kg
Contingut de l'embalatge
Teclat inclòs
Yes
Altres característiques
Número d'altaveus
2
Country Distributor
Sverige 1 distributor(s)
Suomi 1 distributor(s)