location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 290 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro SFF PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 290 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6B2N8EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786950964 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11101
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 25 Jun 2025 15:47:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 290 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro SFF PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Productivitat demostrada PC Negre 180 W
  • - Intel® Core™ i5 i5-12400 Processador nombre de nuclis: 6
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - Intel UHD Graphics 730
  • - Ethernet / connexió LAN 10,1000,100 Mbit/s
  • - Windows 11 Pro
More>>>
Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Grandes prestaciones, gran portabilidad

Disfruta de la combinación excepcional de un rendimiento ágil, la conectividad y la velocidad con un procesador Intel Core™ de 12.ª generación para ejecutar, crear y conectar con rapidez y confianza.[2]

Gestión de ordenador sencilla

Emplee menos tiempo y obtenga directamente las actualizaciones que necesite con HP Support Assistant.[1]

Potencia para rendir al máximo

Gestiona fácilmente el día a día de tu negocio con un procesador Intel[2], potente memoria, almacenamiento y gráficos.

Posibilidad de ampliación para el futuro

Dos compartimentos y dos ranuras de altura completa proporcionan capacidad de ampliación de cara al futuro.

Ayuda a preservar la seguridad de los datos

Ayuda a proteger tu inversión y tus datos con firmware TPM, HP Drive Lock[4] y la seguridad física que proporciona una ranura de bloqueo.[5]

Protege nuestro futuro compartido

El ordenador HP Pro SFF 290 G9 se ofrece con una caja exterior reciclable y de origen sostenible en un 92 %.[6]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 12. Generacije
Processador *
i5-12400
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
4,4 GHz
Memòria cau de processador
18 MB
Tipus de memòria cau de processador
L3
Tipus de Bus
DMI4
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
3200 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 730
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 1000, 100 Mbit/s
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports VGA (D-Sub)
1
Quantitat de ports HDMI *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
Ranures PCI Express x1 (Gen 3.x)
1
Ranures PCI Express x16 (Gen 4.x)
1
Disseny
Tipus de xassís *
SFF
Nom del color
Jack black
Disseny
Número de badies de 3,5"
1
Ranura de bloqueig del cable
Yes
Color de producte *
Negre
Any d'introducció
2022
País d'origen
Xina
Rendiment
Posicionament al mercat
Productivitat demostrada
Chipset de placa mare
Intel H670
Xip d'àudio
Realtek ALC3867
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Mòdul de Plataforma fiable (TPM)
Yes
Tipus de producte *
PC
Versió de Mòdul de plataforma fiable (TPM)
2.0
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Execute Disable Bit
Yes
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Documentació d'hp
Yes
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
180 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50 - 60 Hz
Condicions ambientals
Interval de temperatura de funcionament (T-T)
0 - 40 °C
Rang d'humitat
10 - 90%
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
95 mm
Profunditat *
303 mm
Alçada *
270 mm
Pes *
4,2 kg
Amplària d'embalatge
196 mm
Profunditat d'embalatge
498 mm
Alçada d'embalatge
346 mm
Pes de paquet
6 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Exposar
Visualitzador inclòs *
No
Altres característiques
Número de memòria interna lliure de ranures d'expansió
1
Country Distributor
España 1 distributor(s)