location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP TG02-0092ns PC Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG02-0092ns PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6G1T5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548865956 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2111
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2022
Product end of life date
Bullet Points Victus by HP TG02-0092ns PC Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jocs de vídeo PC Plata 350 W
  • - Intel® Core™ i5 i5-12400F Processador nombre de nuclis: 6
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 1,51 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1650 4 GB
  • - Ethernet / connexió LAN 10,1000,100 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.2
  • - Windows 11 Home
More>>>
Un equipo para todas tus necesidades
Un equipo para todas tus necesidades

Despacha tareas y ocio con Windows 11, 9 puertos USB y montones de almacenamiento, todo en un paquete de diseño moderno.

Potentes especificaciones para elevar tu nivel de juego
Potentes especificaciones para elevar tu nivel de juego

Juega a tu máximo nivel con un procesador Intel®[1,2], gráficos impresionantes y, además, conectividad Bluetooth® y Wi-Fi.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Processador *
i5-12400F
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
4,4 GHz
Memòria cau de processador
18 MB
Tipus de memòria cau de processador
L3
Tipus de Bus
DMI4
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 16 GB
Velocitat de rellotge de memòria
3200 MHz
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1,51 TB
Suport d'emmagatzematge *
HDD+SSD
Tipus d'unitat òptica *
No
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® GTX 1650
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR5
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8852AE
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.2
Connectivitat
Quantitat de ports USB 2.0 *
4
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Tower
Volum
15 L
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Plata
Any d'introducció
2022
País d'origen
Xina
Rendiment
Posicionament al mercat
Jocs de vídeo
Chipset de placa mare
Intel H670
Canals de sortida d'àudio
5.1 canals
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Home
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Execute Disable Bit
Yes
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
350 W
Certificació 80 PLUS
80 PLUS Gold
Pes i dimensions
Amplada *
155 mm
Profunditat *
297,3 mm
Alçada *
337 mm
Pes *
6,31 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
287 mm
Pes de paquet
8,64 kg
Exposar
Visualitzador inclòs *
No