location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-da0213ns Intel® Core™ i3 i3-7020U Ordinador portàtil 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 4 (802.11n) Windows 10 Home Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-da0213ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6HW11EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194441777628 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9906
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 Mar 2020
Product end of life date
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15-da0213ns Intel® Core™ i3 i3-7020U Ordinador portàtil 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 4 (802.11n) Windows 10 Home Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinador portàtil Petxina de cloïssa Blanc
  • - Intel® Core™ i3 i3-7020U 2,3 GHz Processador nombre de nuclis: 2
  • - 39,6 cm (15.6") HD 1366 x 768 Pixeles SVA Retroil·luminació LED 16:9
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 256 GB Dispositiu d'estat sòlid (SSD)
  • - Intel® HD Graphics 620
  • - Wi-Fi 4 (802.11n) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Liti-Ion (Li-Ion) 41 Wh 13,25 h 45 W
  • - Windows 10 Home 64-bit
More>>>
Rendimiento eficaz y fiable
Rendimiento eficaz y fiable

Un portátil con la potencia para navegar, transmitir[2] y hacer mucho más gracias a un procesador Intel®[1]. Además, las extensas pruebas de calidad garantizan que sigas haciendo tus cosas, una y otra vez.

Elegante. Estilizado. Portátil.
Elegante. Estilizado. Portátil.

Un diseño elegante y estilizado hace que este atractivo portátil sea fácil de llevar a cualquier parte. Con su elegante teclado cepillado y su bisagra a juego, el portátil HP de 15,6" (39,6 cm) diseñado inteligentemente se ve tan bien como su rendimiento.

Mantente conectado y entretenido
Mantente conectado y entretenido

Permanece conectado y entretenido gracias a una batería de carga rápida de larga duración HP y a una pantalla de gran riqueza visual. Además, almacena y disfruta con facilidad de tu música, películas y fotos favoritas gracias al amplio almacenamiento.

Windows 10
Windows 10

Haz grandes cosas con confianza y la sensación de un entorno familiar como Windows, solo que mejor.[7]

Procesador Intel® Core™ de 7.ª generación
Procesador Intel® Core™ de 7.ª generación

Su potente rendimiento sigue fácilmente el ritmo de sus necesidades multitarea más exigentes, admite nuevas formas de interactuar con su PC y ofrece funciones de vídeo 4K mejoradas.[8]

Almacenamiento PCIe SSD
Almacenamiento PCIe SSD

El almacenamiento flash basado en PCIe, disponible en capacidades de hasta 256 GB, es hasta 17 veces más rápido que una unidad de disco duro tradicional de 5400 rpm para portátil.[9]

Pantalla de alta definición
Pantalla de alta definición

Viva su mundo digital de una manera totalmente nueva. Disfrute de películas y fotografías con la gran calidad de imagen y los detalles de alta definición de 1 millón de píxeles.[10]

Tarjeta gráfica Intel® HD
Tarjeta gráfica Intel® HD

Los impresionantes gráficos le ayudarán en todo lo que haga. Ya sea ver un vídeo o simplemente navegar por la web, Intel® HD Graphics hace que las imágenes en pantalla tengan una calidad vívida y fluida.

Opciones de RAM DDR4
Opciones de RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Conector USB 3.1
Conector USB 3.1

Con la conexión USB más popular del mundo, podrá conectar fácilmente cualquiera de sus dispositivos USB y disfrutar de velocidades de transferencia de datos diez veces más rápidas que con USB 2.0.

Dos altavoces orientados hacia adelante
Dos altavoces orientados hacia adelante

Aumente el volumen destinado a su música, películas o juegos favoritos. Cuando el audio está orientado directamente hacia usted usted, nada se interpone entre usted y su entretenimiento.

Cámara HD HP TrueVision
Cámara HD HP TrueVision

Obtenga una gran claridad cuando realice videoconferencias, incluso en situaciones de poca luz, y convierta cada una de ellas en una conversación cara a cara.[11]

Almacenamiento Dropbox en la nube
Almacenamiento Dropbox en la nube

Almacena y sincroniza tu contenido en línea con Dropbox. Obtén 25 GB de almacenamiento para acceder, gestionar y compartir durante un año tus fotos, música y archivos desde cualquier lugar con acceso a Internet.[12]

Teclado completo
Teclado completo

El teclado estilo isla de tamaño completo te permite trabajar en cualquier lugar, con 1,5 mm de recorrido de las teclas para escribir con comodidad y retroiluminación para una productividad total.

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Blanc
Factor de forma *
Petxina de cloïssa
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
HD
Tipus de panell
SVA
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla dual
No
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Generació de processadors
7th gen Intel® Core™ i3
Processador *
i3-7020U
Processador nombre de nuclis
2
Fils de processador
4
Freqüència de processador *
2,3 GHz
Bus del sistema
4 GT/s
Memòria cau de processador
3 MB
Tipus de memòria cau de processador
Smart Cache
Socket del processador
BGA 1356
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Kaby Lake
Tipus de Bus
OPI
Potència de disseny tèrmic (TDP)
15 W
Tjunction
100 °C
Número màxim de carrils PCI Express
12
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x4, 2x2
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2133 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 4 GB
Ranures de memòria
1x SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 620
Freqüència base d'adaptador de gràfics en funcionament
300 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1000 MHz
Memòria d'adaptador de gràfics en funcionament màxima
32 GB
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x5916
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 4 (802.11n)
Estàndards Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Tipus d'antena
1x1
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports USB 2.0 *
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Port DVI
No
Sortides per a auriculars
1
Connectivitat
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat estil illa
Yes
Teclat de mida completa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Programari Pre-instal · Lat
Dropbox
Programari de prova
Microsoft Office 365, McAfee LiveSafe
Sistema operatiu subministrat *
Windows 10 Home
Característiques especials del processador
Intel My wifi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
42 X 24 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de la tecnologia Intel Smart Response
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
0,00
Versió de la tecnologia Intel Secure Key
1,00
Versió de l'Intel TSX-NI
0,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
122590
Processador sense conflictes
Yes
Special features
HP JumpStart
Yes
Tipus d'altaveu HP
HP Dual Speakers
HP Audio Switch
Yes
Càmera frontal HP
HP TrueVision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
41 Wh
Durada de la bateria
13,25 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Protecció de contrasenya
Yes
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Pes i dimensions
Amplada
376 mm
Profunditat
246 mm
Alçada
22,5 mm
Pes *
1,77 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
305 mm
Alçada d'embalatge
520 mm
Pes de paquet
3,1 kg
Contingut de l'embalatge
Adaptador de CA agrupades *
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-15 11:26:26
Es ha coleccionado 10 opiniones de expertos para HP 15-da0213ns Intel® Core™ i3 i3-7020U Portátil 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Blanco y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Review comments Score
gizlogic.com
Updated:
2019-12-15 11:26:25
El HP 15-da0043ns es un buen punto de partida a la hora de empezar a buscar nuestro futuro portátil. Se trata de un portátil equilibrado en prestaciones y ajustado en precio, que viene en un elegantísimo color blanco que atrae las miradas. Está también d...
Good Atractivo diseño, Potente procesador, Buena batería con carga rápida, Precio...
Bad La pantalla HD nos deja muchas dudas, No cuenta con USBC...
71%
gizcomputer.com
Updated:
2020-06-11 06:10:15
Práctico, con buen rendimiento y un diseño granate acorde a tu personalidad, así es el HP 15-DA0190NS o HP Notebook 15-DA0190NS de HP. Aprovecha las prestaciones que te ofrece y cumple siempre con tus obligaciones diarias con este equipo.El HP Notebook...
Good Buena relación calidad-precio, Capacidad de almacenamiento...
Bad No es un equipo pensado para tareas exigentes...
65%