location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slimline 290-a0009ns AMD A4 A4-9125 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Mini Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slimline
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
290
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290-a0009ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6RM54EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905015634 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10873
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 22 Sep 2019
Product end of life date
Bullet Points HP Slimline 290-a0009ns AMD A4 A4-9125 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Mini Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Negre 65 W
  • - AMD A4 A4-9125 2,3 GHz Processador nombre de nuclis: 2
  • - 8 GB DDR4-SDRAM 1866 MHz 1 x 8 GB
  • - 256 GB Dispositiu d'estat sòlid (SSD)
  • - AMD Radeon R3
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Rendimiento superior
Rendimiento superior

Trabaja en multitarea de forma eficiente y gestiona todas tus necesidades diarias gracias a un fiable procesador.

Diseñado para ajustarse y destacar

Tanto si alardea de torre como si la oculta, el PC de sobremesa HP Slim ha sido diseñado para integrarse sin dominar su espacio, gracias a un diseño elegante y a un patrón de micropuntos.

Conecte y guarde todo

Con cientos de puertos, compatibilidad con doble monitor y un gran almacenamiento, este sobremesa está preparado para reproducir tus programas favoritos, almacenar todas tus fotos y conectarle con cualquier cosa que le guste.

Salida de sonido envolvente 5.1

Con todos los puertos necesarios para un sonido envolvente 5.1 real, darás a tu música, películas o programas favoritos una calidad de sonido más matizada e inmersiva, simplemente al conectar una configuración de altavoz de sonido envolvente.

Compatibilidad de pantalla doble
Compatibilidad de pantalla doble

Añade una segunda pantalla para obtener una experiencia informática más envolvente. Con dos monitores, puedes incrementar tu productividad, aumentar tu experiencia de juego o simplemente facilitar la multitarea.

Opciones de RAM DDR4
Opciones de RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Almacenamiento PCIe SSD
Almacenamiento PCIe SSD

El almacenamiento flash basado en PCIe, disponible en capacidades de hasta 256 GB, es hasta 17 veces más rápido que una unidad de disco duro tradicional de 5400 rpm para portátil. [2]

Windows 10
Windows 10

Haz grandes cosas con confianza y la sensación de un entorno familiar como Windows, solo que mejor. [1]

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD A4
Generació de processadors
7th Generation AMD A4-Series APUs
Processador *
A4-9125
Processador nombre de nuclis
2
Fils de processador
2
Freqüència d'acceleració del processador
2,6 GHz
Freqüència de processador *
2,3 GHz
Memòria cau de processador
1 MB
Número de processadors instal · Lats
1
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
1866 MHz
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Model d'adaptador de gràfics en funcionament *
AMD Radeon R3
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
1x1
Bluetooth
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports VGA (D-Sub)
1
Port DVI
No
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
No
Sortides per a auriculars
1
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Mini Tower
Ranura de bloqueig del cable
Yes
Color de producte *
Negre
País d'origen
Xina
Rendiment
Sistema d'àudio
DTS Studio Sound
Tipus de producte *
PC
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Programari Pre-instal · Lat
Netflix
Programari de prova
McAfee LiveSafe, Microsoft Office 365
Software inclòs
Dropbox
Special features
HP JumpStart
Yes
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
65 W
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Pes i dimensions
Amplada *
95 mm
Profunditat *
295,7 mm
Alçada *
270 mm
Pes *
2,97 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
342 mm
Alçada d'embalatge
196 mm
Pes de paquet
6 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Cable d'alimentació inclòs
Yes
Exposar
Visualitzador inclòs *
No