location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 830 G9 Intel® Core™ i7 i7-1255U Ordinador portàtil 33,8 cm (13.3") WUXGA 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
830 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6T213EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192093610 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3698
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 22 Jan 2025 21:33:58
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP EliteBook 830 G9 Intel® Core™ i7 i7-1255U Ordinador portàtil 33,8 cm (13.3") WUXGA 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Ordinador portàtil Petxina de cloïssa Plata
  • - Intel® Core™ i7 i7-1255U Processador nombre de nuclis: 10
  • - 33,8 cm (13.3") WUXGA 1920 x 1200 Pixeles IPS
  • - 16 GB DDR5-SDRAM 4800 MHz
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - Liti-Ion (Li-Ion) 51 Wh 65 W
  • - Windows 11 Pro
More>>>
Cámara de 5 MP con HP Auto Frame[8]

Conecta con la gente de una manera mucho más personal gracias a las funciones integradas de videoconferencia del ordenador HP EliteBook 830.

Monitor con una relación de aspecto de 16:10 y 13 pulgadas en diagonal

El rendimiento del ordenador HP EliteBook 830 no deja de mejorar con la incorporación de nueva tecnología.

Se ajusta al entorno

El software HP Context Aware facilita la optimización del equipo basada en inteligencia artificial para maximizar su rendimiento, comodidad y capacidad de respuesta.[7]

Protege nuestro futuro compartido

La caja de embalaje externa del ordenador es de origen 100 % sostenible.[9]

HP Sure Sense

El malware evoluciona de forma rápida y los antivirus tradicionales no siempre reconocen los nuevos ataques. Protege tu ordenador de ataques nunca antes vistos con HP Sure Sense, que utiliza la IA de aprendizaje profundo para proporcionar una protección excepcional frente a malware avanzado.

LAN inalámbrica rápida y eficiente

La portabilidad de tu PC y la fiabilidad de una conexión rápida determina dónde puedes trabajar. Obtén una conexión rápida y fiable en entornos inalámbricos densos con una velocidad de Gigabit Wi-Fi 6. [4]

Navegue sin miedo

Proteja su ordenador de páginas web y lea solo archivos adjuntos de Microsoft Office y PDF con malware, ransomware o virus incorporados con la seguridad ejecutada en el hardware de HP Sure Click. [5]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Grandes prestaciones, gran portabilidad

Disfruta de la combinación excepcional de rendimiento receptivo, conectividad y velocidad con el procesador Intel® Core™ de 12.ª generación para ejecutar, crear y conectarte con rapidez y confianza. [1]

LAN inalámbrica rápida y eficiente

La portabilidad de tu PC y la fiabilidad de una conexión rápida determinan dónde puedes trabajar. Obtén una conexión rápida y fiable en entornos inalámbricos densos con la velocidad de datos gigabit de Wi-Fi 6E. [2]

Recuperación automática ante ataques de firmware

Los ataques de firmware pueden destruir por completo tu ordenador. Protégete con la BIOS con recuperación automática de HP: HP Sure Start Gen7 recupera la BIOS automáticamente de ataques de malware, rootkits y daños.

Tu huella digital es tu contraseña

Olvídese de seguir usando nombres de usuario y contraseñas. Será tan sencillo como iniciar sesión en Windows y en los sitios web usando un sensor de huella dactilar opcional.

Se limpia rápidamente gracias a la tecnología inteligente

Atienda rápidamente a los pacientes gracias a la aplicación HP Easy Clean, que desactiva la pantalla táctil, el teclado y el clickpad para que puedan desinfectarse mientras el sistema sigue encendido. [6]

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Premium
Any d'introducció
2023
Nom de marca original
HP
Exposar
Pantalla diagonal *
33,8 cm (13.3")
Resolució de pantalla *
1920 x 1200 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
WUXGA
Tipus de panell
IPS
Pantalla antireflectora
Yes
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
33,8 cm
Espai de color RGB
sRGB
Gamma de colors
100%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 12. Generacije
Processador *
i7-1255U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
4,7 GHz
Nuclis de rendiment
2
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
4,7 GHz
Freqüència turbo màxima del nucli d'eficiència
3,5 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Configurable TDP-down
12 W
Potència base del processador
15 W
Potència turbo màxima
55 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
4800 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
16 GB
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Tipus d'unitat òptica *
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel Iris Xe Graphics
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal (numèrica)
5 MP
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.2
Comunicació de camp proper (NFC)
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
2.0
Cantidad de puertos Thunderbolt 4
2
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Teclat
Característiques especials de teclat
Resistente a derrames
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Model de dispositiu d'entrada
Teclado HP Premium
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Característiques especials del processador
Configuració de CPU (màx.)
1
Special features
Tipus d'altaveu HP
HP Dual Speakers
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Adaptador Smart AC HP
Yes
Càmera frontal HP
HP Webcam 5MP
Programari HP proporcionat
HP Image Assistant; HP Hotkey Support; HP MAC Address Manager; HP Easy Clean; HP Power Manager; myHP; HP Privacy Settings; Touchpoint Customizer for Commercial; HP Notifications; HP QuickDrop; HP Quick Touch; HP PC Hardware Diagnostics Windows
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
51 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Port de càrrega USB tipus C *
Yes
USB Power Delivery
Yes
Seguretat
Lector d'empremtes dactilars
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Certificats
Certificats de conformitat
GS mark
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada
300,1 mm
Profunditat
214,8 mm
Alçada
19,2 mm
Pes *
1,27 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
449 mm
Alçada d'embalatge
305 mm
Contingut de l'embalatge
Estilet
No
Altres característiques
Número d'altaveus
2
Country Distributor
España 2 distributor(s)