location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 24-xa1001ns Bundle PC 6VP31EA AMD Ryzen™ 7 3750H 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion 24-xa1001ns Bundle PC 6VP31EA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6VP31EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905073030 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8619
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 24 Apr 2025 13:15:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Sep 2019
Product end of life date
Bullet Points HP Pavilion 24-xa1001ns Bundle PC 6VP31EA AMD Ryzen™ 7 3750H 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC tot en un Blanc 120 W
  • - AMD Ryzen™ 7 3750H 2,3 GHz Processador nombre de nuclis: 4
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 1,26 TB HDD+SSD Lector de targetes integrat
  • - AMD Radeon RX Vega 10
  • - Wi-Fi 5 (802.11ac) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Logra más
Logra más

Todas tus actividades son ahora más fáciles y rápidas que antes gracias al rendimiento de este potente ordenador. Gracias a un potente procesador y a unos gráficos avanzados, dispones de toda la potencia para hacer lo que quieras.

Sonido cinematográfico. Imágenes perfectas.

Obtén el máximo partido de tus vídeos y fotos con una pantalla Full HD[1] de bisel estrecho, y disfruta de un sonido auténtico y enriquecido gracias a los altavoces duales personalizados de los expertos de B&O.

Una combinación perfecta de diseño y funcionalidad
Una combinación perfecta de diseño y funcionalidad

Con un moderno marco y toques de tela, este PC All-in-One está diseñado para impresionar en cualquiera de sus configuraciones. Su perfil ultra fino ocupa un mínimo espacio y la base de aluminio asegura una máxima durabilidad.

USB-C™
USB-C™

Carga tu dispositivo, transfiere datos hasta 5 Gb/s o conecta una pantalla externa, todo desde un único puerto USB-C™. Además, es reversible, por lo que no tendrás que preocuparse de si lo conectas al revés. [19,20]

Monitor de bisel delgado

Al utilizar una pantalla más grande en un marco más pequeño, el bisel optimiza el aspecto de la pantalla con un diseño eficiente.

Cámara HP Privacy
Cámara HP Privacy

La innovadora webcam y el micrófono han sido diseñados para que aparezcan solo cuando se estén utilizando y desaparezcan de forma segura al dejar de usarlos, manteniéndote seguro en línea.

HP Audio Stream

Disfruta de escuchar la música de tu smartphone a través de los altavoces de tu PC. Retransmite la música de tu smartphone a tu PC mediante la tecnología Bluetooth® con HP Audio Stream.

Una experiencia de sonido realmente potente
Una experiencia de sonido realmente potente

Con altavoces duales HP, HP Audio Boost y optimización personalizada realizada por los expertos de B&O PLAY, puedes experimentar un audio amplio y auténtico. Deja que el sonido te mueva.

HP Jumpstart

Al arrancar el PC por primera vez, accedes a un tutorial personal durante la instalación que te ofrece un repaso general a las funciones de tu PC.

Windows 10
Windows 10

Haz grandes cosas con confianza y la sensación de un entorno familiar como Windows, solo que mejor. [1]

Procesador AMD Ryzen™ 7
Procesador AMD Ryzen™ 7

Con 8 núcleos, 16 hilos y 20 MB de caché, esta es una bestia de rendimiento de varios hilos. La arquitectura de gran eficiencia y de nuevo diseño domina incluso en los juegos con uso más intensivo de CPU, sin problemas. [2]

Opciones de RAM DDR4
Opciones de RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Cámara IR HP TrueVision FHD
Cámara IR HP TrueVision FHD

Inicie sesión de forma segura a través de Windows Hello con el sensor de infrarrojos. Con un campo de visión de 88 grados y gran angular, podrá disfrutar de videoconferencias increíblemente detalladas con toda su familia o grupo de amigos. [5]

Almacenamiento PCIe SSD
Almacenamiento PCIe SSD

El almacenamiento flash basado en PCIe, disponible en capacidades de hasta 256 GB, es hasta 17 veces más rápido que una unidad de disco duro tradicional de 5400 rpm para portátil. [4]

Pantalla IPS FHD
Pantalla IPS FHD

Disfrute de imágenes de gran nitidez desde cualquier ángulo. Gracias a los amplios ángulos de visualización de 178º y a una vibrante resolución de 1920 x 1080, disfrutará al máximo de sus contenidos favoritos. [3]

Almacenamiento Dropbox en la nube
Almacenamiento Dropbox en la nube

Almacena y sincroniza tu contenido en línea con Dropbox. Obtén 25 GB de almacenamiento para acceder, gestionar y compartir durante un año tus fotos, música y archivos desde cualquier lugar con acceso a Internet. [6]

Exposar
Pantalla diagonal *
60,5 cm (23.8")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Tipus de panell
IPS
Forma de la pantalla
Plana
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Angle d'inclinació
-5 - 25°
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Generació de processadors
AMD Ryzen 3000 Series
Processador *
3750H
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4 GHz
Freqüència de processador *
2,3 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Potència de disseny tèrmic (TDP)
35 W
Litografia de processador
12 nm
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Màxima de memòria interna *
16 GB
Ranures de memòria
1
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2400 MHz
Disseny de memòria
1 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1,26 TB
Suport d'emmagatzematge *
HDD+SSD
Capacitat d'HDD total
1 TB
Unitat de disc dur de capacitat
1 TB
Velocitat de rotació de disc dur
7200 RPM
Interfície de disc dur
SATA
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics en funcionament *
AMD Radeon RX Vega 10
Freqüència base d'adaptador de gràfics en funcionament
1400 MHz
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Micròfon incorporat
Yes
Sistema d'àudio
B&O PLAY
Càmera
Càmera integrada *
Yes
Tipus d'hd de la càmera
Full HD
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
3
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports HDMI *
2
Versió HDMI
1.4
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Blanc
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Mòdul de Plataforma fiable (TPM)
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Programari de prova
Microsoft Office 365, McAfee LiveSafe
Software inclòs
Netflix
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP TrueVision FHD IR
Gestió de l'energia
Potència de dissipació de adaptador AC
120 W
Freqüència de adaptador AC
50/60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Ploma
Llapis inclòs
No
Pes i dimensions
Amplada (amb suport)
540,3 mm
Profunditat (amb suport)
160 mm
Alçada (amb suport)
442,4 mm
Pes (amb suport)
5,59 kg
Amplària d'embalatge
214 mm
Profunditat d'embalatge
560 mm
Alçada d'embalatge
673 mm
Pes de paquet
9,73 kg
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Compatibilitat 3D
No
Mida de pantalla diagonal
60,5 cm
Mode d'autonomia
No
Pantalla extraïble
No