location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24 -f1009ns AMD Ryzen™ 3 3200U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Wi-Fi 5 (802.11ac) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-f1009ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6VQ40EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905012169 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5992
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 24 Apr 2025 13:15:01
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 07 Dec 2019
Product end of life date
Bullet Points HP 24 -f1009ns AMD Ryzen™ 3 3200U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Wi-Fi 5 (802.11ac) Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC tot en un Blanc 65 W
  • - AMD Ryzen™ 3 3200U 2,6 GHz Processador nombre de nuclis: 2
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB Dispositiu d'estat sòlid (SSD) Lector de targetes integrat
  • - AMD Radeon Vega 3
  • - Wi-Fi 5 (802.11ac) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Espacio y rendimiento
Espacio y rendimiento

Gracias al potente procesador y a la gran capacidad de almacenamiento para ti y tu familia, puedes enviar sin problemas mensajes de correo electrónico de trabajo y cargar fotos vacacionales con facilidad.

Una pieza central para el hogar
Una pieza central para el hogar

Proporcione un aspecto y sensación de modernidad al hogar. Este equipo Todo-en-Uno muestra más gracias a un bisel ultradelgado y a un soporte de inclinación ajustable que le permite trabajar desde varias perspectivas. Diseñado para deslumbrar en cualquier habitación.

La tranquilidad que mereces
La tranquilidad que mereces

Este equipo hace que sea fácil estar en contacto con la familia y los amigos. Incluye una cámara HD, equipada con una pestaña deslizante de privacidad, además de altavoces incorporados y una fácil conectividad Wi-Fi. Ahora puede mantener el contacto con total tranquilidad.

Una calidad en la que confiar
Una calidad en la que confiar

La vida puede ser impredecible, pero no su Todo-en-Uno de HP. Apoyados en más de 100 pruebas individuales, nuestros ordenadores portátiles lo superan todo para ofrecer una durabilidad en la que pueda confiar y una fiabilidad con la que pueda contar.

Cuatro altavoces orientados hacia adelante
Cuatro altavoces orientados hacia adelante

Aumente el volumen destinado a su música, películas o juegos favoritos. Cuando el audio está orientado directamente hacia usted usted, nada se interpone entre usted y su entretenimiento.

Conmutador de HP Privacy Camera
Conmutador de HP Privacy Camera

Esta innovadora cámara web tiene un conmutador diseñado para cubrir la cámara y desactivar el vídeo cuando no está en uso, lo que te mantendrá seguro en línea.

Pantalla Micro Edge
Pantalla Micro Edge

Al introducir una pantalla más grande en un marco más pequeño, este bisel ultrafino y apenas visible va a revolucionar el aspecto de su pantalla con un diseño bonito y eficiente.

Exposar
Pantalla diagonal *
60,5 cm (23.8")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Tipus de panell
IPS
Forma de la pantalla
Plana
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 3
Generació de processadors
AMD Ryzen 3000 Series
Processador *
3200U
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
3,5 GHz
Freqüència de processador *
2,6 GHz
Memòria cau de processador
5 MB
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
1
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2400 MHz
Disseny de memòria
1 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics en funcionament *
AMD Radeon Vega 3
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
4 W
Micròfon incorporat
Yes
Sistema d'àudio
DTS Studio Sound
Càmera
Càmera integrada *
Yes
Tipus d'hd de la càmera
Full HD
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
1x1
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Blanc
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Programari de prova
Netflix, Microsoft Office 365, McAfee LiveSafe
Software inclòs
Dropbox
Special features
HP JumpStart
Yes
Tipus d'altaveu HP
HP Dual Speakers
HP Audio Switch
Yes
Càmera frontal HP
HP TrueVision FHD
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Ploma
Llapis inclòs
No
Pes i dimensions
Amplada (amb suport)
540,9 mm
Profunditat (amb suport)
204,1 mm
Alçada (amb suport)
419,5 mm
Pes (amb suport)
5,92 kg
Amplària d'embalatge
649 mm
Profunditat d'embalatge
502 mm
Alçada d'embalatge
240 mm
Pes de paquet
9,34 kg
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Compatibilitat 3D
No
Tecnologia Display Bezel
Micro-Edge
Mida de pantalla diagonal
60,5 cm
Mode d'autonomia
No
Pantalla extraïble
No