location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G5 Intel® Core™ i3 i3-9100T 50,8 cm (20") 1600 x 900 Pixeles PC tot en un 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7EM87EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905771158 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51639
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP ProOne 400 G5 Intel® Core™ i3 i3-9100T 50,8 cm (20") 1600 x 900 Pixeles PC tot en un 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC tot en un Negre 120 W
  • - Intel® Core™ i3 i3-9100T 3,1 GHz Processador nombre de nuclis: 4
  • - 50,8 cm (20") HD+ 1600 x 900 LCD
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 1 TB HDD DVD±RW Lector de targetes integrat
  • - Intel® UHD Graphics 630
  • - 1 MP 1280 x 720 Pixeles
  • - Wi-Fi 5 (802.11ac) Ethernet / connexió LAN Bluetooth 5.0
  • - Windows 10 Pro 64-bit
More>>>
Diseño compacto y elegante

El diseño y las líneas limpias hacen que este AiO sea adecuado para un mostrador o para un entorno de trabajo con limitaciones de espacio.

Sólidas opciones

Obtenga un gran rendimiento y expansión con los procesadores Intel® Core™ de 8.ª generación[2] y las características opcionales como la memoria Intel® Optane™[3], las tarjetas gráficas independientes[4], USB Type-C™ y un puerto E/S configurable[5].

Colaboración de clase empresarial

Interactúe de forma natural con su PC al utilizar Cortana en Windows 10 Pro.1 Disfrute de impresionantes herramientas de colaboración como HP Noise Cancellation y el opcional Skype for Business™ [6].

Seguridad y capacidad de gestión exclusiva de HP

Evite las filtraciones de datos y los tiempos de inactividad gracias a HP BIOSphere Gen4[8] y simplifique la gestión con el kit de integración HP Manageability Gen2[9].

Expansión que amplía su inversión

Maximice la vida de su PC a medida que evolucionen los requisitos de su empresa con opciones que le permiten realizar ampliaciones en base a su propio programa, al incluir unidades M.2, unidades SATA y hasta 32 GB de memoria DDR4. [7,7,7]

Trabaje sin interrupciones

Mantenga la productividad alta y el tiempo de inactividad bajo, gracias a la automatización a nivel de firmware de HP BIOSphere Gen4. Los PC disponen de protección adicional gracias a las actualizaciones y a las comprobaciones de seguridad automáticas. [8]

No deje que nada se interponga en su camino

Sea productivo en cualquier situación. Windows 10 Pro y las potentes funciones de seguridad, colaboración y conectividad de HP le ayudarán en su día a día. [1]

Acelere los aspectos básicos de la gestión de IT

El kit de integración HP Manageability Gen2 acelera la creación de imágenes y la gestión de hardware, BIOS y seguridad a través del Microsoft System Center Configuration Manager. [9]

Navegue sin miedo

Proteja su PC de páginas web, ficheros adjuntos, malware, ransomware y virus con la seguridad reforzada por hardware de HP Sure Click. [11]

Súper seguro. Súper protegido.

Proteja los datos, el dispositivo y la identidad con HP Client Security Manager Gen4. [10]

Varias opciones de implementación

Conecte este AiO que ahorra espacio con la opción de montaje para adaptarse a su espacio de trabajo y utilice la funda. [7]

Exposar
Pantalla diagonal *
50,8 cm (20")
Resolució de pantalla *
1600 x 900 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
HD+
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Tipus de panell
LCD
Forma de la pantalla
Plana
Espai de color RGB
NTSC
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Generació de processadors
Intel® Core™ i3 9. Generacije
Processador *
i3-9100T
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,7 GHz
Freqüència de processador *
3,1 GHz
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
L3
Bus del sistema
8 GT/s
Potència de disseny tèrmic (TDP)
35 W
Freqüència de Configurable TDP-down
2,4 GHz
Configurable TDP-down
25 W
Versió de ranures PCI Express
3.0
Socket del processador
LGA 1151 (sòcol H4)
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x8+2x4, 1x16, 2x8
Tjunction
82 °C
Màxim de memòria interna suportada pel processador
64 GB
Tipus de memòria suportats pel processador
DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2400 MHz
Amplada de banda de memòria suportada pel processador (màx.)
37,5 GB/s
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
1
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2666 MHz
Disseny de memòria
1 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
HDD
Número d'unitats d'emmagatzematge instal·Lades
1000
Número d'unitats d'emmagatzematge suportades
1
Capacitat d'HDD total
1 TB
Velocitat de rotació de disc dur
7200 RPM
Interfície de disc dur
SATA
Tipus d'unitat òptica *
DVD±RW
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Memòria d'adaptador de gràfics en funcionament
64 GB
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1100 MHz
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x3E91
Àudio
Altaveus incorporats *
Yes
Càmera
Càmera integrada *
Yes
Total de megapíxels
1 MP
Resolució de càmera
1280 x 720 Pixeles
Xarxes
Wi-Fi *
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
Wi-Fi 5 (802.11ac)
Model de controlador WLAN
Intel Dual Band Wireless-AC 9560
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Bluetooth *
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat d'interficies DisplayPorts
1
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Negre
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Pro
Característiques especials del processador
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel Identity Protection Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Escalabilitat
1S
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Especificació de solució tèrmica
PCG 2015A
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
134871
Special features
Càmera frontal HP
HP Webcam
Gestió de l'energia
Potència de dissipació de adaptador AC
120 W
Ploma
Llapis inclòs
No
Pes i dimensions
Amplada (amb suport)
489,1 mm
Profunditat (amb suport)
208,5 mm
Alçada (amb suport)
366,7 mm
Pes (amb suport)
5,77 kg
Amplària d'embalatge
596 mm
Profunditat d'embalatge
246 mm
Alçada d'embalatge
468 mm
Pes de paquet
7,33 kg
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Cable d'alimentació inclòs
Yes
Altres característiques
Compatibilitat 3D
No
Mode d'autonomia
No
Pantalla extraïble
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 03:07:58
Es ha coleccionado 2 opiniones de expertos para HP ProOne 400 G5 Intel® Core™ i3 i3-9100T 50,8 cm (20") 1600 x 900 Pixeles PC todo en uno 8 GB DDR4-SDRAM 1 TB Unidad de disco duro Windows 10 Pro Wi-Fi 5 (802.11ac) Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Country Distributor
España 2 distributor(s)