location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dragonfly G4 Wolf Pro Security Edition Intel® Core™ i7 i7-1355U Ordinador portàtil 34,3 cm (13.5") WUXGA+ 32 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Blau

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dragonfly
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragonfly G4 Wolf Pro Security Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7L815ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961121391 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16569
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 01 Aug 2025 10:05:28
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Dragonfly G4 Wolf Pro Security Edition Intel® Core™ i7 i7-1355U Ordinador portàtil 34,3 cm (13.5") WUXGA+ 32 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Blau
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Ordinador portàtil Petxina de cloïssa Blau
  • - Intel® Core™ i7 i7-1355U Processador nombre de nuclis: 10
  • - 34,3 cm (13.5") WUXGA+ 1920 x 1280 Pixeles IPS Setinat
  • - 32 GB LPDDR5-SDRAM 6400 MHz
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet / connexió LAN Bluetooth 5.3 5G
  • - Polímer de liti (LiPo) 68 Wh 65 W
  • - Windows 11 Pro
More>>>
Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Procesador multinúcleo Intel de 13.ª generación

Disfruta de la combinación perfecta de potencia, agilidad de rendimiento y valor con un procesador Intel Core™ de 13.ª generación para manejar múltiples tareas de trabajo sin problemas y de manera fiable gracias a sus varios núcleos de procesamiento.[1]

La seguridad es la máxima prioridad

HP Wolf Pro Security Edition proporciona protección preconfigurada en los PC empresariales para pequeñas y medianas empresas.[6]

Ayude a proteger los datos críticos

El chip de seguridad integrado del módulo de plataforma de confianza (TPM, por sus siglas en inglés) ofrece claves de cifrado basadas en hardware para proteger los datos, el correo electrónico y las credenciales de usuario.

LAN inalámbrica rápida y eficiente

La portabilidad de tu PC y la fiabilidad de una conexión rápida determina dónde puedes trabajar. Obtén una conexión rápida y fiable en entornos inalámbricos densos con una velocidad de Gigabit Wi-Fi 6.[7]

HP Sure Sense

El malware evoluciona de forma rápida y los antivirus tradicionales no siempre reconocen los nuevos ataques. Protege tu ordenador de ataques nunca antes vistos con HP Sure Sense, que utiliza la IA de aprendizaje profundo para proporcionar una protección excepcional frente a malware avanzado.

Protección frente a derrames

Protege la delicada electrónica y los componentes clave de pequeños derrames gracias al teclado resistente a derrames.

Capacidad enorme de almacenamiento

Guarda documentos, imágenes, vídeos y todo aquello que necesites gracias a una unidad de disco duro de 1 TB.[8]

Cámara de 5 MP con campo de visión de 88°

Ofrece tu mejor faceta y muévete con total libertad delante de la cámara de 5 MP con campo de visión de 88 grados.

Pantalla de 13,5 pulgadas con relación de aspecto 3:2

Visualiza más contenido con menos desplazamientos en una pantalla de 13,5 pulgadas y una relación de aspecto de 3:2.

Diseño excepcional y ultraligero

El ordenador HP Elite Dragonfly ofrece una movilidad que supera las expectativas en un diseño excepcional.

Protege nuestro futuro compartido

La carcasa del PC contiene un 90 % del peso de magnesio reciclado.[4]

Disseny
Nom del color
Slate blue
Tipus de producte *
Ordinador portàtil
Color de producte *
Blau
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Premium
Any d'introducció
2023
País d'origen
Xina
Nom de marca original
HP
Exposar
Pantalla diagonal *
34,3 cm (13.5")
Resolució de pantalla *
1920 x 1280 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
WUXGA+
Tipus de panell
IPS
Superfície de pantalla
Setinat
Pantalla antireflectora
Yes
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
34,3 cm
Espai de color RGB
NTSC
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 13. Generacije
Processador *
i7-1355U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
5 GHz
Nuclis de rendiment
2
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
5 GHz
Freqüència turbo màxima del nucli d'eficiència
3,7 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Potència base del processador
15 W
Potència turbo màxima
55 W
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
LPDDR5-SDRAM
Velocitat de rellotge de memòria
6400 MHz
Factor de forma de memòria
A bord
Disseny de memòria
Not available
Màxima de memòria interna *
32 GB
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Tipus d'unitat òptica *
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel Iris Xe Graphics
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
4
Fabricant d'altaveus
Bang & Olufsen
Càmera
Càmera frontal
Yes
Xarxes
Generació de la xarxa mòbil
5G
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
Yes
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
Yes
Bluetooth
Yes
Versió Bluetooth
5.3
Comunicació de camp proper (NFC)
Yes
Controlador WWAN
Intel® 5G Solution 5000
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Cantidad de puertos Thunderbolt 4
2
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Teclat
Característiques especials de teclat
Resistente a derrames
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Model de dispositiu d'entrada
HP Premium Keyboard
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Tipus d'altaveu HP
Altaveus HP Quad
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
68 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Port de càrrega USB tipus C *
Yes
USB Power Delivery
Yes
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Certificats
Halogen baix
Yes
Certificats de conformitat
CCC
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada
297,4 mm
Profunditat
220,4 mm
Alçada
16,4 mm
Pes *
990 g
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
449 mm
Alçada d'embalatge
305 mm
Contingut de l'embalatge
Estilet
No