location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 2-in-1 Laptop 15-ew0007ns Intel® Core™ i7 i7-1260P Híbrid (2 en 1) 39,6 cm (15.6") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY x360 2-in-1 Laptop 15-ew0007ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7N2G8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192709818 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1843
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 22 Jan 2025 21:41:13
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP ENVY x360 2-in-1 Laptop 15-ew0007ns Intel® Core™ i7 i7-1260P Híbrid (2 en 1) 39,6 cm (15.6") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Híbrid (2 en 1) Negre
  • - Intel® Core™ i7 i7-1260P Processador nombre de nuclis: 12
  • - Pantalla sensible al tacte 39,6 cm (15.6") Full HD 1920 x 1080 Pixeles IPS 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Polímer de liti (LiPo) 51 Wh 10,25 h 65 W
  • - Windows 11 Home
More>>>
Luce tu mejor aspecto en tus videollamadas
Luce tu mejor aspecto en tus videollamadas

Disfruta de la máxima nitidez durante los chats de vídeo con la reducción de ruidos mediante IA y una cámara de 5 MP[2] con encuadre automático e interruptor de privacidad.

100 % sRGB

Muestra tus creaciones con todos sus colores en la pantalla 100 % sRGB, que te ofrece la máxima amplitud y precisión de color.

HP QuickDrop

Transfiere fotos, vídeos, documentos y más de forma inalámbrica entre tu ordenador y tu dispositivo móvil.

Micrófono silenciable

Disfruta de la tranquilidad y de las ventajas que te proporciona el botón del micrófono para silenciarlo: podrás accionarlo fácilmente y saber si está encendido o apagado gracias a su indicador LED.

Obturador de cámara
Obturador de cámara

No más cintas ni pegatinas antiestéticas para ocultar tus momentos privados. Garantiza tu privacidad y seguridad con una cubierta física visible que apaga la cámara de tu ordenador cuando no está en uso.

McAfee® LiveSafe™

Protege tu sistema operativo con una suscripción gratuita de 30 días a McAfee® LiveSafe™.

Oferta de Adobe

Consigue un mes gratis de las aplicaciones más creativas y productivas de Adobe con la compra de un ordenador de HP. Crea todo lo que te imagines: fotos, vídeos, gráficos, páginas web, PDF, entre otros. Comienza con la aplicación que mejor se adapte a tus necesidades.

Aprovecha al máximo tu suscripción 365.

Da vida a tus ideas. Impulsa tu creatividad con Microsoft 365. En Office (Word, Excel y PowerPoint), ahora se incluyen funciones de asistencia inteligente que te ayudan a mejorar la escritura, mostrar los datos de forma más clara y crear presentaciones con más impacto visual. Prueba Microsoft 365 gratis. 1 mes de prueba para los nuevos clientes de Microsoft 365.

Un procesador dinámico que se adapta a ti para ofrecerte un rendimiento superior para multitarea

Los procesadores Intel® Core™ de 12.ª generación distribuyen el rendimiento donde más lo necesites. De este modo, ahorras tiempo y aumentas la capacidad para hacer lo que realmente quieres. [5]

Una experiencia excepcional en cualquier lugar

La plataforma Intel® Evo™ reúne la combinación perfecta de rendimiento, capacidad de respuesta, duración de la batería e imágenes impresionantes en una nueva clase de portátiles. Estos diseños están verificados por Intel para obtener una experiencia excepcional en el uso del portátil en cualquier lugar. [6]

Gráficos Intel® Iris® Xᵉ

Un rendimiento impresionante para la creación, el gaming y el entretenimiento. Un nuevo nivel de rendimiento gráfico y efectos visuales nítidos e impresionantes, con la comodidad de un portátil fino y ligero. [7]

Pantalla IPS FHD

Disfrute de imágenes de gran nitidez desde cualquier ángulo. Gracias a los amplios ángulos de visualización de 178º y a una vibrante resolución de 1920 x 1080, disfrutará al máximo de sus contenidos favoritos. [8]

Antiparpadeo

Al usar la tecnología de atenuación de CC, que controla la iluminación ajustando la corriente directa en lugar de usando ciclos para la retroiluminación, conseguimos eliminar el parpadeo de la pantalla para obtener un visionado más cómodo. [9]

Diseño sostenible

Debido a que las pequeñas cosas marcan una gran diferencia, este producto incluye materiales sostenibles, como plástico procedente de los océanos y plástico recliclado posconsumo. [10]

Carga rápida HP

Cuando el portátil tiene poca batería, no se dispone de tiempo para esperar durante horas hasta que se cargue. Apague su dispositivo y eleve su batería de 0 al 50% en unos 30 minutos. [11]

Wi-Fi 6E

Gracias a la tecnología Wi-Fi 6E, podrás disfrutar de velocidades más rápidas, un mejor rendimiento, una mayor capacidad y latencias más bajas que las iteraciones anteriores. [12]

Cámara de infrarrojos HP True Vision de 5MP

La cámara de alta calidad permite participar en chats de vídeo con toda la familia con una nitidez asombrosa, gracias a su resolución de hasta 2592 x 1944. El sensor de infrarrojos te ofrece la seguridad añadida de Windows Hello, una forma más segura de acceder a tu equipo. [2]

Herramientas potentes para crear
Herramientas potentes para crear

Lleva al límite tu creatividad con unos colores muy brillantes en un monitor de 15,6 pulgadas, un procesador Intel®[1] y unos gráficos impresionantes.

Comparte imágenes y archivos al instante de forma inalámbrica
Comparte imágenes y archivos al instante de forma inalámbrica

Equipado de serie con HP Palette, incluye aplicaciones como HP QuickDrop para transferir archivos fácilmente de manera inalámbrica.

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Windows 11 ofrece un espacio tranquilo y creativo en el que puedes dedicarte a tus pasiones a través de una novedosa experiencia. Desde un menú de Inicio rejuvenecido hasta nuevas formas de conectarte con tus personas, noticias, juegos y contenido favorito, Windows 11 es el lugar para pensar, expresar y crear de forma natural. [4]

Disseny
Nom del color
Nightfall black aluminum
Tipus de producte *
Híbrid (2 en 1)
Color de producte *
Negre
Posicionament al mercat
Premium
Nom de marca original
HP
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
Full HD
Tipus de panell
IPS
Relació d'aspecte nativa
16:9
Tipus de cristall de pantalla
Vidre sense vores
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
39,6 cm
Espai de color RGB
sRGB
Gamma de colors
100%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 12. Generacije
Processador *
i7-1260P
Processador nombre de nuclis
12
Fils de processador
16
Freqüència d'acceleració del processador
4,7 GHz
Memòria cau de processador
18 MB
Tipus de memòria cau de processador
L3
Configurable TDP-down
20 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Disseny de memòria
2 x 8 GB
Ranures de memòria
2x SO-DIMM
Número de memòria interna lliure de ranures d'expansió
2
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel Iris Xe Graphics
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.3
MIMO
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2)
2
Cantidad de puertos Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
3
Rendiment
Chipset de placa mare
Intel® SoC
Brúixola electrònica
Yes
Acceleròmetre
Yes
Giroscopi
Yes
Sensor de temperatura
Yes
Teclat
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
Windows 11 Home
Característiques especials del processador
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Audio Boost
Yes
HP Imagepad
Yes
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
3
Battery capacity *
51 Wh
Durada de la bateria
10,25 h
Temps de reproducció de vídeo continu
15,25 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Port de càrrega USB tipus C *
Yes
USB Power Delivery
Yes
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
EPEAT Gold, ENERGY STAR
Pes i dimensions
Amplada
359 mm
Profunditat
229 mm
Alçada
18,6 mm
Pes *
1,81 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
520 mm
Alçada d'embalatge
305 mm
Pes de paquet
2,91 kg
Contingut de l'embalatge
Teclat inclòs
Yes
Altres característiques
Número d'altaveus
2