location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 14b-cb0004ns Intel® Pentium® Silver N6000 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebook x360 14b-cb0004ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7P6U4EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192867068 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2995
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 22 Jan 2025 21:42:43
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2024
Product end of life date
Bullet Points HP Chromebook x360 14b-cb0004ns Intel® Pentium® Silver N6000 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari Chromebook Convertible (Plegable) Plata
  • - Intel® Pentium® Silver N6000 1,1 GHz Processador nombre de nuclis: 4
  • - Pantalla sensible al tacte 35,6 cm (14") Full HD 1920 x 1080 Pixeles IPS
  • - 8 GB LPDDR4x-SDRAM 2933 MHz
  • - 128 GB eMMC
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Polímer de liti (LiPo) 47 Wh 11,25 h 45 W
  • - ChromeOS
More>>>
Potente y con una batería de larga duración
Potente y con una batería de larga duración

El Chromebook x360 funciona con un procesador Intel®[1] e incorpora innumerables prestaciones, entre ellas una batería de larga duración y un teclado de tamaño completo.

Pantalla táctil con microborde
Pantalla táctil con microborde

Disfruta de mayor amplitud de imagen gracias a una pantalla táctil con microborde que te permite optimizar tu experiencia de visionado.

Google Play Store para disfrutar de las aplicaciones
Google Play Store para disfrutar de las aplicaciones

Protégete y no te pierdas ninguna actualización gracias a la fluida integración de tu navegador Chrome y el acceso a Google Play Store[2].

Teclado completo

El teclado de tamaño completo te permite trabajar en cualquier lugar. Además, el recorrido de 1,5 mm de teclas brinda comodidad y la máxima productividad.

HP Imagepad con movimientos multitáctiles

Este auténtico panel multitáctil es compatible con gestos de cuatro dedos y te permite desplazarte, hacer zoom y navegar con un sencillo toque.

Obtén un increíble rendimiento para trabajar y jugar

Gracias al procesador Intel® Pentium® del portátil, puedes hacer multitarea fácilmente y con distintas funciones multipantalla. Asimismo, puedes comunicarte de forma fácil con tus amigos y familia, además de llevar contigo tu entretenimiento favorito en los desplazamientos. Todo el rendimiento y calidad que esperas de un procesador Intel® Pentium®. Además, con las fabulosas opciones de pantalla, presupuesto y estilo, puedes elegir el portátil que mejor se adapte a ti. [3]

Gráficos Intel® UHD

Transmite contenido 4K de manera fluida y juega a tus juegos favoritos en 720p sin necesidad de una tarjeta gráfica independiente. Con el excelente rendimiento de los gráficos Intel® UHD notarás la diferencia en todo lo que hagas. [4]

Pantalla táctil IPS FHD

Consulte su contenido en cualquier momento con los amplios ángulos de 178º y una imagen vibrante. Además, la tecnología de pantalla táctil le permitirá controlar su PC directamente desde la pantalla. [5]

Plásticos procedentes de los océanos

El diseño de nuestro portátil, fabricado teniendo en cuenta el medio ambiente, incluye materiales sostenibles como plásticos procedentes de los océanos en la carcasa de los altavoces o aluminio reciclado. [6]

Óptima duración de la batería para los días más largos

Mantente conectado hasta el final del día con hasta 11 horas y 15 minutos de duración de la batería. La duración de la batería prolongada implica poder extender tus horas de uso sin necesidad de recargar. [7]

Combo de 802.11a/b/g/n/ac (2x2) Wi-Fi® y Bluetooth® 5

Permanezca conectado a los accesorios Wi-Fi y Bluetooth® con la tecnología inalámbrica. [8]

Alimentación USB Type-C® + monitor + velocidad de transmisión de datos de 5 Gbps

Carga tu dispositivo o conéctate a un monitor externo desde un único puerto USB-C® con una velocidad de señal de 5 Gbps. Además, al ser reversible, no tendrás que preocuparte de si lo conectas correctamente. [9]

Cámara HP Wide Vision HD

Con un campo de visión de 88 grados y ángulo ancho, podrás disfrutar de chats increíblemente detallados con toda tu familia o grupo de amigos. [10]

Almacenamiento eMMC de 128 GB
Almacenamiento eMMC de 128 GB

La tarjeta multimedia integrada proporciona un almacenamiento basado en flash fiable a un precio muy asequible. Además, sin las piezas móviles de una unidad de disco duro tradicional, la posibilidad de error y daños es menor.

Disseny
Nom del color
Natural silver cover and keyboard frame, ash gray base
Tipus de producte *
Chromebook
Color de producte *
Plata
Factor de forma *
Convertible (Plegable)
Posicionament al mercat
Diari
Nom de marca original
HP
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
Full HD
Tipus de panell
IPS
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Pentium® Silver
Processador *
N6000
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,3 GHz
Freqüència de processador *
1,1 GHz
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
LPDDR4x-SDRAM
Velocitat de rellotge de memòria
2933 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
8 GB
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
128 GB
Suport d'emmagatzematge *
eMMC
Memòria flash
128 GB
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Realtec RTL8822CE
Fabricant del controlador WLAN
Realtek
Bluetooth
Yes
Versió Bluetooth
5.0
MIMO
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Rendiment
Chipset de placa mare
Intel® SoC
Acceleròmetre
Yes
Giroscopi
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat de mida completa
Yes
Nom del color del teclat
negro azabache
Programari
Sistema operatiu subministrat *
ChromeOS
Característiques especials del processador
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Software Guard Extensions (Intel® SGX)
No
Intel® 64
Yes
Estats inactius
Yes
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Imagepad
Yes
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
2
Battery capacity *
47 Wh
Durada de la bateria
11,25 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Pes de la bateria
190 g
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Port de càrrega USB tipus C *
Yes
USB Power Delivery
Yes
Seguretat
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, EPEAT Gold
Pes i dimensions
Amplada
326,3 mm
Profunditat
219,6 mm
Alçada
18,5 mm
Pes *
1,62 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
483 mm
Alçada d'embalatge
305 mm
Pes de paquet
2,29 kg
Contingut de l'embalatge
Estilet
No
Altres característiques
Número d'altaveus
2
Country Distributor
España 1 distributor(s)