location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15s-eq1174ns AMD Ryzen™ 3 3250U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 15s-eq1174ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7P6W1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192867235 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 966
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 08 Nov 2024 05:24:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2023
Product end of life date
Bullet Points HP 15s-eq1174ns AMD Ryzen™ 3 3250U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari Ordinador portàtil Petxina de cloïssa Plata
  • - AMD Ryzen™ 3 3250U 2,6 GHz Processador nombre de nuclis: 2
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixeles Retroil·luminació LED 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - AMD Radeon Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Liti-Ion (Li-Ion) 41 Wh 7 h 45 W
  • - DOS gratuït
More>>>
Visualiza más; lleva menos peso
Visualiza más; lleva menos peso

Compacto, ligero y diseñado para viajar. Visualiza más fotos, vídeos o proyectos en una pantalla de bisel con microborde de 6,5 mm.

Más tiempo, más veloz
Más tiempo, más veloz

La batería de larga duración y la tecnología de carga rápida HP te permiten trabajar, reproducir contenido y permanecer conectado todo el día. Panel táctil de precisión integrado con compatibilidad multitáctil que acelera la navegación y la productividad.

Gráficos AMD Radeon™

Ya sea en juegos o películas, disfruta del alto rendimiento para todo tu entretenimiento.

Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Almacenamiento PCIe SSD

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 512 GB de almacenamiento PCIe SSD.

Compatible con MU-MIMO

Si tiene varios dispositivos de MU-MIMO en su casa, MU-MIMO funciona en combinación con un enrutador MU-MIMO para maximizar el tráfico de red para una experiencia en línea más fluida.

RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Lector de tarjeta SD y Micro SD

Inserte tan solo una tarjeta SD o Micro SD y aumente el almacenamiento de su dispositivo para guardar más música, fotos y películas o acceda fácilmente a cualquier contenido almacenado en una tarjeta existente.

Tamaño completo y teclado numérico integrado

El teclado de tamaño completo con teclado numérico integrado te permite escribir cómodamente y aumentar tu productividad con un recorrido de tecla de 1,5 mm.

Procesador AMD Ryzen™ 3 3250U
Procesador AMD Ryzen™ 3 3250U

Los procesadores AMD Ryzen™ con gráficos Radeon™ impulsan experiencias increíbles de entretenimiento con efectos visuales sorprendentes, una rápida capacidad de respuesta en la multitarea y una larga duración de la batería. [2]

Pantalla Full HD

Siéntate y disfruta de imágenes y efectos visuales de gran nitidez con una calidad de 2 millones de píxeles. La resolución de 1920 x 1080 ofrece a todo tu contenido digital una nueva dimensión. [3]

Carga rápida HP

Cuando el portátil tiene poca batería, no se dispone de tiempo para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en unos 45 minutos. [4]

USB Type-C® con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-C® que ofrece una velocidad de transmisión de datos de 5 Gbps. Además, es reversible para que nunca tengas que preocuparte de conectarlo al revés. [6]

Cámara HP True Vision HD

Obtenga una gran claridad cuando realice videoconferencias, incluso en situaciones de poca luz, y convierta cada una de ellas en una conversación cara a cara. [7]

Rendimiento fiable
Rendimiento fiable

Afronta tus días más estresantes con el rendimiento de un procesador fiable. Almacena todas las cosas que te gustan, gracias a un amplio almacenamiento para tus fotos, vídeos y documentos.

Wi-Fi 5 (1x1) y Bluetooth® 4.2 (802.11a/b/g/n/ac)
Wi-Fi 5 (1x1) y Bluetooth® 4.2 (802.11a/b/g/n/ac)

Permanezca conectado a los accesorios Wi-Fi y Bluetooth® con la tecnología inalámbrica. [5]

HP Imagepad con movimientos multitáctiles
HP Imagepad con movimientos multitáctiles

Este auténtico panel multitáctil es compatible con gestos de cuatro dedos y te permite desplazarte, hacer zoom y navegar con un sencillo toque.

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
Any d'introducció
2023
Nom de marca original
HP
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
220 cd/m²
Mida de pantalla diagonal
39,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 3
Generació de processadors
AMD Ryzen 3000 Series
Processador *
3250U
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
3,5 GHz
Freqüència de processador *
2,6 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2400 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 8 GB
Ranures de memòria
1x SO-DIMM
Número de memòria interna lliure de ranures d'expansió
1
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexió a xarxa mòbil *
No
Tipus d'antena
1x1
Model de controlador WLAN
Realtek RTL8821CE
Fabricant del controlador WLAN
Realtek
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
4.2
Miracast
Yes
MIMO
Yes
Tipus MIMO
Multi User MIMO
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Port de micròfon/auricular combo
Yes
Rendiment
Chipset de placa mare
AMD SoC
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
DOS gratuït
Special features
Tipus d'altaveu HP
HP Dual Speakers
Adaptador Smart AC HP
Yes
HP Imagepad
Yes
Càmera frontal HP
HP TrueVision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
41 Wh
Durada de la bateria
7 h
Temps de reproducció de vídeo continu
8,5 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Pes de la bateria
210 g
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès
Pes i dimensions
Amplada
358,5 mm
Profunditat
242 mm
Alçada
17,9 mm
Pes *
1,69 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
305 mm
Alçada d'embalatge
520 mm
Pes de paquet
2,21 kg
Contingut de l'embalatge
Teclat inclòs
Yes
Altres característiques
Número d'altaveus
2