location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-bc523ns Intel® Core™ i5 i5-9300H Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) DOS gratuït Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-bc523ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7WC69EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905948635 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8837
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 18 Jan 2020
Product end of life date
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion 15-bc523ns Intel® Core™ i5 i5-9300H Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) DOS gratuït Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinador portàtil Petxina de cloïssa Negre
  • - Intel® Core™ i5 i5-9300H 2,4 GHz Processador nombre de nuclis: 4
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixeles SVA Retroil·luminació LED 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA® GeForce® GTX 1050 3 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Liti-Ion (Li-Ion) 63,3 Wh 135 W
  • - DOS gratuït
More>>>
Creación. Juegos. Está en su mano.
Creación. Juegos. Está en su mano.

Convierte tus ideas más ambiciosas y atrevidas en una realidad, o lleva a cabo varias tareas como un auténtico profesional con los gráficos independientes NVIDIA® GTX™ y el potente procesador Intel® Core™.[1]

Te encantará lo que ves
Te encantará lo que ves

Da igual que esté editando vídeos, viendo su película favorita, retocando fotos o simplemente jugando, la vibrante pantalla FHD[2] destaca hasta el más mínimo detalle.

Amplíe su colección digital
Amplíe su colección digital

Ahora, con el almacenamiento masivo, puede descargar todo su contenido directamente en el ordenador portátil. Lleve siempre consigo su software y colecciones preferidas de fotografías, música y películas.

Micrófono de matriz doble
Micrófono de matriz doble

Con dos micrófonos y un software de reducción del ruido avanzado, su voz sonará siempre nítida cuando grabe audios o realice videoconferencias.

Elige tu color

Personalice su PC con su elección de color, con un estilo que se ajuste a usted. [13]

Una experiencia de sonido realmente potente
Una experiencia de sonido realmente potente

Con HP Audio Boost y el audio personalizado en colaboración con los expertos de B&O, disfruta una experiencia de sonido auténtica y enriquecedora. Deja que el sonido te mueva.

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Negre
Factor de forma *
Petxina de cloïssa
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
SVA
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla dual
No
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 9. Generacije
Processador *
i5-9300H
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,1 GHz
Freqüència de processador *
2,4 GHz
Bus del sistema
8 GT/s
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
Smart Cache
Socket del processador
BGA 1440
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Coffee Lake
Potència de disseny tèrmic (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Número màxim de carrils PCI Express
16
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2666 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 8 GB
Ranures de memòria
2x SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe, PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® GTX 1050
Memòria d'adaptador de gràfics discret
3 GB
Tipus de memòria gràfica discreta
GDDR5
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1050 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x3E9B
Àudio
Sistema d'àudio
B&O PLAY
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Xarxes
Tipus d'antena
2x2
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports USB 2.0 *
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Port de micròfon/auricular combo
Yes
Rendiment
Chipset de placa mare
Intel® HM370
Acceleròmetre
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat estil illa
Yes
Teclat de mida completa
Yes
Tecles Windows
Yes
Programari
Sistema operatiu subministrat *
DOS gratuït
Característiques especials del processador
Intel My wifi Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
42 x 28 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
191075
Special features
Tipus d'altaveu HP
HP Dual Speakers
HP Imagepad
Yes
Càmera frontal HP
HP Wide Vision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
4
Battery capacity *
63,3 Wh
Temps de càrrega ràpida (50%)
45 min
Gestió de l'energia
Potència de dissipació de adaptador AC
135 W
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Pes i dimensions
Amplada
382,4 mm
Profunditat
252,5 mm
Alçada
24,5 mm
Pes *
2,1 kg
Dades de l'embalatge
Amplària d'embalatge
552 mm
Profunditat d'embalatge
69 mm
Alçada d'embalatge
305 mm
Pes de paquet
3,33 kg
Contingut de l'embalatge
Adaptador de CA agrupades *
Yes