location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G5 Intel Xeon W w5-2455X 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA RTX 6000 Ada Windows 11 Pro Tower Lloc de treball AI Workstation Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82F57ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961431841 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12786
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Jul 2025 09:24:20
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G5 Intel Xeon W w5-2455X 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA RTX 6000 Ada Windows 11 Pro Tower Lloc de treball AI Workstation Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rendiment Lloc de treball Negre
  • - Intel Xeon W w5-2455X 3,2 GHz Processador nombre de nuclis: 12
  • - 64 GB DDR5-SDRAM 4800 MHz 2 x 32 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA RTX 6000 Ada 48 GB
  • - Ethernet / connexió LAN
  • - Windows 11 Pro
More>>>
Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Procesador Intel Xeon W

Obtenga un rendimiento optimizado tanto si su aplicación profesional utiliza un gran número de núcleos o una alta frecuencia con el procesador Intel Xeon W.[1]

La seguridad es la máxima prioridad

HP Wolf Pro Security Edition proporciona protección preconfigurada en los PC empresariales para pequeñas y medianas empresas.

Gráficos de nivel profesional

Aborda proyectos de edición de vídeo, aprendizaje automático y simulación avanzados

Configuración de memoria ultrarrápida

Acelera tu flujo de trabajo. Potencia las cargas de trabajo que requieren mucha memoria con un rápido rendimiento en lo que respecta al renderizado, simulación, aprendizaje automático y edición de vídeo.

Rendimiento profesional. Extraordinaria capacidad de ampliación.

Afronta flujos de trabajo intensos con hasta 2 GPU profesionales de gama alta, 26 núcleos[1] en un procesador Intel Xeon W de última generación y 512 GB de memoria[2]. Amplía fácilmente a medida que evolucione el trabajo con acceso sin herramientas, 5 ranuras PCIe y 2 bahías NVMe de acceso frontal.[3]

Diseñado para permanecer fresco y silencioso.

Supera los límites de tu estación de trabajo de sobremesa sin la molestia del ruido. El control inteligente de los ventiladores del sistema mantiene el silencio al ajustar en tiempo real su velocidad por medio de más de 20 sensores de temperatura. Ventiladores y conductos estratégicamente situados para optimizar el flujo de aire y la disipación del calor.

Impulsa la innovación de la IA

Acelera el desarrollo y la inferencia de IA con la estación de trabajo con IA Z4, que cuenta con hasta 2 GPU NVIDIA RTX™ 6000 Ada Generation[4] que ofrecen hasta 2.914 TOPS de IA para IA avanzada. Procesa tus datos confidenciales de forma segura en una estación de trabajo local para obtener información de una forma más rápida.

Diseñada pensando en el planeta.

En HP, nos preocupa el impacto que nuestros productos tienen en nuestra gente, nuestras comunidades y el planeta. De ahí que Z4 contenga un 40 % de plástico reciclado,[5] un 10 % de metal reciclado, un embalaje exterior 100 % de origen sostenible y una certificación EPEAT Oro Climate+.[6,7]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Xeon W
Processador *
w5-2455X
Processador nombre de nuclis
12
Fils de processador
24
Freqüència d'acceleració del processador
4,4 GHz
Freqüència de processador *
3,2 GHz
Nuclis de rendiment
12
Memòria cau de processador
30 MB
Tipus de memòria cau de processador
L3
Potència base del processador
200 W
Potència turbo màxima
240 W
Memòria
Memòria interna *
64 GB
Màxima de memòria interna *
512 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
2 x 32 GB
Ranures de memòria
8x DIMM
Velocitat de rellotge de memòria
4800 MHz
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA RTX 6000 Ada
Memòria d'adaptador de gràfics discret
48 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Model d'adaptador de gràfics en funcionament *
No disponible
Xarxes
Ethernet / connexió LAN *
Yes
Wi-Fi *
No
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
6
Connectivitat
Quantitat de ports USB 3.2 Gen 2x2 tipus C
2
USB Power Delivery
Yes
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
Ranures PCI Express x4 (Gen 4.x)
2
Ranures PCI Express x16 (Gen 4.x)
2
Ranures PCI Express x16 (Gen 5.x)
1
Disseny
Tipus de xassís *
Tower
Número de badies de 3,5"
4
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
Any d'introducció
2023
País d'origen
República Txeca
Rendiment
Posicionament al mercat
Rendiment
Chipset de placa mare
Intel W790
Xip d'àudio
Realtek ALC3205-CG
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Mòdul de Plataforma fiable (TPM)
Yes
Tipus de producte *
Lloc de treball
Versió de Mòdul de plataforma fiable (TPM)
2.0
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP Support Assistant
Yes
Eines de seguretat HP
HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certificate; HP Sure Start; HP Sure Recover
Eines de gestió HP
HP Driver Packs; HP Smart Support
Programari HP proporcionat
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack
Intel·ligència artificial HP
AI Workstation
Segment HP
Empresa
Pes i dimensions
Amplada *
168,9 mm
Profunditat *
444,5 mm
Alçada *
386,1 mm
Pes *
10,5 kg
Amplària d'embalatge
314 mm
Profunditat d'embalatge
572 mm
Alçada d'embalatge
563 mm
Pes de paquet
14,3 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Exposar
Visualitzador inclòs *
No
Altres característiques
Tipus de teclat
USB
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)