location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G5 A AMD Ryzen Threadripper PRO 7965WX 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower Lloc de treball AI Workstation Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G5 A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82F97ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415900128 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9664
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 22 Jun 2025 19:19:19
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z6 G5 A AMD Ryzen Threadripper PRO 7965WX 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower Lloc de treball AI Workstation Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rendiment Lloc de treball Negre 1450 W
  • - AMD Ryzen Threadripper PRO 7965WX 4,2 GHz Processador nombre de nuclis: 24
  • - 64 GB DDR5-SDRAM 5600 MHz 2 x 32 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - Ethernet / connexió LAN 10,1000,100 Mbit/s
  • - Windows 11 Pro
More>>>
Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Procesador AMD Ryzen™

Haz realidad tus ideas de forma rápida y eficaz con los últimos procesadores AMD Ryzen™.

Configuración de memoria ultrarrápida

Acelera tu flujo de trabajo. Potencia las cargas de trabajo que requieren mucha memoria con un rápido rendimiento en efectos visuales, composición y renderizado.

Crea, renderiza y procesa: todo al mismo tiempo

Arrasa en producción virtual, modelado 3D, IA o aprendizaje automático. El diseño del sistema incluye un increíble número de núcleos en una sola CPU de estación de trabajo[1] por lo que hay espacio para varias GPU de gama alta.[2] Y todo ello con un eficiente rendimiento por vatio.

Ampliable. Flexible. Silencioso

Diseñado para incluir toda la potencia y componentes que necesitas ahora y en el futuro. Disfruta de la máxima capacidad de expansión con amplias configuraciones de almacenamiento y memoria. Supera proyectos intensos gracias a un dispositivo que se ha diseñado para funcionar silenciosamente y sin calentarse.

Seguridad integral. Fiabilidad de confianza

Disfruta de la tranquilidad que ofrece una estación de trabajo diseñada para durar. El Z6 G5 A ha pasado más de 360 000 horas de pruebas rigurosas, superado pruebas MIL-STD[3] y cuenta con certificación para aplicaciones profesionales. Además, con HP Wolf Security for Business, cuenta con protección a todos los niveles del SO.[4]

Parte del portfolio de ordenadores más sostenibles del mundo[5]

En HP, nos preocupa el impacto que nuestros productos tienen en nuestra gente, comunidades y planeta. Los productos Z están diseñados pensando en la sostenibilidad. Por ello, puedes enorgullecerte de elegir Z, sabiendo que estás ayudando a proteger nuestro futuro compartido.

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen Threadripper PRO
Generació de processadors
AMD Ryzen Threadripper PRO 7000 WX-Series
Processador *
7965WX
Processador nombre de nuclis
24
Fils de processador
48
Freqüència d'acceleració del processador
5,3 GHz
Freqüència de processador *
4,2 GHz
Memòria cau de processador
128 MB
Tipus de memòria cau de processador
L3
Número de processadors instal · Lats
1
Memòria
Memòria interna *
64 GB
Màxima de memòria interna *
1 TB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
2 x 32 GB
Velocitat de rellotge de memòria
5600 MHz
ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics en funcionament *
No
Model d'adaptador de gràfics en funcionament *
No disponible
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 1000, 100 Mbit/s
Wi-Fi *
No
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
14
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
4 slots PCI Express
2
Ranures d'expansió
Ranures PCI Express x4 (Gen 4.x)
3
Ranures PCI Express x16 (Gen 4.x)
1
Ranures PCI Express x16 (Gen 5.x)
4
Disseny
Tipus de xassís *
Tower
Número de badies de 3,5"
2
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
Any d'introducció
2024
País d'origen
República Txeca
Rendiment
Posicionament al mercat
Rendiment
Xip d'àudio
Realtek ALC3205-CG
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Mòdul de Plataforma fiable (TPM)
Yes
Tipus de producte *
Lloc de treball
Versió de Mòdul de plataforma fiable (TPM)
2.0
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP Support Assistant
Yes
Eines de seguretat HP
HP Secure Erase; HP BIOSphere; HP Sure Run; HP SureClick; HP Sure Sense; HP Sure Admin; HP Platform Certificate; HP Sure Start; HP Sure Recover
Eines de gestió HP
HP Driver Packs; HP Smart Support
Programari HP proporcionat
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Services Scan; HP Data Science Stack Manager
Intel·ligència artificial HP
AI Workstation
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
1450 W
Certificats
Halogen baix
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada *
169 mm
Profunditat *
465 mm
Alçada *
445 mm
Pes *
13,2 kg
Amplària d'embalatge
313 mm
Profunditat d'embalatge
593 mm
Alçada d'embalatge
610 mm
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Exposar
Visualitzador inclòs *
No
Altres característiques
Tipus de teclat
USB
Country Distributor
España 2 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)