location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 27-ca2023nsBundle AiO PC Intel® Core™ i7 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion 27-ca2023nsBundle AiO PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83R88EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497435863 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: creado por HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1955
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 16 Jun 2023 03:20:38
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2023
Product end of life date
Bullet Points HP Pavilion 27-ca2023nsBundle AiO PC Intel® Core™ i7 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari 180 W
  • - Intel® Core™ i7 Processador nombre de nuclis: 16
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - 2 GB Intel UHD Graphics 770
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Home
More>>>
Preparado para el entretenimiento y el streaming
Preparado para el entretenimiento y el streaming

Disfruta de tus momentos de ocio durante más tiempo gracias al filtro Low Blue Ligth, una pantalla antiparpadeo[1] y el audio de B&O.

Los pequeños detalles son los que marcan la diferencia
Los pequeños detalles son los que marcan la diferencia

Diseñado a conciencia con plásticos reciclados posconsumo y el equivalente a 3 botellas de plástico destinadas a acabar en los océanos[5].

Fomenta tu productividad
Fomenta tu productividad

Disfruta de conexiones seguras gracias a la cámara emergente de 5 MP[2] y de su potencia durante todo el día gracias a un procesador Intel®[4].

NVIDIA® GeForce® MX450

Acelera tu dispositivo con las gráficas NVIDIA® GeForce® MX450 de gran rendimiento y eficiencia energética. Ahora puedes disfrutar de increíbles fotos en HD, edición de vídeo y juegos más rápidos y fluidos. El potente motor gráfico de GeForce MX450 y las innovadoras tecnologías te proporcionan un rendimiento mucho más rápido en comparación con las gráficas integradas más recientes. Asimismo, incluye la tecnología de ahorro de energía NVIDIA Optimus que te permite hacer muchas más cosas entre cargas.

Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Almacenamiento PCIe SSD
Almacenamiento PCIe SSD

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 1 TB de almacenamiento PCIe SSD.

Memoria de doble canal

Con una tecnología de doble canal, dos canales trabajan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la RAM aumentando el rendimiento del sistema.

Una experiencia de sonido realmente potente

Los altavoces HP, optimizados con la colaboración de los expertos de B&O, ofrecen un sonido claro y nítido. No te limites a escuchar: deja que la experiencia inmersiva te envuelva.

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Windows 11 ofrece un espacio tranquilo y creativo en el que puedes dedicarte a tus pasiones a través de una novedosa experiencia. Desde un menú de Inicio rejuvenecido hasta nuevas formas de conectarte con tus personas, noticias, juegos y contenido favorito, Windows 11 es el lugar para pensar, expresar y crear de forma natural. [6]

Amplía el rendimiento para que tu PC pueda compatibilizar aún más tareas

Ve más allá de la velocidad bruta del procesador. Gracias a los procesadores Intel® Core™ de 13.ª generación, Intel ha mejorado aún más su diseño híbrido. Un mayor rendimiento del núcleo equivale a tareas dedicadas más fáciles y rápidas. Una mayor eficiencia de los núcleos equivale a un mejor rendimiento en la multitarea. Los mismos gráficos excelentes y la mejor conectividad de su categoría conllevan una pantalla totalmente inmersiva y conexiones alámbricas e inalámbricas ultrarrápidas. [4]

Antiparpadeo

Al usar la tecnología de atenuación de CC, que controla la iluminación ajustando la corriente directa en lugar de usando ciclos para la retroiluminación, conseguimos eliminar el parpadeo de la pantalla para obtener un visionado más cómodo. [7]

Oferta de Adobe

Consigue un mes gratis de las aplicaciones más creativas y productivas de Adobe con la compra de un ordenador de HP. Crea todo lo que te imagines: fotos, vídeos, gráficos, páginas web, PDF, entre otros. Comienza con la aplicación que mejor se adapte a tus necesidades. [8]

Una calidad en la que confiar

La vida puede ser impredecible, pero no tu All-in-One de HP. Con la garantía de haber superado más de 230 pruebas individuales, nuestro All-in-One ofrece una durabilidad en la que puedes confiar y una fiabilidad con la que puedes contar. [9]

USB Type-C® con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-C® que ofrece una velocidad de transmisión de datos de 5 Gbps. Además, es reversible para que nunca tengas que preocuparte de conectarlo al revés. [10]

USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps. [11]

Almacenamiento Dropbox en la nube
Almacenamiento Dropbox en la nube

Almacena y sincroniza tu contenido en línea con Dropbox. Obtén 25 GB de almacenamiento para acceder, gestionar y compartir durante un año tus fotos, música y archivos desde cualquier lugar con acceso a Internet. [12]

Cámara HP True Vision 5MP

La cámara de alta calidad te permite disfrutar de unas videollamadas con toda la familia con la máxima nitidez y a una resolución máxima de 2.592x1.944. [2]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 13. Generacije
Processador nombre de nuclis
16
Fils de processador
24
Freqüència d'acceleració del processador
4,9 GHz
Memòria cau de processador
30 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
2 x 8 GB
Ranures de memòria
2x SO-DIMM
Velocitat de rellotge de memòria
3200 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Memòria d'adaptador de gràfics discret
2 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 770
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8852BE
Tipus d'antena
2x2
Xarxes
Bluetooth
Yes
Versió Bluetooth
5.2
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Disseny
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Rendiment
Posicionament al mercat
Diari
Chipset de placa mare
Intel H670
Altaveus incorporats
Yes
Número d'altaveus
2
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Programari
Sistema operatiu subministrat *
Windows 11 Home
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
180 W
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
614,1 mm
Profunditat *
208,1 mm
Alçada *
471,3 mm
Pes *
8,3 kg
Amplària d'embalatge
850 mm
Profunditat d'embalatge
295 mm
Alçada d'embalatge
705 mm
Pes de paquet
14,3 kg
Contingut de l'embalatge
Teclat inclòs
Yes
Connectivitat del teclat
Sense fils
Exposar
Pantalla diagonal
68,6 cm (27")
Resolució de pantalla
1920 x 1080 Pixeles
Tipus de panell
IPS
Brillantor de la pantalla
250 cd/m²
Altres característiques
Número de memòria interna lliure de ranures d'expansió
2
Fabricant d'altaveus
Bang & Olufsen
Mida de pantalla diagonal
68,6 cm