location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Desktop S01-aF0008ns Intel® Celeron® J4005 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slim Desktop
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S01-aF0008ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8BP20EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194441185966 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11869
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Jan 2020
Product end of life date
Product Brochure/Datasheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Slim Desktop S01-aF0008ns Intel® Celeron® J4005 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Negre 65 W
  • - Intel® Celeron® J4005 2 GHz Processador nombre de nuclis: 2
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB Dispositiu d'estat sòlid (SSD)
  • - Intel® UHD Graphics 600
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - DOS gratuït
More>>>
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Celeron®
Processador *
J4005
Processador nombre de nuclis
2
Fils de processador
2
Freqüència d'acceleració del processador
2,7 GHz
Freqüència de processador *
2 GHz
Socket del processador
BGA 1090
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L2
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Gemini Lake
Potència de disseny tèrmic (TDP)
10 W
Tjunction
105 °C
Versió de ranures PCI Express
2.0
Número màxim de carrils PCI Express
6
PCI Express сonfigurations
1x2, 1x2+2x1, 1x4, 2x1, 4x1
Número de processadors instal · Lats
1
Màxim de memòria interna suportada pel processador
8 GB
Tipus de memòria suportats pel processador
DDR4-SDRAM, LPDDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2400 MHz
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
1x DIMM
Velocitat de rellotge de memòria
2400 MHz
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
No
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 600
Freqüència base d'adaptador de gràfics en funcionament
250 MHz
Freqüència burst d'adaptador de gràfics en funcionament
700 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
700 MHz
Memòria d'adaptador de gràfics en funcionament màxima
8 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
ID d'adaptador de gràfics en funcionament
0x3185
Número d'unitats d'execució
12
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
1x1
Bluetooth
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports VGA (D-Sub)
1
Port DVI
No
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Tower
Número de badies de 3,5"
1
Color de producte *
Negre
País d'origen
Xina
Rendiment
Chipset de placa mare
Intel® H370
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
DOS gratuït
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Mida del paquet del processador
25 x 24 mm
Configuració de CPU (màx.)
1
UART
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió de la tecnologia Intel Smart Response
0,00
Processor ARK ID
128992
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Intel Anti-Theft Technology
No
Processador sense conflictes
Yes
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
65 W
Pes i dimensions
Amplada *
95 mm
Profunditat *
303 mm
Alçada *
270 mm
Pes *
3,02 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
196 mm
Alçada d'embalatge
346 mm
Pes de paquet
6,2 kg
Contingut de l'embalatge
Cable d'alimentació inclòs
Yes
Exposar
Visualitzador inclòs *
No
Source Testseek summary Average rating
Reviews
Updated:
2020-07-13 11:55:59
Es ha coleccionado 1 opiniones de expertos para HP Slim Desktop S01-aF0008ns Intel® Celeron® J4005 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Torre PC Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%