location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 25L GT15-0087ns AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
25L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25L GT15-0087ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8Z468EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498563473 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 503
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Nov 2024 16:56:04
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Feb 2024
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP 25L GT15-0087ns AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jocs de vídeo PC Blanc 500 W
  • - AMD Ryzen™ 7 5700G 3,8 GHz Processador nombre de nuclis: 8
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 1,51 TB HDD+SSD
  • - NVIDIA GeForce RTX 4060 Ti 8 GB AMD Radeon Graphics
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Home
More>>>
Procesador potente para una experiencia de gaming rebosante de acción
Procesador potente para una experiencia de gaming rebosante de acción

Prepárate para un rendimiento máximo gracias al procesador AMD[1], los impresionantes gráficos y un ventilador frontal de 120 mm para permanecer siempre fresco.

Personalización con OMEN Gaming Hub
Personalización con OMEN Gaming Hub

Personaliza y actualiza a tu gusto con el OMEN Gaming Hub y el acceso sin herramientas a los componentes internos[2].

Presume de tus habilidades de juego, con estilo
Presume de tus habilidades de juego, con estilo

Disfruta de una experiencia de gaming inigualable con este PC gaming moderno y personalizable a tu gusto, con un control RGB total.

Procesadores de ordenador de sobremesa AMD Ryzen™ de la serie 5000

Tanto si estás jugando a las últimas novedades, diseñando el próximo rascacielos o resolviendo problemas científicos, necesitas un potente procesador que pueda hacer frente a dichas tareas. Los procesadores para ordenadores de sobremesa AMD Ryzen™ de la serie 5000 han establecido un nuevo estándar en artistas y gamers. [1]

Más qué rápidas

Las GPU NVIDIA® GeForce RTX™ de la serie 40 son más que rápidas. Desarrolladas por la arquitectura NVIDIA Ada Lovelace que ofrece un salto tanto en el rendimiento como en los gráficos basados en IA. Disfruta de mundos virtuales realistas con el trazado de rayos y los juegos con fotogramas por segundo extremadamente altos. [4]

Almacenamiento PCIe SSD

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 512 GB de almacenamiento PCIe SSD.

Tecnología DTS: X® Ultra

Al producir un sonido 3D auténtico y espacialmente preciso a través de cualquier auricular, esta tecnología ofrece modos de audio especialmente adaptados a diferentes tipos de juegos para proporcionar una inmersión que origine la mejor experiencia de entretenimiento posible. [5]

USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps. [6]

Memoria HyperX® DDR4

Con hasta 16 GB de memoria RAM rápida HyperX® DDR4-3200, podrás potenciar el rendimiento de todo, desde la multitarea hasta los juegos.

Configuraciones de almacenamiento doble

Al incluir tanto una unidad SSD para el sistema operativo como un disco duro tradicional, podrás obtener las ventajas de ambos mundos: tiempos de arranque rápidos, capacidad de respuesta ágil y mayor capacidad de almacenamiento.

Diseño sostenible

Este producto incluye materiales como pintura a base de agua en el diseño, porque los pequeños detalles marcan una gran diferencia. [9]

Conéctate sin esfuerzo

Disfruta de una ultrarrápida velocidad de datos gigabit con un combo Wi-Fi 6 (2x2) y Bluetooth® 5.3 [8]

McAfee® LiveSafe™

Protege tu sistema operativo con una suscripción gratuita de 30 días a McAfee® LiveSafe™. [10]

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio totalmente renovado, hasta nuevas formas de conectar con tu gente, noticias, juegos y contenidos favoritos, Windows 11 es el lugar en el que puedes pensar, expresar y crear de forma natural. [3]

USB Type-C® con una velocidad de señalización de tan solo 10 Gbps
USB Type-C® con una velocidad de señalización de tan solo 10 Gbps

Conecte el almacenamiento externo a este puerto USB-C™, que presenta una velocidad de señalización de 10Gb/s. Además, es reversible, por lo que no tendrá que preocuparse de si lo conecta al revés. [7]

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub te ofrece un único punto donde encontrar todo lo necesario para mejorar tu experiencia de juego. Desde mejoras en el software hasta el control del hardware y servicios en directo, OMEN Gaming Hub lleva el juego a otro nivel de una manera fácil y sencilla.

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Generació de processadors
AMD Ryzen 5000 Series
Processador *
5700G
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
4,6 GHz
Freqüència de processador *
3,8 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Número de processadors instal · Lats
1
Memòria
Memòria interna *
16 GB
Màxima de memòria interna *
128 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
2 x 8 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
3200 MHz
Fabricant de memòria interna
HyperX
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1,51 TB
Suport d'emmagatzematge *
HDD+SSD
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
2
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 4060 Ti
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Fabricant de la GPU integrada
AMD
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Xarxes
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8852BE
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.2
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Quantitat d'interficies DisplayPorts
3
Versió de DisplayPort
1.4a
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
16 slots de PCI Express
1
Disseny
Tipus de xassís *
Tower
Nom del color
Snow white, glass side panel, dark chrome logo
Volum
25 L
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Blanc
Il·luminació de memòria RGB
Yes
Rendiment
Posicionament al mercat
Jocs de vídeo
Chipset de placa mare
AMD B550
Placa base factor de forma
micro ATX
Sistema d'àudio
DTS:X Ultra
Canals de sortida d'àudio
5.1 canals
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Home
Característiques especials del processador
Intel® Extreme Memory Profile (XMP)
Yes
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
500 W
Certificació 80 PLUS
80 PLUS Bronze
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, EPEAT Silver
Pes i dimensions
Amplada *
165 mm
Profunditat *
396,1 mm
Alçada *
448 mm
Pes *
13,8 kg
Amplària d'embalatge
498 mm
Profunditat d'embalatge
299 mm
Alçada d'embalatge
570 mm
Pes de paquet
14,2 kg
Exposar
Visualitzador inclòs *
No