location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Envy Move 24-cs0003ns Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 6E (802.11ax) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Envy Move
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Envy Move 24-cs0003ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
915Y1EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498667263 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4193
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 29 Jul 2025 06:08:34
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2025
Product end of life date
CE marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Envy Move 24-cs0003ns Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 6E (802.11ax) Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PC tot en un Blanc 90 W
  • - Intel® Core™ i5 i5-1335U Processador nombre de nuclis: 10
  • - Pantalla sensible al tacte 60,5 cm (23.8") Quad HD 2560 x 1440 IPS Setinat
  • - 16 GB LPDDR5-SDRAM 4800 MHz
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - Intel® UHD Graphics
  • - 5 MP
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Home
More>>>
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio totalmente renovado, hasta nuevas formas de conectar con tu gente, noticias, juegos y contenidos favoritos, Windows 11 es el lugar en el que puedes pensar, expresar y crear de forma natural.[8]

Amplía el rendimiento para que tu PC pueda compatibilizar aún más tareas
Amplía el rendimiento para que tu PC pueda compatibilizar aún más tareas

Mucho más que una puntuación de rendimiento. Los procesadores Intel Core™ de 13.ª generación avanzan en la informática del mundo real y ofrecen una multitarea más eficiente.[1]

Gráficos Intel UHD
Gráficos Intel UHD

Transmite contenido 4K de manera fluida y juega a tus juegos favoritos en 720p sin necesidad de una tarjeta gráfica independiente. Con el excelente rendimiento de los gráficos Intel UHD notarás la diferencia en todo lo que hagas.[9]

Pantalla con certificación Eyesafe

Las pantallas con certificación Eyesafe cumplen los requisitos de TÜV sobre bajas emisiones de luz azul y los estándares de Eyesafe sobre protección ocular frente a la luz azul dañina sin distorsionar los colores con el objetivo de reducir la fatiga ocular durante periodos prolongados de tiempo de trabajo.[10]

Certificación ENERGY STAR

Ahorra energía y dinero con ENERGY STAR, la certificación de la EPA que garantiza que utilizarás menos energía y ahorrarás dinero donde más importa.[11]

Diseño sostenible
Diseño sostenible

Debido a que las pequeñas cosas marcan una gran diferencia, este producto incluye materiales sostenibles, como plástico procedente de los océanos y plástico recliclado posconsumo.[12]

Almacenamiento PCIe SSD
Almacenamiento PCIe SSD

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 512 GB de almacenamiento PCIe SSD.[13]

RAM LPDDR5 DE 16 GB
RAM LPDDR5 DE 16 GB

Disfruta de un rendimiento rápido y con gran capacidad de respuesta con la eficiente memoria LPDDR5 de 16 GB. Diseñado para admitir velocidades de datos mayores con menor latencia y transferencias de archivos y cargas de aplicaciones más rápidas.[14]

Try PC Game Pass for free with your new HP device
Try PC Game Pass for free with your new HP device

Play hundreds of high-quality PC games with your new HP device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[15]

Interruptor de cámara para una privacidad total
Interruptor de cámara para una privacidad total

Se acabaron las cintas y las pegatinas antiestéticas para ocultar tus momentos en privado. Garantiza tu privacidad y seguridad con un interruptor que apaga la cámara de tu ordenador cuando no la estás usando.

Una experiencia de audio excepcional
Una experiencia de audio excepcional

Los altavoces duales de HP y el audio ajustado en colaboración con los expertos de Bang & Olufsen hacen que el entretenimiento cobre vida con un sonido que se puede sentir. Despierte sus sentidos con una experiencia de audio en el PC perfecta.

Teclado Bluetooth con panel táctil integrado
Teclado Bluetooth con panel táctil integrado

Disfruta de capacidad de respuesta, durabilidad, sensación y eficiencia superiores, sin cables y todo en un solo lugar para ofrecer un aspecto elegante. Cambia fácilmente entre el panel táctil y el teclado.

30 días de prueba de McAfee Online Protection
30 días de prueba de McAfee Online Protection

Protege tu dispositivo con el galardonado antivirus y la protección online. La versión de prueba gratuita incluye una VPN segura para proteger la privacidad y los datos al navegar por redes Wi-Fi públicas.[16]

Almacenamiento Dropbox en la nube
Almacenamiento Dropbox en la nube

Almacena y sincroniza tu contenido en línea con Dropbox. Obtén 25 GB de almacenamiento para acceder, gestionar y compartir durante un año tus fotos, música y archivos desde cualquier lugar con acceso a Internet.

An exceptionally rich audio experience
An exceptionally rich audio experience

HP Dual Speakers and audio custom-tuned in collaboration with experts at Bang & Olufsen, bring entertainment to life with sound you can feel. Awaken your senses with PC audio perfection.

Touchpad integrated Bluetooth Keyboard

Enjoy better responsiveness, durability, feel, more efficiency without the cords all collectively in one place for a sleek design and feel. Be able to toggle between your touchpad and keyboard seamlessly.

Un ordenador All-in-One que se mueve contigo
Un ordenador All-in-One que se mueve contigo

Con una batería recargable[2], patas plegables, asa y bolsillo para teclado, este ordenador está listo para moverse contigo.

Afronta tu jornada armado con una pantalla QHD<sup>[3]</sup> y un procesador Intel<sup>[1]</sup>
Afronta tu jornada armado con una pantalla QHD[3] y un procesador Intel[1]

Ninguna tarea se te resistirá con un procesador Intel Core™[1], una pantalla táctil QHD[3] y audio adaptativo que ajusta el volumen.

HP Envy Move se ha diseñado precisamente para eso. Moverse.
HP Envy Move se ha diseñado precisamente para eso. Moverse.

Comparte el entretenimiento con todo el mundo en un monitor de 23,8 pulgadas, con ajuste de inclinación y brillo automático.

Muévete sin renunciar al espacio
Muévete sin renunciar al espacio

Con las certificaciones EPEAT Gold[4] y ENERGY STAR, se ha fabricado de manera responsable con materiales posconsumo[5] y reciclados[6,7].

Exposar
Pantalla diagonal *
60,5 cm (23.8")
Resolució de pantalla *
2560 x 1440 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD *
Quad HD
Brillantor de la pantalla
300 cd/m²
Superfície de pantalla
Setinat
Tipus de panell
IPS
Espai de color RGB
sRGB
Pantalla antireflectora
Yes
Gamma de colors
99%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 13. Generacije
Processador *
i5-1335U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
4,6 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
LPDDR5-SDRAM
Màxima de memòria interna *
16 GB
Velocitat de rellotge de memòria
4800 MHz
Factor de forma de memòria
A bord
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
10 W
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Sistema d'àudio
B&O PLAY
Càmera
Càmera integrada *
Yes
Càmera
Total de megapíxels
5 MP
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8852CE
Tipus d'antena
2x2
Ethernet / connexió LAN *
No
Bluetooth *
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Disseny
Nom del color
Shell white
Color de producte *
Blanc
Any d'introducció
2023
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Premium
Programari
Sistema operatiu subministrat *
Windows 11 Home
Special features
Càmera frontal HP
HP Webcam
Segment HP
Casa
Gestió de l'energia
Potència de dissipació de adaptador AC
90 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Pes i dimensions
Amplada (amb suport)
552,3 mm
Profunditat (amb suport)
148,6 mm
Alçada (amb suport)
366,6 mm
Pes (amb suport)
4,1 kg
Pes
4,1 kg
Amplària d'embalatge
660 mm
Profunditat d'embalatge
150 mm
Alçada d'embalatge
515 mm
Pes de paquet
9,09 kg
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, EPEAT Gold
Contingut de l'embalatge
Teclat inclòs
Yes
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Tipus de xassís
Tot en un
Mida de pantalla diagonal
60,5 cm
Visualitzador inclòs
Yes
Bateria de tecnologia
Polímer de liti (LiPo)
Battery capacity
83 Wh
Número de cel · Les de bateria
6
Càmera d'infraroigs (IR)
Yes
Country Distributor
España 1 distributor(s)