location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Envy 34-c1013ns Bundle Intel® Core™ i7 i7-12700 86,4 cm (34") 5120 x 2160 Pixeles PC tot en un 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Windows 11 Home Wi-Fi 6 (802.11ax) Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Envy 34-c1013ns Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91H54EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498702148 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3456
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 16 Jun 2025 13:56:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2025
Product end of life date
Bullet Points HP Envy 34-c1013ns Bundle Intel® Core™ i7 i7-12700 86,4 cm (34") 5120 x 2160 Pixeles PC tot en un 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Windows 11 Home Wi-Fi 6 (802.11ax) Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PC tot en un Plata 330 W
  • - Intel® Core™ i7 i7-12700 Processador nombre de nuclis: 12
  • - 86,4 cm (34") WUHD 5120 x 2160 IPS Mat
  • - 32 GB DDR5-SDRAM 4000 MHz 2 x 16 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD) Lector de targetes integrat
  • - NVIDIA GeForce RTX 3050 4 GB Intel UHD Graphics 770
  • - 16 MP
  • - Wi-Fi 6 (802.11ax) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 11 Home
More>>>
Imágenes perfectas con efectos visuales realistas
Imágenes perfectas con efectos visuales realistas

Visualiza todo tu trabajo creativo en una pantalla 5K de 34 pulgadas[1] para ver más y desplazarte menos gracias a la relación de aspecto de 21:9[2].

Libertad para compartir con la cámara extraíble
Libertad para compartir con la cámara extraíble

La cámara magnética y desmontable de 16 MP con tecnología binning te permite alternar entre varios ángulos para exhibir tu obra.

Procesador de gran potencia para manejar archivos de gran tamaño
Procesador de gran potencia para manejar archivos de gran tamaño

Con un procesador Intel®[3] y una tarjeta gráfica NVIDIA®, gozarás de libertad para crear y el poder de manejar archivos de gran tamaño.

Un procesador dinámico que se adapta a ti para ofrecerte un rendimiento superior para multitarea

Los procesadores Intel® Core™ de 12.ª generación distribuyen el rendimiento donde más lo necesites. De este modo, ahorras tiempo y aumentas la capacidad para hacer lo que realmente quieres. [3]

NVIDIA® GeForce RTX™ 3050

Accede a la potencia de RTX de 2.ª generación con la arquitectura galardonada de NVIDIA Ampere. La inteligencia artificial y las nuevas optimizaciones del sistema permiten ofrecer ordenadores para juegos más eficientes en formatos nuevos e innovadores. [5]

Gráficos Intel® UHD

Transmite contenido 4K de manera fluida y juega a tus juegos favoritos en 720p sin necesidad de una tarjeta gráfica independiente. Con el excelente rendimiento de los gráficos Intel® UHD notarás la diferencia en todo lo que hagas. [6]

Resolución WUHD IPS

Ve imágenes reales en una resolución vibrante de 5120x2160 con una amplia área de visualización para que puedas ver más de la pantalla. [7]

Relación de aspecto de 21:9

Ve más cosas en la pantalla con menos desplazamiento y una relación de aspecto de 21:9.

Antiparpadeo

Al usar la tecnología de atenuación de CC, que controla la iluminación ajustando la corriente directa en lugar de usando ciclos para la retroiluminación, conseguimos eliminar el parpadeo de la pantalla para obtener un visionado más cómodo. [8]

Almacenamiento PCIe SSD

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 1 TB de almacenamiento PCIe SSD.

Memoria de doble canal

Con una tecnología de doble canal, dos canales trabajan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la RAM aumentando el rendimiento del sistema.

Carga inalámbrica

Disfruta de un nuevo nivel de comodidad con la carga inalámbrica incorporada en la base. Sólo tienes que colocar cualquier Smartphone compatible en la base para lograr una carga completamente sin cables.

Una experiencia de audio excepcional

Los altavoces duales de HP y el audio ajustado en colaboración con los expertos de Bang & Olufsen hacen que el entretenimiento cobre vida con un sonido que se puede sentir. Despierte sus sentidos con una experiencia de audio en el PC perfecta.

Certificación ENERGY STAR®

Ahorra energía y dinero con ENERGY STAR®, la certificación de la EPA que garantiza que utilizarás menos energía y ahorrarás dinero donde más importa. [9]

Almacenamiento Dropbox en la nube

Almacena y sincroniza tu contenido en línea con Dropbox. Obtén 25 GB de almacenamiento para acceder, gestionar y compartir durante un año tus fotos, música y archivos desde cualquier lugar con acceso a Internet. [11]

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio totalmente renovado, hasta nuevas formas de conectar con tu gente, noticias, juegos y contenidos favoritos, Windows 11 es el lugar en el que puedes pensar, expresar y crear de forma natural. [4]

Exposar
Pantalla diagonal *
86,4 cm (34")
Resolució de pantalla *
5120 x 2160 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
WUHD
Brillantor de la pantalla
500 cd/m²
Superfície de pantalla
Mat
Tipus de panell
IPS
Espai de color RGB
DCI-P3
Pantalla antireflectora
Yes
Gamma de colors
98%
Angle d'inclinació
-5 - 20°
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 12. Generacije
Processador *
i7-12700
Processador nombre de nuclis
12
Fils de processador
20
Freqüència d'acceleració del processador
4,9 GHz
Nuclis de rendiment
8
Nuclis eficients
4
Freqüència turbo màxima del nucli de rendiment
4,8 GHz
Freqüència turbo màxima del nucli d'eficiència
3,6 GHz
Freqüència base de nucli de rendiment
2,1 GHz
Freqüència base de nucli eficient
1,6 GHz
Memòria cau de processador
25 MB
Tipus de memòria cau de processador
L3
Tipus de Bus
DMI4
Potència base del processador
65 W
Potència turbo màxima
180 W
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR5-SDRAM
Ranures de memòria
4
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
4000 MHz
Disseny de memòria
2 x 16 GB
Factor de forma de memòria
DIMM/SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 3050
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 770
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
4 W
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Àudio
Sistema d'àudio
B&O PLAY
Càmera
Càmera integrada *
Yes
Total de megapíxels
16 MP
Càmera de privadesa
Yes
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
4
Port de micròfon/auricular combo
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
2
Disseny
Nom del color
Turbo silver rear cover, dark chrome logo, turbo silver aluminum base and stand
Color de producte *
Plata
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Any d'introducció
2023
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Premium
Chipset de placa mare
Intel H670
Programari
Sistema operatiu subministrat *
Windows 11 Home
Software inclòs
McAfee LiveSafe; Dropbox
Característiques especials del processador
Configuració de CPU (màx.)
1
Special features
Tipus d'altaveu HP
HP Dual Speakers
Segment HP
Casa
Gestió de l'energia
Potència de dissipació de adaptador AC
330 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Pes i dimensions
Amplada (amb suport)
321,7 mm
Profunditat (amb suport)
223 mm
Alçada (amb suport)
368,4 mm
Pes (amb suport)
11,1 kg
Pes
11,1 kg
Amplària d'embalatge
975 mm
Profunditat d'embalatge
290 mm
Alçada d'embalatge
665 mm
Pes de paquet
17,4 kg
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, EPEAT Silver
Contingut de l'embalatge
Ratolí inclòs
Yes
Connectivitat del ratolí
Sense fils
Teclat inclòs
Yes
Connectivitat del teclat
Sense fils
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Tipus de xassís
Tot en un
Mida de pantalla diagonal
86,36 cm
Visualitzador inclòs
Yes
Càmera d'infraroigs (IR)
Yes