location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio 16 G11 Intel Core Ultra 7 155H Estació de treball mòbil 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98L19ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828385932 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3541
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 22 May 2025 21:29:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Studio 16 G11 Intel Core Ultra 7 155H Estació de treball mòbil 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rendiment Estació de treball mòbil Petxina de cloïssa Plata
  • - Intel Core Ultra 7 155H Processador nombre de nuclis: 16
  • - 40,6 cm (16") WUXGA 1920 x 1200 Pixeles IPS
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA GeForce RTX 4070 8 GB Intel Arc Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Polímer de liti (LiPo) 86 Wh 150 W
  • - Windows 11 Pro
More>>>
Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Procesador Intel Core™ Ultra

Libera la productividad con una nueva arquitectura que ofrece rendimiento de bajo consumo para cargas de trabajo empresariales complejas y que está diseñada específicamente para la próxima era del software de IA mediante el envío de la tarea correcta al motor correcto en el momento adecuado.

Unidad HP Z Turbo de almacenamiento de alta velocidad

Trabaje sin limitaciones desde cualquier lugar con un almacenamiento PCIe local que es hasta 6 veces más rápido que los SSD SATA, y hasta 21 veces más rápido que el almacenamiento tradicional en los HDD.[6]

Carga rápida de HP

La carga ultrarrápida recarga del 0 al 50 % en solo 30 minutos.[7]

Teclado resistente a salpicaduras

Los accidentes ocurren, por eso hemos diseñado nuestro teclado con un orificio de drenaje para que los derrames menores salgan por la parte inferior para una fácil limpieza.

Características de seguridad líderes del sector

Las funciones de seguridad avanzadas vienen de serie. Protecciones de sistema como HP Sure Start, la primera BIOS del sector con recuperación automática, significan que tu dispositivo está bien protegido, así que tus datos e identidad también lo están.

Fácil gestión de la batería

Gestiona y supervisa el rendimiento y el estado de la batería, y personaliza las opciones de carga con el sencillo e intuitivo panel HP Power Manager.[8]

Rendimiento de categoría profesional para tus proyectos más importantes

Lleva tus flujos de trabajo en 3D más lejos con una CPU Intel? [1], tarjeta gráfica o gráficos integrados[2] y memoria actualizada.

Visualiza más contenido con menos desplazamiento

Da vida a tus proyectos con una pantalla muy luminosa y una relación de aspecto 16:10 para ver más contenido vertical.

Crea y colabora en cualquier parte

Deja que la inspiración fluya con este portátil fino y ligero, pero con la potencia necesaria para ejecutar el software que necesitas, estés donde estés. Trabaja mejor en un portátil ligero con una batería de larga duración[5] y el software de supresión de ruido por IA.[4]

Disseny
Tipus de producte *
Estació de treball mòbil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Rendiment
Any d'introducció
2024
Elegibilitat de la plataforma Intel® vPro™
No
País d'origen
Xina
Nom de marca original
HP
Exposar
Pantalla diagonal *
40,6 cm (16")
Resolució de pantalla *
1920 x 1200 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
WUXGA
Tipus de panell
IPS
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
40,6 cm
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Core Ultra 7
Generació de processadors
Intel Core Ultra (Sèrie 1)
Processador *
155H
Processador nombre de nuclis
16
Fils de processador
22
Freqüència d'acceleració del processador
4,8 GHz
Nuclis de rendiment
6
Nuclis eficients
8
Nuclis eficients de baixa potència
2
Freqüència turbo màxima del nucli de rendiment
4,8 GHz
Freqüència turbo màxima del nucli d'eficiència
3,8 GHz
Freqüència turbo màxima del nucli eficient de baixa potència
2,5 GHz
Freqüència base de nucli de rendiment
1,4 GHz
Freqüència base de nucli eficient
0,9 GHz
Freqüència bàsica del nucli eficient de baixa potència
700 MHz
Memòria cau de processador
24 MB
Tipus de memòria cau de processador
L3
Potència base del processador
28 W
Potència turbo màxima
115 W
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
Intel AI Boost
Màxima freqüència del nucli NPU
1,4 GHz
Suport de dispersió
Yes
Admet efectes de Windows Studio
Yes
Estructures de programari d'IA admesos per NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
5600 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 16 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
64 GB
Canals de memòria
Dos canals
Velocitat de transferència de dades de memòria
5600 MT/s
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 4070
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Gràfics
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel Arc Graphics
Model d'adaptador de gràfics en funcionament *
Intel Arc Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Càmera d'infraroigs (IR)
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 7 (802.11be)
Estàndards Wi-Fi
Wi-Fi 7 (802.11be)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 7 BE200
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.4
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
1
Cantidad de puertos Thunderbolt 4
2
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
2
Teclat
Característiques especials de teclat
Resistente a derrames
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Model de dispositiu d'entrada
HP Premium Quiet Keyboard
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Tipus d'altaveu HP
HP Dual Speakers
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Càmera frontal HP
HP Webcam HD IR
Segment HP
Empresa
Intel·ligència artificial HP
AI PC, AI Workstation
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
86 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
150 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
USB Power Delivery
Yes
Seguretat
Lector d'empremtes dactilars
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
TCO
Pes i dimensions
Amplada
356 mm
Profunditat
242 mm
Alçada
19 mm
Pes *
1,73 kg
Dades de l'embalatge
Amplària d'embalatge
552 mm
Profunditat d'embalatge
69 mm
Alçada d'embalatge
345 mm
Country Distributor
España 2 distributor(s)