location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22 -c0052ns Intel® Core™ i3 i3-9100T 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Wi-Fi 5 (802.11ac) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
22
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-c0052ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9FA24EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721733405 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5628
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 28 Oct 2022 23:34:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2020
Product end of life date
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 22 -c0052ns Intel® Core™ i3 i3-9100T 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Wi-Fi 5 (802.11ac) Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC tot en un Blanc 90 W
  • - Intel® Core™ i3 i3-9100T 3,1 GHz Processador nombre de nuclis: 4
  • - 54,6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB Dispositiu d'estat sòlid (SSD) Lector de targetes integrat
  • - Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Espacio y rendimiento
Espacio y rendimiento

Gracias a un procesador de alto rendimiento y a la gran capacidad de almacenamiento para ti y tu familia, puedes enviar sin problemas mensajes de correo electrónico de trabajo o subir las fotos de las vacaciones con facilidad.

Una pieza central para el hogar
Una pieza central para el hogar

Proporcione un aspecto y sensación de modernidad al hogar. Este equipo Todo-en-Uno muestra más gracias a un bisel ultradelgado y a un soporte de inclinación ajustable que le permite trabajar desde varias perspectivas. Diseñado para deslumbrar en cualquier habitación.

La tranquilidad que mereces
La tranquilidad que mereces

Este equipo hace que sea fácil estar en contacto con la familia y los amigos. Incluye una cámara HD, equipada con una pestaña deslizante de privacidad, además de altavoces incorporados y una fácil conectividad Wi-Fi. Ahora puede mantener el contacto con total tranquilidad.

Cuatro altavoces orientados hacia adelante
Cuatro altavoces orientados hacia adelante

Aumente el volumen destinado a su música, películas o juegos favoritos. Cuando el audio está orientado directamente hacia usted usted, nada se interpone entre usted y su entretenimiento.

Conmutador de HP Privacy Camera
Conmutador de HP Privacy Camera

Esta innovadora cámara web tiene un conmutador diseñado para cubrir la cámara y desactivar el vídeo cuando no está en uso, lo que te mantendrá seguro en línea.

Pantalla con Micro Borde
Pantalla con Micro Borde

Al introducir una pantalla más grande en un marco más pequeño, este bisel ultrafino y apenas visible va a revolucionar el aspecto de su pantalla con un diseño bonito y eficiente.

Una calidad en la que confiar
Una calidad en la que confiar

La vida puede ser impredecible, pero no su Todo-en-Uno de HP. Apoyados en más de 100 pruebas individuales, nuestros ordenadores portátiles lo superan todo para ofrecer una durabilidad en la que pueda confiar y una fiabilidad con la que pueda contar.

Exposar
Pantalla diagonal *
54,6 cm (21.5")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Tipus de panell
IPS
Forma de la pantalla
Plana
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Generació de processadors
Intel® Core™ i3 9. Generacije
Processador *
i3-9100T
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,7 GHz
Freqüència de processador *
3,1 GHz
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
Smart Cache
Bus del sistema
8 GT/s
Potència de disseny tèrmic (TDP)
35 W
Freqüència de Configurable TDP-down
2,4 GHz
Configurable TDP-down
25 W
Versió de ranures PCI Express
3.0
Socket del processador
LGA 1151 (sòcol H4)
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x8+2x4, 1x16, 2x8
Tjunction
82 °C
Màxim de memòria interna suportada pel processador
64 GB
Tipus de memòria suportats pel processador
DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2400 MHz
Amplada de banda de memòria suportada pel processador (màx.)
37,5 GB/s
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
1
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2400 MHz
Disseny de memòria
1 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Memòria d'adaptador de gràfics en funcionament
64 GB
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1100 MHz
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x3E91
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
4 W
Micròfon incorporat
Yes
Sistema d'àudio
DTS Studio Sound
Càmera
Càmera integrada *
Yes
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Xarxes
Fabricant del controlador WLAN
Realtek
Tipus d'antena
1x1
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Jack d'entrada DC
Yes
Disseny
Color de producte *
Blanc
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Programari de prova
Netflix, McAfee LiveSafe, Microsoft® Office 365
Software inclòs
Dropbox
Característiques especials del processador
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel Identity Protection Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Escalabilitat
1S
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Especificació de solució tèrmica
PCG 2015A
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
134871
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP Privacy HD
Gestió de l'energia
Potència de dissipació de adaptador AC
90 W
Ploma
Llapis inclòs
No
Pes i dimensions
Amplada (amb suport)
490,3 mm
Profunditat (amb suport)
14,3 mm
Alçada (amb suport)
390,7 mm
Pes (amb suport)
5,39 kg
Amplària d'embalatge
598 mm
Profunditat d'embalatge
248 mm
Alçada d'embalatge
483 mm
Pes de paquet
7,76 kg
Sostenibilitat
Certificats de sostenibilitat
EPEAT Bronze, ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Compatibilitat 3D
No
Tecnologia Display Bezel
Micro-Edge
Mida de pantalla diagonal
54,6 cm
Mode d'autonomia
No
Pantalla extraïble
No