location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Ultra G1q Copilot+ PC Qualcomm Snapdragon X1E-78-100 Ordinador portàtil 35,6 cm (14") Pantalla sensible al tacte 2.2K 32 GB LPDDR5x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 7 (802.11be) Windows 11 Pro Blau

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook Ultra
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook Ultra G1q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9M4E3AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990176680 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8507
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 22 Jun 2025 01:08:39
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook Ultra G1q Copilot+ PC Qualcomm Snapdragon X1E-78-100 Ordinador portàtil 35,6 cm (14") Pantalla sensible al tacte 2.2K 32 GB LPDDR5x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 7 (802.11be) Windows 11 Pro Blau
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Ordinador portàtil Petxina de cloïssa Blau
  • - Qualcomm Snapdragon X1E-78-100 Processador nombre de nuclis: 12
  • - Pantalla sensible al tacte 35,6 cm (14") 2.2K 2240 x 1400 Pixeles IPS Setinat
  • - 32 GB LPDDR5x-SDRAM 8533 MHz
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - Qualcomm Adreno GPU
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Polímer de liti (LiPo) 59 Wh 65 W
  • - Windows 11 Pro
More>>>
Para llegar todavía más lejos

Con un PC con IA capaz de ejecutar IA a escala local, lograrás que cada momento cuente.[4]

Colaboración innovadora

Eleva tus ideas con una cámara de 5 MP con interruptor de privacidad y Poly Camera Pro.[5]

Concéntrate en tu trabajo

Productividad sin interrupciones con la batería de larga duración y la Carga rápida de HP[7] (50 % en 30 min).

Protege nuestro futuro compartido

El ordenador con IA HP EliteBook Ultra G1q se ha diseñado utilizando un 50 % de aluminio reciclado en las cubiertas A, C y D.[8]

Disseny
Nom del color
Atmosphere blue
Tipus de producte *
Ordinador portàtil
Color de producte *
Blau
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Premium
País d'origen
Xina
Nom de marca original
HP
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
2240 x 1400 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
2.2K
Tipus de panell
IPS
Superfície de pantalla
Setinat
Pantalla antireflectora
Yes
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
35,6 cm
Processador
Fabricant de processadors *
Qualcomm
Família de processador *
Qualcomm Snapdragon
Generació de processadors
Snapdragon X Elite
Processador *
X1E-78-100
Processador nombre de nuclis
12
Freqüència d'acceleració del processador
3,4 GHz
Memòria cau de processador
42 MB
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
Qualcomm Hexagon
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
LPDDR5x-SDRAM
Velocitat de rellotge de memòria
8533 MHz
Màxima de memòria interna *
32 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Qualcomm
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
Qualcomm Adreno GPU
Àudio
Altaveus incorporats
Yes
Càmera
Càmera frontal
Yes
Càmera d'infraroigs (IR)
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 7 (802.11be)
Estàndards Wi-Fi
Wi-Fi 7 (802.11be)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Qualcomm FastConnect 7800
Fabricant del controlador WLAN
Qualcomm
Bluetooth
Yes
Versió Bluetooth
5.4
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports USB4 Gen 3x2
1
Teclat
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Nom del color del teclat
Atmosphere blue
Programari
Copilot+ PC
Yes
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Adaptador Smart AC HP
Yes
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
3
Battery capacity *
59 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Port de càrrega USB tipus C *
Yes
USB Power Delivery
Yes
Seguretat
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Certificats
Certificats de conformitat
RoHS, VCCI
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada
312,9 mm
Profunditat
223,5 mm
Alçada (part frontal)
8,4 mm
Alçada (part posterior)
1,12 cm
Dades de l'embalatge
Amplària d'embalatge
80 mm
Profunditat d'embalatge
430 mm
Alçada d'embalatge
315 mm
Country Distributor
España 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 1 distributor(s)