location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro SFF 290 G9 Desktop PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro SFF 290 G9 Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9M9H8AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990654706 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2721
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 15 Jul 2025 09:39:32
The date of the most recent change of the data-sheet in Icecat's system
Potencia para rendir al máximo

Gestiona fácilmente el día a día de tu negocio con un procesador Intel[2], potente memoria, almacenamiento y gráficos.

Posibilidad de ampliación para el futuro

Dos compartimentos y dos ranuras de altura completa proporcionan capacidad de ampliación de cara al futuro.

Ayuda a preservar la seguridad de los datos

Ayuda a proteger tu inversión y tus datos con firmware TPM, HP Drive Lock[4] y la seguridad física que proporciona una ranura de bloqueo.[5]

Protege nuestro futuro compartido

El ordenador HP Pro SFF 290 G9 se ofrece con una caja exterior reciclable y de origen sostenible en un 92 %.[6]

Memòria
Ranures de memòria
2x DIMM
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports VGA (D-Sub)
1
Quantitat de ports HDMI *
1
Sortida de línia
Yes
En línia
Yes
Ranures d'expansió
Ranures PCI Express x1 (Gen 3.x)
1
Ranures PCI Express x16 (Gen 4.x)
1
Disseny
Tipus de xassís *
SFF
Nom del color
Jack black
Número de badies de 3,5"
1
Ranura de bloqueig del cable
Yes
Color de producte *
Negre
Rendiment
Posicionament al mercat
Productivitat demostrada
Chipset de placa mare
Intel H670
Rendiment
Xip d'àudio
Realtek ALC3867
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès
Mòdul de Plataforma fiable (TPM)
Yes
Tipus de producte *
PC
Versió de Mòdul de plataforma fiable (TPM)
2.0
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Segment HP
Empresa
Condicions ambientals
Interval de temperatura de funcionament (T-T)
0 - 40 °C
Rang d'humitat
10 - 90%
Pes i dimensions
Amplada *
95 mm
Profunditat *
303 mm
Alçada *
270 mm
Pes *
4,2 kg
Amplària d'embalatge
196 mm
Profunditat d'embalatge
498 mm
Alçada d'embalatge
346 mm
Pes de paquet
6 kg
Country Distributor
España 2 distributor(s)