location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Mini 260 G9 Intel® Core™ i5 i5-1334U 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Mini PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Mini 260 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9M9J6AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990832760 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4504
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 15 Jul 2025 14:05:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro Mini 260 G9 Intel® Core™ i5 i5-1334U 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Mini PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Productivitat demostrada Mini PC Negre 65 W
  • - Intel® Core™ i5 i5-1334U Processador nombre de nuclis: 10
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB Dispositiu d'estat sòlid (SSD)
  • - Intel Iris Xe Graphics
  • - Ethernet / connexió LAN
  • - Windows 11 Pro
More>>>
HP recomienda Windows 11 Pro para las empresas

Trabaja desde cualquier lugar sin que esto afecte al rendimiento gracias a Windows 11 y a la tecnología de colaboración, seguridad y conectividad de HP. Resume y reescribe contenido, obtén recomendaciones de contenido relevantes y mantente organizado con Microsoft Copilot.[1]

Procesador multinúcleo Intel de 13.ª generación

Disfruta de la combinación perfecta de potencia, agilidad de rendimiento y valor con un procesador Intel Core™ de 13.ª generación para manejar múltiples tareas de trabajo sin problemas y de manera fiable gracias a sus varios núcleos de procesamiento.[2]

Gestión de ordenador sencilla

Emplee menos tiempo y obtenga directamente las actualizaciones que necesite con HP Support Assistant.[3]

Rendimiento empresarial

Disfruta del rendimiento en tus tareas diarias con el último procesador Intel[2] y las distintas opciones de almacenamiento disponibles.

Conectividad esencial

El Wi-Fi 6E[5] más reciente para WLAN proporciona una conexión rápida y fiable que satisface las necesidades de tu negocio.

Implementación versátil

Utiliza el chasis compacto de tu Mini con las opciones de acoplamiento para aprovechar al máximo tu espacio de trabajo.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 13. Generacije
Processador *
i5-1334U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
4,6 GHz
Nuclis de rendiment
2
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
4,6 GHz
Freqüència turbo màxima del nucli d'eficiència
3,4 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Potència base del processador
15 W
Potència turbo màxima
55 W
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x SO-DIMM
Velocitat de rellotge de memòria
3200 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel Iris Xe Graphics
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Xarxes
Ethernet / connexió LAN *
Yes
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
3
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports HDMI *
1
Connectivitat
Versió HDMI
1.4b
Quantitat de ports Ethernet LAN (RJ-45)
1
Port de micròfon/auricular combo
Yes
Quantitat de ports sèrie
1
Número total de connectors SATA
1
Disseny
Tipus de xassís *
Mini PC
Col · locació suportada
Horitzontal
Número de badies de 2,5"
1
Ranura de bloqueig del cable
Yes
Color de producte *
Negre
Rendiment
Posicionament al mercat
Productivitat demostrada
Xip d'àudio
Realtek ALC3205
Altaveus incorporats
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Mòdul de Plataforma fiable (TPM)
Yes
Tipus de producte *
Mini PC
Versió de Mòdul de plataforma fiable (TPM)
2.0
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP Support Assistant
Yes
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
65 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50 - 60 Hz
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang d'humitat
10 - 90%
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
177 mm
Profunditat *
175 mm
Alçada *
34 mm
Pes *
1,42 kg
Amplària d'embalatge
498 mm
Profunditat d'embalatge
235 mm
Alçada d'embalatge
132 mm
Pes de paquet
2,95 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Connectivitat del ratolí
Cablejat
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Exposar
Visualitzador inclòs *
No
Altres característiques
Tipus de teclat
USB
Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)