location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 240 G10 Desktop PC Intel® Core™ i5 i5-1334U 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 240 G10 Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9M9J7AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990829753 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4357
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 29 Jul 2025 22:40:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProOne 240 G10 Desktop PC Intel® Core™ i5 i5-1334U 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari Blanc
  • - Intel® Core™ i5 i5-1334U Processador nombre de nuclis: 10
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB Dispositiu d'estat sòlid (SSD)
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
More>>>
HP recomienda Windows 11 Pro para las empresas

Trabaja desde cualquier lugar sin que esto afecte al rendimiento gracias a Windows 11 y a la tecnología de colaboración, seguridad y conectividad de HP. Resume y reescribe contenido, obtén recomendaciones de contenido relevantes y mantente organizado con Microsoft Copilot.[1]

Procesador multinúcleo Intel de 13.ª generación

Disfruta de la combinación perfecta de potencia, agilidad de rendimiento y valor con un procesador Intel Core™ de 13.ª generación para manejar múltiples tareas de trabajo sin problemas y de manera fiable gracias a sus varios núcleos de procesamiento.[2]

Disfruta de un escritorio organizado

Las características del diseño inteligente en este elegante All-in-One te permiten gestionar el espacio de trabajo de forma eficiente. Accede de forma rápida y sencilla a los puertos, mientras que el opcional Wi-Fi 6 inalámbrico con Bluetooth te ayuda a reducir el desorden de cables.

Gestión de ordenador sencilla

Emplee menos tiempo y obtenga directamente las actualizaciones que necesite con HP Support Assistant.[4]

Adaptado al trabajo actual

Prepárate para el éxito con un potente rendimiento y prestaciones de vídeo mejoradas en un diseño All-in-One.

Tecnología a la última

Obtén la tecnología más avanzada a un precio increíble con un potente procesador Intel.[2,4]

Diseño profesional y elegante

Equipado con una pantalla con microborde en tres lados, este All-in-One compacto y elegante libera espacio en tu escritorio.

Protege nuestro futuro compartido

El embalaje exterior de este AiO HP ProOne 240 utiliza materiales 100 % reciclables y de origen sostenible.[9]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 13. Generacije
Processador *
i5-1334U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
4,6 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x SO-DIMM
Velocitat de rellotge de memòria
3200 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel Iris Xe Graphics
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8822BE
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports USB 2.0 *
2
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Número total de connectors SATA
1
Disseny
Nom del color
Shell white
Número de badies de 2,5"
1
Color de producte *
Blanc
Rendiment
Posicionament al mercat
Diari
Xip d'àudio
Realtek ALC3274
Altaveus incorporats
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Segment HP
Empresa
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang d'humitat
10 - 90%
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Pes i dimensions
Amplada *
540,6 mm
Profunditat *
183,7 mm
Alçada *
419 mm
Pes *
5,37 kg
Amplària d'embalatge
641 mm
Profunditat d'embalatge
277 mm
Alçada d'embalatge
525 mm
Pes de paquet
8,5 kg
Contingut de l'embalatge
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Exposar
Visualitzador inclòs *
Yes
Pantalla diagonal
60,5 cm (23.8")
Resolució de pantalla
1920 x 1080 Pixeles
Tipus de panell
IPS
Tipus HD
Full HD
Brillantor de la pantalla
250 cd/m²
Altres característiques
Micròfon incorporat
Yes
Mida de pantalla diagonal
60,5 cm
Country Distributor
España 2 distributor(s)