location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite SFF 805 G9 AMD Ryzen™ 5 8500G 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite SFF 805 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9N7E5AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828827364 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1179
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 22 Jun 2025 14:18:39
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite SFF 805 G9 AMD Ryzen™ 5 8500G 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Negre 260 W
  • - AMD Ryzen™ 5 8500G 3,7 GHz Processador nombre de nuclis: 6
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - AMD Radeon 740M
  • - Ethernet / connexió LAN Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Procesador AMD principal

Trabaja con un procesador AMD Ryzen™ de la serie 8000 de próxima generación eficiente y fiable con una NPU que brinda una experiencia con una gran capacidad de respuesta.[2]

LAN inalámbrica rápida y eficiente

La portabilidad de tu PC y la fiabilidad de una conexión rápida determina dónde puedes trabajar. Obtén una conexión rápida y fiable en entornos inalámbricos densos con una velocidad de Gigabit Wi-Fi 6.[1]

Navegue sin miedo

Proteja su ordenador de páginas web y lea solo archivos adjuntos de Microsoft Office y PDF con malware, ransomware o virus incorporados con la seguridad ejecutada en el hardware de HP Sure Click.[4]

HP Sure Sense

El malware evoluciona rápidamente más allá de las funcionalidades tradicionales de los antivirus. Protege tu ordenador frente a ataques nunca vistos con HP Sure Sense, que combina análisis de comportamiento con técnicas avanzadas de inteligencia artificial para brindar una protección excepcional.

Recuperación simplificada

HP Sure Recover brinda una recuperación automatizada rápida y segura del sistema operativo mediante LAN o Wi-Fi frente a ataques avanzados de malware. Los usuarios finales pueden ahora detener o volver a intentarlo si se pierde la conexión, y la imagen corporativa está preparada para las implementaciones de la flota.[6]

Acelere los aspectos básicos de la gestión de IT

Pon en marcha el HP Manageability Integration Kit y agiliza la creación de imágenes y la administración de hardware, BIOS y seguridad al gestionar dispositivos por medio de Microsoft Endpoint Manager.[7]

Diseñado para triunfar

Disfruta del sólido rendimiento de sobremesa que proporciona un procesador AMD Ryzen™ de la serie 8000.[2]

Conexión de tus dispositivos

Los 11 puertos USB nativos brindan una gran cantidad de salidas para conectar tus dispositivos periféricos.

Protegido por HP Wolf Security

HP Wolf Security for Business crea una defensa siempre activa mediante hardware resiliente.[5]

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 5
Processador *
8500G
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
5 GHz
Freqüència de processador *
3,7 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Número de processadors instal · Lats
1
Memòria
Memòria interna *
16 GB
Màxima de memòria interna *
128 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
1 x 16 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
5600 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Fabricant de la GPU integrada
AMD
Família d'adaptador de gràfics en funcionament
AMD Radeon
Model d'adaptador de gràfics en funcionament *
AMD Radeon 740M
Xarxes
Ethernet / connexió LAN *
Yes
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Fabricant del controlador WLAN
MediaTek
Model de controlador WLAN
RZ616
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
4
Quantitat de ports USB 3.2 Gen 2x2 tipus C
1
Quantitat de ports USB4 Gen 3x2
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Quantitat d'interficies DisplayPorts
1
Versió de DisplayPort
1.4a
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
En línia
Yes
Ranures d'expansió
Ranures PCI Express x16 (Gen 4.x)
1
Disseny
Tipus de xassís *
SFF
Número de badies de 3,5"
1
Color de producte *
Negre
Any d'introducció
2024
Rendiment
Chipset de placa mare
AMD PRO 665
Xip d'àudio
Realtek ALC3252
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Mòdul de Plataforma fiable (TPM)
Yes
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
260 W
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang d'humitat
10 - 90%
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
338 mm
Profunditat *
308 mm
Alçada *
100 mm
Pes *
5,4 kg
Amplària d'embalatge
399 mm
Profunditat d'embalatge
499 mm
Alçada d'embalatge
228 mm
Pes de paquet
7,72 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Connectivitat del ratolí
Cablejat
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Exposar
Visualitzador inclòs *
No
Altres característiques
Tipus de teclat
USB