location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming - TG01-0049ns Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Gaming - TG01-0049ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9PP48EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850053238 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10465
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2020
Product end of life date
Product Brochure/Datasheet (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion Gaming - TG01-0049ns Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Negre 310 W
  • - Intel® Core™ i5 i5-9400F 2,9 GHz Processador nombre de nuclis: 6
  • - 16 GB DDR4-SDRAM 2666 MHz 1 x 16 GB
  • - 1,51 TB HDD+SSD Lector de targetes integrat
  • - NVIDIA® GeForce® GTX 1650 4 GB
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Windows 10 Home 64-bit
More>>>
Potentes gráficos
Potentes gráficos

Disfruta de los juegos más novedosos con gráficos fluidos y receptivos. La tarjeta gráfica dedicada garantiza que la máquina ejecute con facilidad tus juegos favoritos.

Rendimiento de alta velocidad
Rendimiento de alta velocidad

Juega, crea y realiza todas las tareas que quieras con esta potente CPU. Una solución térmica mejorada que mantiene la torre fría y en silencio incluso cuando ejecutas juegos y aplicaciones exigentes.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 9. Generacije
Processador *
i5-9400F
Processador nombre de nuclis
6
Fils de processador
6
Freqüència d'acceleració del processador
4,1 GHz
Freqüència de processador *
2,9 GHz
Socket del processador
LGA 1151 (sòcol H4)
Memòria cau de processador
9 MB
Tipus de memòria cau de processador
L3
Bus del sistema
8 GT/s
Tipus de Bus
DMI3
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Coffee Lake
Potència de disseny tèrmic (TDP)
65 W
Tjunction
100 °C
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x8+2x4, 1x16, 2x8
Número de processadors instal · Lats
1
Màxim de memòria interna suportada pel processador
128 GB
Tipus de memòria suportats pel processador
DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2666 MHz
Amplada de banda de memòria suportada pel processador (màx.)
41,6 GB/s
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
2666 MHz
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1,51 TB
Suport d'emmagatzematge *
HDD+SSD
Tipus d'unitat òptica *
No
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
No
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® GTX 1650
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR5
Model d'adaptador de gràfics en funcionament *
No disponible
Quantitat de ports HDMI de l'adaptador gràfic
1
Quantitat de ports DVI-D de l'adaptador gràfic
1
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
2x2
Xarxes
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
País d'origen
Xina
Rendiment
Canals de sortida d'àudio
5.1 canals
Tipus de producte *
PC
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Escalabilitat
1S
Configuració de CPU (màx.)
1
Especificació de solució tèrmica
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
0,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió de l'Intel TSX-NI
0,00
Processor ARK ID
190883
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel Identity Protection Technology
Yes
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
310 W
Sostenibilitat
Certificats de sostenibilitat
EPEAT Bronze, ENERGY STAR
Pes i dimensions
Amplada *
155,4 mm
Profunditat *
307 mm
Alçada *
337,4 mm
Pes *
5,96 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
287 mm
Pes de paquet
8,2 kg
Exposar
Visualitzador inclòs *
No