location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP Obelisk 875-0081ns AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 1,51 TB HDD+SSD AMD Radeon RX 5700 XT Windows 10 Home Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP Obelisk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
875
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
875-0081ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9QY86EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850298356 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7861
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Nov 2024 16:53:07
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Mar 2021
Product end of life date
Bullet Points HP OMEN by HP Obelisk 875-0081ns AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 1,51 TB HDD+SSD AMD Radeon RX 5700 XT Windows 10 Home Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Negre 500 W
  • - AMD Ryzen™ 7 3700X 3,6 GHz Processador nombre de nuclis: 8
  • - 16 GB DDR4-SDRAM 2666 MHz 1 x 16 GB
  • - 1,51 TB HDD+SSD
  • - AMD Radeon RX 5700 XT 8 GB
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Haz una declaración de poder
Haz una declaración de poder

Disfruta de la potencia y de la fluidez en los juegos gracias a los gráficos NVIDIA® y a un procesador Intel® Core™. Te proporcionamos la precisión y la velocidad que necesitas para alcanzar el siguiente nivel.

Personalice su trabajo

Destaca de la competencia con un elegante chasis que cuenta con iluminación RGB personalizable.

Hazlo imbatible
Hazlo imbatible

Accede a su interior de forma rápida y actualiza como quieras gracias a un diseño sin herramientas y a la adhesión a los estándares micro-ATX. Y al admitir hasta tres dispositivos de almacenamiento, el espacio no será un problema.

HyperX® DDR4 memory
HyperX® DDR4 memory

With up to 16 GB of fast HyperX® DDR4-2666 RAM, everything from multitasking to playing games gets a performance boost.

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Generació de processadors
AMD Ryzen 3000 Series
Processador *
3700X
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
4,4 GHz
Freqüència de processador *
3,6 GHz
Memòria cau de processador
32 MB
Tipus de memòria cau de processador
L3
Litografia de processador
12 nm
Potència de disseny tèrmic (TDP)
65 W
Número de processadors instal · Lats
1
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
2666 MHz
ECC
No
Fabricant de memòria interna
HyperX
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1,51 TB
Suport d'emmagatzematge *
HDD+SSD
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
2
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
AMD
Adaptador de gràfics en funcionament *
No
Model d'adaptador de gràfics discret *
AMD Radeon RX 5700 XT
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Model d'adaptador de gràfics en funcionament *
No disponible
Quantitat de ports HDMI de l'adaptador gràfic
1
Quantitat de DisplayPorts de l'adaptador gràfic
1
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
6
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
1
Port DVI
No
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
16 slots de PCI Express
1
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
País d'origen
Xina
Rendiment
Chipset de placa mare
AMD B450
Sistema d'àudio
DTS Studio Sound
Tipus de producte *
PC
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Programari Pre-instal · Lat
Netflix
Programari de prova
McAfee LiveSafe, Microsoft Office 365
Software inclòs
Dropbox
Special features
Centre de comandaments HP OMEN
Yes
HP JumpStart
Yes
Programari HP proporcionat
HP Audio Switch; HP Connection Optimize
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
500 W
Sostenibilitat
Certificats de sostenibilitat
EPEAT Bronze, ENERGY STAR
Pes i dimensions
Amplada *
165 mm
Profunditat *
357 mm
Alçada *
433 mm
Amplària d'embalatge
299 mm
Profunditat d'embalatge
496 mm
Alçada d'embalatge
516 mm
Pes de paquet
12,1 kg
Exposar
Visualitzador inclòs *
No