location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 32-b1014ns Intel® Core™ i7 i7-13700T 80 cm (31.5") 2560 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Windows 11 Home Wi-Fi 6 (802.11ax) Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-b1014ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9T8M4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122154074 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1843
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Jun 2024 07:51:55
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2024
Product end of life date
Bullet Points HP Pavilion 32-b1014ns Intel® Core™ i7 i7-13700T 80 cm (31.5") 2560 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Windows 11 Home Wi-Fi 6 (802.11ax) Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari PC tot en un Negre 210 W
  • - Intel® Core™ i7 i7-13700T Processador nombre de nuclis: 16
  • - 80 cm (31.5") Quad HD 2560 x 1440 IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD) Lector de targetes integrat
  • - NVIDIA GeForce RTX 3050 4 GB Intel UHD Graphics 770
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 5.2
  • - Windows 11 Home
More>>>
Diseño compacto para mantener el orden
Diseño compacto para mantener el orden

Disfruta de un lugar de trabajo organizado y sin cables con un estilizado sobremesa All-in-One, con ratón y teclado inalámbricos.

Alterna entre trabajo y juego, con facilidad
Alterna entre trabajo y juego, con facilidad

Conecta todos tus dispositivos de streaming o gaming con varios puertos HDMI y disfruta del inmersivo sonido de B&O.

Ayuda a proteger nuestro futuro compartido
Ayuda a proteger nuestro futuro compartido

Comprometida con la sostenibilidad, HP ha construido este ordenador con todos los requisitos para obtener las certificaciones ENERGY STAR® y EPEAT® Gold[1].

Amplía el rendimiento para que tu PC pueda compatibilizar aún más tareas

Mucho más que una puntuación de rendimiento. Los procesadores Intel® Core™ de 13.ª generación avanzan en la informática del mundo real y ofrecen una multitarea más eficiente. [3]

NVIDIA® GeForce RTX™ 3050

Accede a la potencia de RTX de 2.ª generación con la arquitectura galardonada de NVIDIA Ampere. La inteligencia artificial y las nuevas optimizaciones del sistema permiten ofrecer ordenadores para juegos más eficientes en formatos nuevos e innovadores. [4]

Antiparpadeo

Al usar la tecnología de atenuación de CC, que controla la iluminación ajustando la corriente directa en lugar de usando ciclos para la retroiluminación, conseguimos eliminar el parpadeo de la pantalla para obtener un visionado más cómodo. [5]

Diseño sostenible

Este producto incorpora un porcentaje de materias sostenibles como la pintura al agua, plásticos destinados a acabar en los océanos y un 15 % de plástico reciclado posconsumo en su diseño, porque los pequeños detalles marcan la diferencia. [6]

USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps. [8]

Memoria de doble canal

Con una tecnología de doble canal, dos canales trabajan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la RAM aumentando el rendimiento del sistema.

Una experiencia de sonido realmente potente

Los altavoces HP, optimizados con la colaboración de los expertos de B&O, ofrecen un sonido claro y nítido. No te limites a escuchar: deja que la experiencia inmersiva te envuelva.

Almacenamiento Dropbox en la nube

Almacena y sincroniza tu contenido en línea con Dropbox. Obtén 25 GB de almacenamiento para acceder, gestionar y compartir durante un año tus fotos, música y archivos desde cualquier lugar con acceso a Internet. [9]

Cámara HP True Vision 5MP

La cámara de alta calidad te permite disfrutar de unas videollamadas con toda la familia con la máxima nitidez y a una resolución máxima de 2.592x1.944. [10]

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio totalmente renovado, hasta nuevas formas de conectar con tu gente, noticias, juegos y contenidos favoritos, Windows 11 es el lugar en el que puedes pensar, expresar y crear de forma natural. [2]

Almacenamiento PCIe SSD
Almacenamiento PCIe SSD

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 1 TB de almacenamiento PCIe SSD.

Exposar
Pantalla diagonal *
80 cm (31.5")
Resolució de pantalla *
2560 x 1440 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Quad HD
Brillantor de la pantalla
350 cd/m²
Tipus de panell
IPS
Espai de color RGB
sRGB
Pantalla antireflectora
Yes
Gamma de colors
99%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 13. Generacije
Processador *
i7-13700T
Processador nombre de nuclis
16
Fils de processador
24
Freqüència d'acceleració del processador
4,9 GHz
Nuclis de rendiment
8
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
4,8 GHz
Freqüència turbo màxima del nucli d'eficiència
3,6 GHz
Freqüència base de nucli de rendiment
1,4 GHz
Freqüència base de nucli eficient
1 GHz
Memòria cau de processador
30 MB
Tipus de memòria cau de processador
L3
Potència base del processador
35 W
Potència turbo màxima
106 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
2x SO-DIMM
Velocitat de rellotge de memòria
3200 MHz
Disseny de memòria
2 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 3050
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 770
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
6
Fabricant d'altaveus
Bang & Olufsen
Àudio
Micròfon incorporat
Yes
Sistema d'àudio
B&O PLAY
Càmera
Càmera integrada *
Yes
Total de megapíxels
5 MP
Càmera de privadesa
Yes
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8852BE
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.2
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports HDMI *
3
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Disseny
Nom del color
Sparkling black
Color de producte *
Negre
Any d'introducció
2023
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Chipset de placa mare
Intel H770
Programari
Sistema operatiu subministrat *
Windows 11 Home
Programari de prova
McAfee Online Protection 30-day trial
Special features
Càmera frontal HP
HP TrueVision 5MP IR
Segment HP
Casa
Gestió de l'energia
Potència de dissipació de adaptador AC
210 W
Freqüència de adaptador AC
50/60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Pes i dimensions
Amplada (amb suport)
714,4 mm
Profunditat (amb suport)
204,3 mm
Alçada (amb suport)
557,7 mm
Pes (amb suport)
14 kg
Pes
14 kg
Amplària d'embalatge
875 mm
Profunditat d'embalatge
285 mm
Alçada d'embalatge
680 mm
Pes de paquet
20,5 kg
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, EPEAT Gold
Contingut de l'embalatge
Ratolí inclòs
Yes
Connectivitat del ratolí
Sense fils
Teclat inclòs
Yes
Connectivitat del teclat
Sense fils
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Tecnologia de cablatge
10/100/1000Base-T(X)
Tipus de xassís
Tot en un
Mida de pantalla diagonal
80,01 cm
Font d'alimentació
210 W
Càmera d'infraroigs (IR)
Yes