location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22-dg0005ns Intel® Celeron® N100 54,5 cm (21.4") 1920 x 1080 Pixeles PC tot en un 8 GB DDR5-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 6 (802.11ax) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-dg0005ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9U106EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122166763 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4861
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 02 Jul 2025 11:43:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 22-dg0005ns Intel® Celeron® N100 54,5 cm (21.4") 1920 x 1080 Pixeles PC tot en un 8 GB DDR5-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 6 (802.11ax) Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari PC tot en un Blanc 65 W
  • - Intel® Celeron® N100 Processador nombre de nuclis: 4
  • - 54,5 cm (21.4") Full HD 1920 x 1080 VA
  • - 8 GB DDR5-SDRAM 4800 MHz 1 x 8 GB
  • - 256 GB Dispositiu d'estat sòlid (SSD)
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - DOS gratuït
More>>>
Pantalla Full HD
Pantalla Full HD

Siéntate y disfruta de imágenes y efectos visuales de gran nitidez con una calidad de 2 millones de píxeles. La resolución de 1920 x 1080 ofrece a todo tu contenido digital una nueva dimensión.[1]

Panel antirreflectante
Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Antiparpadeo

Al usar la tecnología de atenuación de CC, que controla la iluminación ajustando la corriente directa en lugar de usando ciclos para la retroiluminación, conseguimos eliminar el parpadeo de la pantalla para obtener un visionado más cómodo.[8]

Diseño sostenible
Diseño sostenible

Debido a que las pequeñas cosas marcan una gran diferencia, este producto incluye materiales sostenibles, como plástico procedente de los océanos y plástico recliclado posconsumo.[9]

Almacenamiento PCIe SSD
Almacenamiento PCIe SSD

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 256 GB de almacenamiento PCIe SSD.

Cámara de privacidad HP True Vision HD
Cámara de privacidad HP True Vision HD

Comuníquese por vídeo con una gran definición y resolución Full HD, incluso en condiciones de baja luminosidad, gracias a una cámara extraíble que se puede ocultar cuando no se está utilizando para garantizar su seguridad mientras navega por Internet.

USB Type-A con una velocidad de transmisión de datos de 5 Gbps
USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps.[10]

Potencia para el hogar moderno
Potencia para el hogar moderno

Haz multitarea con facilidad gracias a la rápida capacidad de procesamiento, a los numerosos puertos y al almacenamiento abundante para fotos y vídeos.

Hazte ver y oír, a tu manera
Hazte ver y oír, a tu manera

Destaca con el vídeo avanzado y la reducción de ruidos por IA, sin olvidar el control de tu privacidad con un interruptor manual de la cámara.

Tómate un descanso con una experiencia de entretenimiento envolvente
Tómate un descanso con una experiencia de entretenimiento envolvente

Relájate con unas imágenes FHD[1] en una pantalla ancha[2], con colores vivos, alto contraste[3] y altavoces ajustados por DTS Audio.

Construido pensando en nuestro futuro compartido
Construido pensando en nuestro futuro compartido

Contiene metales[4] y plásticos[5,6] reciclados, además de contar con las certificaciones EPEAT Gold[7] y ENERGY STAR.

Exposar
Pantalla diagonal *
54,5 cm (21.4")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
250 cd/m²
Tipus de panell
VA
Espai de color RGB
sRGB
Pantalla antireflectora
Yes
Gamma de colors
99%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Celeron®
Processador *
N100
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,4 GHz
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR5-SDRAM
Ranures de memòria
2x SO-DIMM
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
4800 MHz
Disseny de memòria
1 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
4 W
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Format del senyal de la càmera
720p
Tipus d'hd de la càmera
HD
Càmera de privadesa
Yes
Xarxes
Wi-Fi *
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
1x1
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Disseny
Nom del color
Ceramic white
Color de producte *
Blanc
Ranura de bloqueig del cable
Yes
Any d'introducció
2024
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Programari
Sistema operatiu subministrat *
DOS gratuït
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP TrueVision HD
Segment HP
Casa
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Pes i dimensions
Amplada (amb suport)
493,5 mm
Profunditat (amb suport)
169,9 mm
Alçada (amb suport)
382,7 mm
Pes (amb suport)
4,17 kg
Pes
4,17 kg
Amplària d'embalatge
596 mm
Profunditat d'embalatge
155 mm
Alçada d'embalatge
398 mm
Pes de paquet
7,52 kg
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Tecnologia de cablatge
10/100/1000Base-T(X)
Tipus de xassís
Tot en un
Mida de pantalla diagonal
54,5 cm
Tipus de teclat
USB
Font d'alimentació
65 W