location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250R G9 Intel® Core™ i5 i5-1335U Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250R G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9Y6V3AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701060314 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6510
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 27 Jun 2025 02:16:59
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 250R G9 Intel® Core™ i5 i5-1335U Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari Ordinador portàtil Petxina de cloïssa Plata
  • - Intel® Core™ i5 i5-1335U Processador nombre de nuclis: 10
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixeles
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 5.2
  • - Liti-Ion (Li-Ion) 41 Wh 45 W
  • - Windows 11 Pro
More>>>
HP recomienda Windows 11 Pro para las empresas

Trabaja desde cualquier lugar sin que esto afecte al rendimiento gracias a Windows 11 y a la tecnología de colaboración, seguridad y conectividad de HP. Resume y reescribe contenido, obtén recomendaciones de contenido relevantes y mantente organizado con Microsoft Copilot.[1]

Procesador multinúcleo Intel de 13.ª generación

Disfruta de la combinación perfecta de potencia, agilidad de rendimiento y valor con un procesador Intel Core™ de 13.ª generación para manejar múltiples tareas de trabajo sin problemas y de manera fiable gracias a sus varios núcleos de procesamiento.[2]

LAN inalámbrica rápida y eficiente

La portabilidad de tu PC y la fiabilidad de una conexión rápida determina dónde puedes trabajar. Obtén una conexión rápida y fiable en entornos inalámbricos densos con una velocidad de Gigabit Wi-Fi 6.[3]

Ayude a proteger los datos críticos

El chip de seguridad integrado del módulo de plataforma de confianza (TPM, por sus siglas en inglés) ofrece claves de cifrado basadas en hardware para proteger los datos, el correo electrónico y las credenciales de usuario.

Sea la mejor versión virtual de usted mismo

Hay ocasiones en la vida en las que es mejor disfrutar de una conversación cara a cara. Gracias a la webcam HD de HP con amplio rango dinámico (WDR), tu imagen siempre saldrá favorecida sin importar las condiciones lumínicas ambientales en el transcurso de tus reuniones virtuales.

Actualizaciones de imágenes rápidas y fiables

Envía fácilmente actualizaciones de imágenes a tu flota de ordenadores y admite la transmisión de datos de alta velocidad con velocidades Ethernet que van de 10 Mbps a 10 Gbps y más con un puerto RJ-45 de uso común. No se necesita adaptador.

Elegante y ligero

El portátil HP 250R se adapta a los estilos de trabajo móviles gracias a su diseño compacto y ligero. Asimismo, cuenta con una gran relación entre pantalla y cuerpo.[5]

Diseñado para el trabajo y siempre listo para la diversión

Avanza en tus proyectos con un potente procesador Intel[2], una rápida memoria y un lector de tarjetas SD.

Ofrece a tu interlocutor la mejor calidad de imagen y sonido

Trabaja en equipo con total eficacia con una cámara HD y reducción de ruido basada en IA con micrófonos de matriz doble.

Protege nuestro futuro compartido

Todos los ordenadores, estaciones de trabajo y monitores HP comercializados desde 2022 contienen materiales reciclados.[6]

Disseny
Nom del color
Dark ash silver
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
Any d'introducció
2024
Elegibilitat de la plataforma Intel® vPro™
No
País d'origen
Xina
Nom de marca original
HP
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
39,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 13. Generacije
Processador *
i5-1335U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
4,6 GHz
Nuclis de rendiment
2
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
4,6 GHz
Freqüència turbo màxima del nucli d'eficiència
3,4 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Potència base del processador
15 W
Potència turbo màxima
55 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Tipus d'unitat òptica *
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel Iris Xe Graphics
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Àudio
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.2
Tecnologia de cablatge
10/100/1000Base-T(X)
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat estil illa
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Adaptador Smart AC HP
Yes
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
41 Wh
Pes de la bateria
190 g
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
USB Power Delivery
Yes
Seguretat
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Certificats
Halogen baix
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
TCO
Pes i dimensions
Amplada
358 mm
Profunditat
242 mm
Alçada (part frontal)
9,2 mm
Alçada (part posterior)
1,48 cm
Pes *
1,74 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
483 mm
Alçada d'embalatge
305 mm
Altres característiques
Número d'altaveus
2
Country Distributor
España 2 distributor(s)