location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 240 G10 Desktop PC 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Blanc

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 240 G10 Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A10LYEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990721965 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: creado por HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 19 Jun 2025 07:41:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 240 G10 Desktop PC 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari Blanc
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - Intel Iris Xe Graphics
  • - Bluetooth
  • - DOS gratuït
More>>>
Adaptado al trabajo actual

Prepárate para el éxito con un potente rendimiento y prestaciones de vídeo mejoradas en un diseño All-in-One.

Tecnología a la última

Obtén la tecnología más avanzada a un precio increíble con un potente procesador Intel.[2,4]

Diseño profesional y elegante

Equipado con una pantalla con microborde en tres lados, este All-in-One compacto y elegante libera espacio en tu escritorio.

Protege nuestro futuro compartido

El embalaje exterior de este AiO HP ProOne 240 utiliza materiales 100 % reciclables y de origen sostenible.[9]

Processador
Generació de processadors
Intel® Core™ i5 13. Generacije
Memòria
Ranures de memòria
2x SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Gràfics
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Xarxes
Wi-Fi *
Yes
Bluetooth
Yes
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Número total de connectors SATA
1
Disseny
Nom del color
White
Número de badies de 2,5"
1
Color de producte *
Blanc
Rendiment
Posicionament al mercat
Diari
Xip d'àudio
Realtek ALC3274
Altaveus incorporats
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès
Programari
Sistema operatiu subministrat *
DOS gratuït
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Segment HP
Empresa
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang d'humitat
10 - 90%
Pes i dimensions
Amplada *
540,6 mm
Profunditat *
183,7 mm
Alçada *
419 mm
Pes *
5,37 kg
Amplària d'embalatge
641 mm
Profunditat d'embalatge
277 mm
Alçada d'embalatge
525 mm
Pes de paquet
8,5 kg
Contingut de l'embalatge
Teclat inclòs
Yes
Exposar
Visualitzador inclòs *
Yes
Country Distributor
United Kingdom 1 distributor(s)