location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 14-ek2009ns Intel Core 7 150U Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Blau

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ek2009ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A13G1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122703180 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1689
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 13 May 2025 14:46:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion x360 14-ek2009ns Intel Core 7 150U Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Blau
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari Híbrid (2 en 1) Convertible (Plegable) Blau
  • - Intel Core 7 150U Processador nombre de nuclis: 10
  • - Pantalla sensible al tacte 35,6 cm (14") Full HD 1920 x 1080 Pixeles IPS 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Polímer de liti (LiPo) 43 Wh 9 h 65 W
  • - Windows 11 Home
More>>>
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio totalmente renovado, hasta nuevas formas de conectar con tu gente, noticias, juegos y contenidos favoritos, Windows 11 es el lugar en el que puedes pensar, expresar y crear de forma natural.[5]

Intel Core™ 7 150U
Intel Core™ 7 150U

Rendimiento fiable para la informática diaria[6]

Gráficos Intel
Gráficos Intel

Disfruta de imágenes brillantes e inmersivas en aplicaciones creativas y juegos.[6]

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda.[7]

Pantalla táctil IPS FHD
Pantalla táctil IPS FHD

Consulte su contenido en cualquier momento con los amplios ángulos de 178º y una imagen vibrante. Además, la tecnología de pantalla táctil le permitirá controlar su PC directamente desde la pantalla.[8]

Detalles visiblemente brillantes
Detalles visiblemente brillantes

Con 300 nits de brillo, podrás apreciar detalles increíbles, una calidad de imagen mejorada y distintas gradaciones del color, incluso con una luz intensa.[9]

Las teclas del teclado contienen plástico reciclado posconsumo
Las teclas del teclado contienen plástico reciclado posconsumo

Diseñamos nuestros ordenadores portátiles de una forma más sostenible utilizando teclas fabricadas con plástico reciclado posconsumo.[10]

Registro EPEAT Gold
Registro EPEAT Gold

Los productos con certificación EPEAT Gold son los productos que han recibido una mejor calificación y que cumplen todos los criterios requeridos por EPEAT. EPEAT es la ecoetiqueta más importante del mundo en materia de productos electrónicos.[11]

Certificación ENERGY STAR
Certificación ENERGY STAR

Ahorra energía y dinero con ENERGY STAR, una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa.[12]

Prueba PC Game Pass gratis con tu nuevo dispositivo HP
Prueba PC Game Pass gratis con tu nuevo dispositivo HP

Juega a cientos de juegos de ordenador de alta calidad con tu nuevo dispositivo gaming HP y 3 meses gratis de PC Game Pass, que incluye EA Play. Se añaden juegos nuevos todo el tiempo, por lo que siempre tendrás algo nuevo a lo que jugar.[13]

Olvídate de la duración de la batería
Olvídate de la duración de la batería

Llévalo en tu día a día sin preocuparte de recargarlo. La batería, con hasta 9 horas de duración, te permite trabajar, ver más contenido y pasar más tiempo sin ninguna atadura.[14]

Carga rápida de HP
Carga rápida de HP

Generalmente, cuando el ordenador portátil tiene poca batería, no se dispone de tiempo suficiente para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en tan solo 30 minutos.[15]

Almacenamiento SSD PCIe
Almacenamiento SSD PCIe

Inicia el equipo en segundos y a la velocidad del rayo con un almacenamiento SSD PCIe de hasta 512 GB.

Modo de espera conectado y moderno

Permanece al tanto del correo electrónico y de las notificaciones del calendario, entre otras muchas opciones, incluso cuando no estés utilizando tu ordenador. El ordenador se mantiene conectado para instalar actualizaciones instantáneas.

Altavoces dobles
Altavoces dobles

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

RAM DDR4
RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Alimentación USB Type-C + monitor + velocidad de señal de 10 Gbps
Alimentación USB Type-C + monitor + velocidad de señal de 10 Gbps

Carga tu dispositivo o conéctate a un monitor externo desde un único puerto USB-C con una velocidad de señal de 10 Gbps. Además, al ser reversible, no tendrás que preocuparte de si lo conectas correctamente.[16]

Panel de imágenes de HP con gestos multitáctiles
Panel de imágenes de HP con gestos multitáctiles

Este auténtico panel multitáctil admite gestos con cuatro dedos y te permite desplazarte, hacer zoom y navegar con un simple toque.

Entretenimiento cómo y dónde quieras
Entretenimiento cómo y dónde quieras

Entretenimiento de cualquier forma que elijas con el diseño de 360 grados de este ordenador, además de un sonido envolvente con altavoces duales.

Rendimiento para mantenerte activo todo el día
Rendimiento para mantenerte activo todo el día

Mantén tu actividad en todo momento y lugar gracias al potente procesador Intel[1] y a la carga rápida de HP[2].

Presenta tu mejor versión
Presenta tu mejor versión

Muestra tu mejor versión gracias a la cámara HD[3] y a los micrófonos digitales de matriz dual integrados.

Creado para un mañana mejor
Creado para un mañana mejor

El ordenador HP Pavilion x360 se ha diseñado con metales reciclados y plásticos posconsumo destinados a acabar en el océano[4].

Disseny
Nom del color
Space blue
Tipus de producte *
Híbrid (2 en 1)
Color de producte *
Blau
Factor de forma *
Convertible (Plegable)
Posicionament al mercat
Diari
Any d'introducció
2024
Nom de marca original
HP
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
Full HD
Tipus de panell
IPS
Relació d'aspecte nativa
16:9
Tipus de cristall de pantalla
Vidre sense vores
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
sRGB
Gamma de colors
62,5%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Core 7
Generació de processadors
Intel Core (Series 1)
Processador *
150U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
5,4 GHz
Nuclis de rendiment
2
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
5,4 GHz
Freqüència turbo màxima del nucli d'eficiència
4 GHz
Freqüència base de nucli de rendiment
1,8 GHz
Freqüència base de nucli eficient
1,2 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Potència base del processador
15 W
Potència turbo màxima
55 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
16 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
Intel Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
1
Rendiment
Chipset de placa mare
Intel® SoC
Acceleròmetre
Yes
Giroscopi
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
Windows 11 Home
Special features
HP Audio Boost
Yes
Tipus d'altaveu HP
HP Dual Speakers
Adaptador Smart AC HP
Yes
HP Imagepad
Yes
Càmera frontal HP
HP TrueVision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
3
Battery capacity *
43 Wh
Durada de la bateria
9 h
Temps de reproducció de vídeo continu
12 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Port de càrrega USB tipus C *
Yes
USB Power Delivery
Yes
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, EPEAT Gold
Pes i dimensions
Amplada
322 mm
Profunditat
210 mm
Alçada (part frontal)
1,89 cm
Alçada (part posterior)
1,99 cm
Pes *
1,51 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
483 mm
Alçada d'embalatge
305 mm
Pes de paquet
2,16 kg
Contingut de l'embalatge
Estilet
No
Country Distributor
United Kingdom 1 distributor(s)