location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Plus 14-ew1017ns Intel Core Ultra 5 125H Ordinador portàtil 35,6 cm (14") WQXGA 16 GB LPDDR5x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Blau

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Plus
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Plus 14-ew1017ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A13G3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122703210 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2479
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 17 Jun 2025 06:55:11
The date of the most recent change of the data-sheet in Icecat's system
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio totalmente renovado, hasta nuevas formas de conectar con tu gente, noticias, juegos y contenidos favoritos, Windows 11 es el lugar en el que puedes pensar, expresar y crear de forma natural.[6]

Juega sin compromisos. Ve más allá del rendimiento gracias a los procesadores Intel Core Ultra.
Juega sin compromisos. Ve más allá del rendimiento gracias a los procesadores Intel Core Ultra.

Conviértete en todo aquello que desees ser, dentro y fuera del juego, con un rendimiento optimizado y nuevas funciones. Juega y trabaja de una forma más intensa e inteligente con los procesadores Intel Core.[7]

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda.[8]

Pantalla de matriz de gráficos ampliados cuádruple
Pantalla de matriz de gráficos ampliados cuádruple

Sumérgete en una cautivadora definición con 2560 × 1600 píxeles.[9]

Monitor con certificación Eyesafe

Los monitores con certificación Eyesafe cumplen los requisitos de luz azul de baja intensidad de TÜV y los estándares Eyesafe para proteger tu vista de la dañina luz azul sin distorsionar los colores. Esto te permite reducir el cansancio ocular cuando trabajas durante largos periodos de tiempo.[10]

100 % sRGB
100 % sRGB

Muestra tus creaciones con todos sus colores en el monitor 100 % sRGB que te ofrece la máxima amplitud y precisión del color.

Proporción de 16:10
Proporción de 16:10

Una proporción de 16:10 te permitirá sacar el máximo partido a tu contenido sin tener que desplazarte tanto.

Las teclas del teclado contienen plástico reciclado posconsumo
Las teclas del teclado contienen plástico reciclado posconsumo

Diseñamos nuestros ordenadores portátiles de una forma más sostenible utilizando teclas fabricadas con plástico reciclado posconsumo.[11]

Aluminio reciclado
Aluminio reciclado

Teniendo en cuenta que los pequeños detalles marcan la diferencia, el diseño de este ordenador portátil incluye materiales sostenibles como el aluminio reciclado.[12]

Prueba de 12 meses de McAfee Online Protection
Prueba de 12 meses de McAfee Online Protection

Protege tu dispositivo con un programa antivirus galardonado y una protección online. La prueba gratuita incluye una VPN segura para tu privacidad y la protección de datos al navegar por una red Wi-Fi pública.[13]

Óptima duración de la batería para largas jornadas de uso
Óptima duración de la batería para largas jornadas de uso

Mantente conectado hasta el final del día con hasta 12 horas y 30 minutos de duración de la batería. La duración prolongada de la batería implica poder aumentar tus horas de uso sin necesidad de recargar.[14]

Carga rápida de HP
Carga rápida de HP

Generalmente, cuando el ordenador portátil tiene poca batería, no se dispone de tiempo suficiente para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en tan solo 30 minutos.[15]

Almacenamiento SSD PCIe
Almacenamiento SSD PCIe

Inicia el equipo en segundos y a la velocidad del rayo con un almacenamiento SSD PCIe de hasta 1 TB.

Tarjeta inalámbrica Wi-Fi 6E (2x2) y Bluetooth 5.3
Tarjeta inalámbrica Wi-Fi 6E (2x2) y Bluetooth 5.3

Disfruta de velocidades más rápidas, un mejor rendimiento, una mayor capacidad y latencias más bajas que las iteraciones anteriores gracias a la tarjeta inalámbrica Wi-Fi 6E y Bluetooth 5.3.[16]

Altavoces duales
Altavoces duales

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

HP Audio Boost
HP Audio Boost

Lleva tu experiencia de sonido al siguiente nivel con la tecnología de amplificación inteligente que te ofrecerá un sonido definido, claro y fuerte.

LPDDR5X RAM
LPDDR5X RAM

Disfruta de un rendimiento rápido y reactivo con la memoria LPDDR5X de bajo consumo. Diseñada para admitir velocidades de datos más elevadas con una menor latencia, además de transferencias de archivos y cargas de aplicaciones más rápidas.

Micrófono silenciable
Micrófono silenciable

Disfruta de una mayor tranquilidad y de la comodidad de un botón exclusivo para silenciar el micrófono que puedes activar fácilmente. Además, sabrás si está encendido o apagado gracias a una luz indicadora LED.

Rendimiento potente con un procesador Intel
Rendimiento potente con un procesador Intel

Gracias a su procesador Intel Core™[1] y al software mejorado, el HP Pavilion Plus está listo para ayudarte en las tareas más arduas.

No te pierdas ni un detalle gracias a una pantalla perfecta a nivel de píxel
No te pierdas ni un detalle gracias a una pantalla perfecta a nivel de píxel

Trabaja y juega en una pantalla de 14" con la certificación Eyesafe[3] que te permitirá ver todos los detalles con una nitidez espectacular.

Conéctese y colabore
Conéctese y colabore

Cuenta con una cámara de 5 MP, un micrófono de matriz doble y HP Presence para disfrutar de colaboración y conectividad integral.

Un ordenador bueno para el planeta e ideal para ti.
Un ordenador bueno para el planeta e ideal para ti.

Con certificación EPEAT Gold[4] y ENERGY STAR, y diseñado cuidadosamente con plásticos reciclados posconsumo y destinados a acabar en los océanos[5].

Disseny
Nom del color
Moonlight blue
Tipus de producte *
Ordinador portàtil
Color de producte *
Blau
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
País d'origen
Xina
Nom de marca original
HP
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
2560 x 1600 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
WQXGA
Tipus de panell
IPS
Relació d'aspecte nativa
16:10
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
sRGB
Gamma de colors
100%
Freqüència màxima d'actualització
120 Hz
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Core Ultra 5
Generació de processadors
Intel Core Ultra (Sèrie 1)
Processador *
125H
Processador nombre de nuclis
14
Fils de processador
18
Freqüència d'acceleració del processador
4,5 GHz
Nuclis de rendiment
4
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
4,5 GHz
Freqüència turbo màxima del nucli d'eficiència
3,6 GHz
Freqüència base de nucli de rendiment
1,2 GHz
Freqüència base de nucli eficient
0,7 GHz
Memòria cau de processador
18 MB
Tipus de memòria cau de processador
L3
Potència base del processador
28 W
Potència turbo màxima
115 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
LPDDR5x-SDRAM
Velocitat de rellotge de memòria
6400 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
16 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel Arc Graphics
Model d'adaptador de gràfics en funcionament *
Intel Arc Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal (numèrica)
5 MP
Càmera d'infraroigs (IR)
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Cantidad de puertos Thunderbolt 4
1
Intel® Thunderbolt 4
Yes
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Càrrega en suspensió d'USB
Yes
Rendiment
Chipset de placa mare
Intel® SoC
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
Windows 11 Home
Special features
HP Audio Boost
Yes
HP Imagepad
Yes
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
4
Battery capacity *
68 Wh
Durada de la bateria
12,5 h
Temps de reproducció de vídeo continu
20,25 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
100 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
USB Power Delivery
Yes
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, EPEAT Gold
Pes i dimensions
Amplada
314 mm
Profunditat
227 mm
Alçada (part frontal)
1,75 cm
Alçada (part posterior)
1,89 cm
Pes *
1,44 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
483 mm
Alçada d'embalatge
305 mm
Pes de paquet
2,28 kg
Contingut de l'embalatge
Estilet
No
Country Distributor
United Kingdom 1 distributor(s)