location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-cr0009ns AMD Ryzen™ 5 7520U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 6 (802.11ax) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-cr0009ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A18S0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122772711 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 836
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 29 Apr 2025 15:02:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2025
Product end of life date
Bullet Points HP 24-cr0009ns AMD Ryzen™ 5 7520U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 6 (802.11ax) Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari PC tot en un Blanc 90 W
  • - AMD Ryzen™ 5 7520U 2,8 GHz Processador nombre de nuclis: 4
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB LPDDR5-SDRAM 5500 MHz
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 5.4
  • - Windows 11 Home
More>>>
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio totalmente renovado, hasta nuevas formas de conectar con tu gente, noticias, juegos y contenidos favoritos, Windows 11 es el lugar en el que puedes pensar, expresar y crear de forma natural.[6]

Procesadores AMD Ryzen™ de la serie 7000

Disfruta de un nuevo nivel de velocidad y potencia en un ordenador con procesadores AMD Ryzen™. Agiliza tu trabajo y tu creatividad con una velocidad vertiginosa. Descubre la libertad y flexibilidad auténticas.[5]

Gráficos AMD Radeon™
Gráficos AMD Radeon™

Ya sea en juegos o películas, disfruta del alto rendimiento para todo tu entretenimiento.

Pantalla IPS FHD
Pantalla IPS FHD

Disfrute de imágenes de gran nitidez desde cualquier ángulo. Gracias a los amplios ángulos de visualización de 178º y a una vibrante resolución de 1920 x 1080, disfrutará al máximo de sus contenidos favoritos.[7]

Panel antirreflectante
Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Antiparpadeo

Al usar la tecnología de atenuación de CC, que controla la iluminación ajustando la corriente directa en lugar de usando ciclos para la retroiluminación, conseguimos eliminar el parpadeo de la pantalla para obtener un visionado más cómodo.[8]

Diseño sostenible
Diseño sostenible

Debido a que las pequeñas cosas marcan una gran diferencia, este producto incluye materiales sostenibles, como plástico procedente de los océanos y plástico recliclado posconsumo.[9]

Libere el valor de su compra de HP

myHP ofrece una configuración y un registro sencillos, y te ayuda a personalizar, optimizar y proteger tu dispositivo con sugerencias, recomendaciones y ajustes de fácil acceso.

Certificación ENERGY STAR
Certificación ENERGY STAR

Ahorra energía y dinero con ENERGY STAR, una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa.[10]

30 días de prueba de McAfee Online Protection
30 días de prueba de McAfee Online Protection

Protege tu dispositivo con un programa antivirus galardonado y una protección online. La prueba gratuita incluye una VPN segura para tu privacidad y la protección de datos al navegar por una red Wi-Fi pública.[11]

Almacenamiento SSD M.2 PCIe NVMe™
Almacenamiento SSD M.2 PCIe NVMe™

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 512 GB de almacenamiento SSD M.2 PCIe NVMe™.

Cámara de privacidad HP True Vision HD
Cámara de privacidad HP True Vision HD

Comuníquese por vídeo con una gran definición y resolución Full HD, incluso en condiciones de baja luminosidad, gracias a una cámara extraíble que se puede ocultar cuando no se está utilizando para garantizar su seguridad mientras navega por Internet.

Altavoces dobles
Altavoces dobles

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

USB Type-A con una velocidad de transmisión de datos de 5 Gbps
USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps.[12]

Teclado para varios dispositivos
Teclado para varios dispositivos

¿Estás escribiendo con el ordenador? Sigue haciéndolo desde tu teléfono o tablet con solo pulsar un botón. Cambia fácilmente entre los teclados de otros dos dispositivos.

Diseñados para reducir el impacto medio ambiental
Diseñados para reducir el impacto medio ambiental

El primer PC del mundo con partículas de café recicladas[3]. Asimismo, contiene plástico reciclado posconsumo y plásticos destinados a acabar en los océanos[1].

Diseñado para mantenerte conectado con tu equipo
Diseñado para mantenerte conectado con tu equipo

Diseñado para una colaboración real gracias a una cámara de privacidad emergente abatible[4], micrófonos duales y reducción de ruido avanzada.

Preparado para afrontar el día, todos los días
Preparado para afrontar el día, todos los días

Afronta el día a día con un fiable procesador AMD[5], un amplio almacenamiento, conexiones rápidas y mucha memoria.

Exposar
Pantalla diagonal *
60,5 cm (23.8")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
250 cd/m²
Tipus de panell
IPS
Espai de color RGB
sRGB
Pantalla antireflectora
Yes
Gamma de colors
99%
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 5
Generació de processadors
AMD Ryzen 7000 Series
Processador *
7520U
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,3 GHz
Freqüència de processador *
2,8 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
LPDDR5-SDRAM
Màxima de memòria interna *
16 GB
Ranures de memòria
2x SO-DIMM
Velocitat de rellotge de memòria
5500 MHz
Factor de forma de memòria
A bord
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
AMD
Família d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
4 W
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Format del senyal de la càmera
720p
Tipus d'hd de la càmera
HD
Càmera de privadesa
Yes
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8852BE
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.4
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Disseny
Nom del color
Shell white
Color de producte *
Blanc
Any d'introducció
2024
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Programari
Sistema operatiu subministrat *
Windows 11 Home
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP TrueVision HD
Segment HP
Casa
Gestió de l'energia
Potència de dissipació de adaptador AC
90 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Pes i dimensions
Amplada (amb suport)
540,5 mm
Profunditat (amb suport)
186,2 mm
Alçada (amb suport)
409 mm
Pes (amb suport)
5,27 kg
Pes
5,27 kg
Amplària d'embalatge
640 mm
Profunditat d'embalatge
175 mm
Alçada d'embalatge
460 mm
Pes de paquet
9,6 kg
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Contingut de l'embalatge
Teclat inclòs
Yes
Connectivitat del teclat
Sense fils
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Tecnologia de cablatge
10/100/1000Base-T(X)
Tipus de xassís
Tot en un
Mida de pantalla diagonal
60,5 cm
Font d'alimentació
90 W