location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-cb1067ns Intel® Core™ i5 i5-1235U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX450 Windows 11 Home Wi-Fi 5 (802.11ac) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-cb1067ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2SG9EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415026736 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5279
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 17 Jun 2025 02:46:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 24-cb1067ns Intel® Core™ i5 i5-1235U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX450 Windows 11 Home Wi-Fi 5 (802.11ac) Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari PC tot en un Blanc 65 W
  • - Intel® Core™ i5 i5-1235U Processador nombre de nuclis: 10
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA GeForce MX450 2 GB Intel Iris Xe Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 11 Home
More>>>
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural.[5]

Un procesador dinámico que se adapta a ti para ofrecerte un rendimiento superior para multitarea
Un procesador dinámico que se adapta a ti para ofrecerte un rendimiento superior para multitarea

Los procesadores Intel Core™ de 12.ª generación distribuyen el rendimiento donde más lo necesites. De este modo, ahorras tiempo y aumentas la capacidad para hacer lo que realmente quieres.[6]

Gráficos Intel Iris Xᵉ
Gráficos Intel Iris Xᵉ

Un rendimiento impresionante para la creación, el gaming y el entretenimiento. Un nuevo nivel de rendimiento gráfico y efectos visuales nítidos e impresionantes, con la comodidad de un portátil fino y ligero.[7]

Desarrollado para durar
Desarrollado para durar

La vida puede ser impredecible, pero tu ordenador de sobremesa HP no. Respaldados por más de 230 pruebas individuales, nuestros ordenadores de sobremesa lo superan todo para ofrecer una durabilidad en la que puedes confiar y una fiabilidad con la que puedes contar.[8]

Pantalla IPS FHD
Pantalla IPS FHD

Disfrute de imágenes de gran nitidez desde cualquier ángulo. Gracias a los amplios ángulos de visualización de 178º y a una vibrante resolución de 1920 x 1080, disfrutará al máximo de sus contenidos favoritos.[2]

Panel antirreflectante
Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda.[9]

Diseño sostenible
Diseño sostenible

Debido a que las pequeñas cosas marcan una gran diferencia, este producto incluye materiales sostenibles, como plástico procedente de los océanos y plástico recliclado posconsumo.[10]

Libere el valor de su compra de HP

myHP ofrece una configuración y un registro sencillos, y te ayuda a personalizar, optimizar y proteger tu dispositivo con sugerencias, recomendaciones y ajustes de fácil acceso.

30 días de prueba de McAfee Online Protection
30 días de prueba de McAfee Online Protection

Protege tu dispositivo con un programa antivirus galardonado y una protección online. La prueba gratuita incluye una VPN segura para tu privacidad y la protección de datos al navegar por una red Wi-Fi pública.[11]

Certificación ENERGY STAR
Certificación ENERGY STAR

Ahorra energía y dinero con ENERGY STAR, una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa.[12]

EPEAT Gold
EPEAT Gold

Este producto cumple al menos el 75% de los criterios opcionales existentes para conseguir el registro EPEAT Gold.[13]

Almacenamiento SSD M.2 PCIe NVMe™
Almacenamiento SSD M.2 PCIe NVMe™

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 512 GB de almacenamiento SSD M.2 PCIe NVMe™.

RAM DDR4
RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Cámara IR FHD HP Wide Vision
Cámara IR FHD HP Wide Vision

Inicie sesión fácilmente a través de Windows Hello con el sensor de infrarrojos. Con un campo de visión de 88 grados y gran angular, podrá disfrutar de videoconferencias increíblemente detalladas con toda su familia o grupo de amigos.[14]

Micrófono de matriz doble
Micrófono de matriz doble

Con dos micrófonos y un software de reducción del ruido avanzado, tu voz sonará siempre nítida cuando grabes audios o realices videoconferencias.[15]

Altavoces dobles
Altavoces dobles

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

USB Type-A con una velocidad de transmisión de datos de 5 Gbps
USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps.[16]

Rapidez, rendimiento y amplio almacenamiento
Rapidez, rendimiento y amplio almacenamiento

Completa tareas con facilidad y rapidez gracias al rendimiento de un procesador Intel[1] y al amplio espacio de almacenamiento.

Entretenimiento Full HD inmersivo
Entretenimiento Full HD inmersivo

Mejore su experiencia de visualización con imágenes FHD[2] definidas desde cualquier ángulo en una pantalla de microborde de 3 lados.

Diseñado pensando en el planeta
Diseñado pensando en el planeta

Nuestro All-in-One incluye materiales sostenibles como plástico destinado a acabar en el océano[3] y plástico reciclado[4] posconsumo en el diseño.

Exposar
Pantalla diagonal *
60,5 cm (23.8")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Brillantor de la pantalla
250 cd/m²
Tipus de panell
IPS
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 12. Generacije
Processador *
i5-1235U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
4,4 GHz
Nuclis de rendiment
2
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
4,4 GHz
Freqüència turbo màxima del nucli d'eficiència
3,3 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Potència base del processador
15 W
Potència turbo màxima
55 W
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
2x SO-DIMM
Velocitat de rellotge de memòria
3200 MHz
Disseny de memòria
1 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Tipus d'unitat òptica *
No
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce MX450
Memòria d'adaptador de gràfics discret
2 GB
Tipus de memòria gràfica discreta
GDDR5
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel Iris Xe Graphics
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
4 W
Càmera
Càmera integrada *
Yes
Càmera
Format del senyal de la càmera
1080p
Tipus d'hd de la càmera
Full HD
Càmera de privadesa
Yes
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtec RTL8822CE
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Disseny
Nom del color
Starry white
Color de producte *
Blanc
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Programari
Sistema operatiu subministrat *
Windows 11 Home
Programari de prova
McAfee Online Protection 30-day trial
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP TrueVision FHD
Segment HP
Casa
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50/60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Pes i dimensions
Amplada (amb suport)
540,6 mm
Profunditat (amb suport)
183,7 mm
Alçada (amb suport)
419 mm
Pes
5,37 kg
Amplària d'embalatge
641 mm
Profunditat d'embalatge
277 mm
Alçada d'embalatge
525 mm
Pes de paquet
8,8 kg
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, EPEAT Silver
Contingut de l'embalatge
Ratolí inclòs
Yes
Connectivitat del ratolí
Cablejat
Teclat inclòs
Yes
Connectivitat del teclat
Sense fils
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Tipus de xassís
Tot en un
Mida de pantalla diagonal
60,5 cm
Font d'alimentació
65 W
Càmera d'infraroigs (IR)
Yes
Country Distributor
United Kingdom 1 distributor(s)